-
Supplier: Intertape Polymer Group, Inc.
Description: Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame
- Function: Abrasion / Sliding Wear
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
- Features: Specialty / Other
-
Supplier: Intertape Polymer Group, Inc.
Description: Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame
- Thickness: 0.9055123 inch
- Function: Abrasion / Sliding Wear
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Intertape Polymer Group, Inc.
Description: Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame
- Thickness: 0.9055123 inch
- Function: Abrasion / Sliding Wear, Thermal (Heat / Fire)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
-
Supplier: Intertape Polymer Group, Inc.
Description: holding areas as well as fresh and flowback FRAC water impoundments. Our Aquamaster coated woven fabric geomembrane liners are made with exclusive polyolefin coatings for maximum toughness and abrasion resistance. Aquamaster geomembrane liners are available in wide widths and can be
- Thickness: 0.9448824 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Waterman Industries, Inc.
Description: (Ultra High Molecular Weight Polyethylene) bearing strips on the frame which reduce friction in operation and allow for easier opening and closing or reduction in the size of the lifting mechanism required. Finishes include Waterman standard paint, special paint coatings and total
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
More Information Top
-
In vitro and in vivo (cyto)toxicity assays using PVC and LDPE as model materials
Tissue-implant response fol- lowing soft tissue implantation of poly-l-lysine coated UHMW - polyethylene into adult male rats.
-
Fifteen-year results of the Müller CoCrNiMo Straight Stem
In all these patients the straight stems were combined with an uncemented, non- coated UHMW - polyethylene cup (RM cup, R. Mathys, Bettlach).
-
Melt Behaviour of Poly(p-xylylene) (PPX) Coated Gel-spun UHMW-PE Fibers As Revealed by Temperature Modulated DSC
The method of temperature modulated DSC has been applied to obtain additional information about the effect of constraints on the melting behaviour of gel-spun ultra high molecular mass polyethyl- ene ( UHMW -PE) fibers coated with a high temperature stable poly(p …
-
PIRAC Ti nitride coated Ti–6Al–4V head against UHMWPE acetabular cup–hip wear simulator study
In the present work, wear of UHMW polyethylene sliding against TiN PIRAC coated Ti±6Al±4V alloy is evaluated in a hip simulator [8±12].
-
Prevention of heterotopic bone formation after total hip arthroplasty: a prospective randomised study comparing postoperative radiation therapy with indometha...
In 61.2% a non-cemented hemispherical UHMW polyethylene /titanium-wire coated acetabular component .
-
A new canine model to evaluate the biological effects of implant materials and surface coatings on intramedullary bone ingrowth.
Twelve adult mongrel dogs received bilateral implants containing channels lined by smooth-surfaced coupons of titanium, titanium alloy, sputter-hydroxyapatite- coated titanium alloy, and UHMW polyethylene .
-
Thermal filtering for large aperture cryogenic detector arrays
The cryostat window is usually Anti- Reflection (AR) coated Ultra High Molecular Weight ( UHMW ) Polyethylene or Propozote.
Indicates content that may require registration and/or purchase.