-
Supplier: Novaflex Group
Description: grade tube. This food grade tube is odorless and tasteless for all those all purpose transfer applications. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: FDA UHMW - odor and tasteless (non
- Inside Diameter: 0.75 to 4 inch
- Outside Diameter: 1.19 to 4.55 inch
- Working Pressure: 200 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: Total Plastics, Inc.
Description: Call TPI for Standard and Custom Colors. A highly versatile polymer than can be designed and formulated to meeted your industrial needs. Stocked as sheets, rods, tubes and profiles, it can be machined to your specific application. Star wheels and corner guides Chain and belt guides Bushings /
- Form / Shape: Hollow / Tubular Stock, Plate, Rod / Round Stock
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® 88 Ultra High Molecular Weight Polyethylene UHMW-PE is the original formulation in the TIVAR® 88 UHMW-PE family of materials. As a premium glass-filled grade that offers low moisture absorption, a low coefficient of friction, and excellent chemical resistance, TIVAR® 88
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 61 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® 88-2 Ultra High Molecular Weight Polyethylene UHMW-PE UV stabilized shapes offer the lowest coefficient of friction of all TIVAR® 88 grades. As a premium lubricant-filled grade that offers low moisture absorption, and excellent chemical resistance, TIVAR® 88-2 UHMW-PE components
- Tensile Strength (Break): 5,500 psi
- Tensile Modulus: 97 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: chutes, tubes, bunkers, conveyors, vibratory pans, and stand pipes. Furthermore, TIVAR® 88-2 ESd UHMW-PE liners are available in kits, and can be self-installed or professionally-installed through our extensive network of global SytemTIVAR® Engineering Partners.
- Tensile Strength (Break): 4,800 psi
- Tensile Modulus: 116 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Novaflex Group
Description: A rubber lightweight flexible chemical transfer hose designed for almost every common industrial chemical used in industry today. Non-staining UHMW tube. *WARNING!! Construction: Tube: Clear Ultra High Molecular Weight polyethylene. Reinforcement: Multiple plies of high tensile
- Inside Diameter: 0.75 to 4 inch
- Outside Diameter: 1.19 to 4.61 inch
- Working Pressure: 200 psi
- Maximum Vacuum: 29 in Hg vac
Find Suppliers by Category Top
More Information Top
-
$400-$500 Raw Materials - Grainger Industrial Supply
• Tube Stock , UHMW -PE, 7-7/8 in., 8-5/8 in.
-
$90-$100 Raw Materials - Grainger Industrial Supply
• Tube Stock , UHMW -PE, 1/4 in., 7/8 in.
-
$90-$100 Raw Materials - Grainger Industrial Supply
• Tube Stock , UHMW -PE, 1/4 in., 7/8 in.
-
GRAINGER APPROVED Tube,UHMW-PE,3 In ID x 4 In OD,6 Ft L - Plastic Tube Stock - 1UXA4|1UXA4 - Grainger Industrial Supply
• Tube Stock , UHMW -PE,3 in.,4 in.
-
Polyethylene Shapes: Plastic Distributor & Fabricator
They also produce and stock boards up to 24 wide of unlimited length, rod to 8 (with special-order availability of 12 hollow- core stock ) and bars and tubes of various standard dimensions. .... GAR-DUR UHMW is produced in standard virgin- grade with a minimum molecular weight of 4.2…
-
Wear Resistant Uhmw Polyethylene Powder from Luoyang Guorun Pipes Co.,Ltd, China
…Plastic Product Making Machinery Parts, Plastic Products, Plastic Projects, Plastic Raw Materials, Plastic Stocks , Recycled Plastic, Recycled .... There are 4 uhmw polyethylene powder from 3 suppliers on EC21.com. .... Related Searches : hose, pipe, pvc hose, rubber hose, tube , plastic pipe, hydraulic hose, ppr pipe, flexible hose .
-
Design of a Low Cost Hydrostatic Bearing
…machined properly, once the tube was cut in half, residual stresses caused the tube to distort and .... To address concerns about the UHMW delaminating from the aluminum, the aluminum housing, plastic and shaft were heated to 130*C in an oven with a 127pm sheet of shim stock between the shaft and the plastic to thermally form the plastic…
-
http://dspace.mit.edu/bitstream/handle/1721.1/81753/860902486-MIT.pdf?sequence=2
The tube was then split in half on a vertical band saw and finally prepped in a .... The first was that the shim stock easily delam- inated from the epoxy. .... because simply using the weight of the suspended master shaft to wrap the UHMW PE bearing material…
-
A cone-plate apparatus for the in vitro biochemical and molecular analysis of the effect of shear stress on adherent cells
…standard tissue culture methods and require minimal additional special- purpose equipment such as tubing or pumps, 3 .... Aluminum alloy stock .3 6. .... UHMW polyethylene stock) 7.
-
Sell ND30-H high speed inner flat drip irrigation tube production line
…Tape Making Machine,mazy drip irrigation, drip irrigation tube equipment, flat drip irrigation tube ,irrigation pipe making .... Laiwu FOOD Machinery Co., Ltd. is a hi-tech joint- stock company, is a professional manufacturer of plastic machinery, are from Shandong Province Science and Technology Department as "Shandong Province UHMW -PE Extrusion Technology and Equipment Research & Extension Center," At…
Indicates content that may require registration and/or purchase.