Products/Services for UL Rated Plywood

  •  
    Plywood - (92 companies)
    Plywood is a type of board made from thin sheets of wood. The layers are glued together, each with its grain at right angles to adjacent layers for greater strength. Plywood is made from logs that are cut into blocks between 8 and 10 feet long...
  • Bit Error Rate Testers-Image
    Bit Error Rate Testers - (66 companies)
    Bit error rate testers are devices or procedures that measure the bit error rate (BER) for a specific transmission. BER is usually expressed as ten to a negative power so that, for example, a BER of 10-9 means that for every Gigabit transmitted...
  • RF and Microwave Laminates-Image
    RF and Microwave Laminates - (39 companies)
    ...thickness-distribution of resin and glass fabric helps provide a uniform dielectric constant and dielectric loss factor. Although microwave base materials that use thermoset resins require the addition of flame retardants for UL-V0, PTFE...
  • Radiation Shielding-Image
    Radiation Shielding - (75 companies)
    ...of material (99.94% lead, etc.). rated energy range of radiation blocked or attenuated (100 to 300 keV). Features such as liquid-cooling and applications are also important to consider. Standards. Many radiation protection products are listed or approved...
  •  
    Motion Simulators and Rate Tables - (24 companies)
    Alternate name. Applications/notes. Image. Single-axis. Rate table. Calibration of angular positioning devices (accelerometers, gyroscopes, etc.). Two-axis. Dual-axis. Calibration of sensors and inertial components. Three-axis. Flight / target trajectory...
  •  
    Pallets - (543 companies)
    ...are minimized. UL fire rated - Pallet has received Underwriters Laboratories (UL) recognition for meeting slow burn requirements. FDA/USDA compliant - Pallet meets the Food and Drug Administration and The United States Dairy Associations approval for use...
  •  
    Doors - (1347 companies)
    Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
  •  
    Cabinets and Casework - (797 companies)
    Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
  •  
    Boxes and Crates - (275 companies)
    Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
  •  
    Industrial Paints - (661 companies)
    Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Arnold Magnetic Technologies
High Performance Alloys, Inc.
Arnold Magnetic Technologies