-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's enhanced IDE (EIDE) ribbon cable connects up to two internal IDE hard drives to a controller card. This internal dual Ultra DMA/ATA ribbon supports UDMA/33, ATA/66 and ATA/100. This 18-inch cable is constructed with 80 conductor ribbon and contains
- Cable Length: 1.5 ft
- Operating Temperature: -10 to 75 C
- Standards / Certifications: RoHS
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The MDP44x Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP44x series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4
- Capacity: 1 to 4 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: ValueTronics International, Inc.
Description: dbmV; In-band SNR: 30 dB with equalization Program Storage : Total play time: 100 minutes (summation of all programs); Maximum number of programs: 25; Data compatibility: All formats in the ATSC standard; Hard disk drive: 16 G Byte Ultra DMA (Standard) System :
- Device Type: Generator
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: Kingston OTM8S1S3256Q-B00 SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: WD PURP 2TB 3.5" 5KRPM SATAIII 128MB Engineered for mainstream surveillance systems Multiple Cameras, Multiple Streams Wide Compatibility. Seamless Integration. Enhanced Workload Ratings Support for S.M.A.R.T.
- Capacity: 2,000 GB
- Width: 3.9763801 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
Supplier: Advantech
Description: SG AV 3.5" 8TB 7KRPM SATA 256MB HDD 24x7 continuous operation ImagePerfect firmware Low power management High workload up to 180 TB per year Support for S.M.A.R.T.
- Capacity: 8,000 GB
- Width: 4.00000216 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
Supplier: Advantech
Description: Seagate 2.5" 2TB SATAIII 5KRPM 128MB HDD 2 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 2,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2)
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 40 GB
- Transfer Rate: 0.035 GB/sec
- Width: 3.54 inch
- Length: 5.91 inch
-
Supplier: TapeOnline.com
Description: Seagate Momentus 5400.6 500GB - ST9500325ASThe Seagate Momentus ST9500325AS hard drive is ideal for laptop computers. The fast 3.0Gbps SATA connection fits most laptops. Momentus' 500GB of storage capacity makes it ideal for storing entire music libraries or for editing video.Momentus
- Device Type: Hard Drive
-
Supplier: Verbatim Corporation
Description: 500GB Acclaim™ USB Portable Hard Drive - Pink Experience Verbatim's performance-driven Acclaim™--this compact and stylish USB portable hard drive is one of the smallest in the industry. Acclaim™ is compatible with all USB connections and includes Turbo USB software and
- Capacity: 500 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.011 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various
- Capacity: 2 GB
- Width: 17.716545 inch
- Length: 25.590565 inch
- Height: 5.2362233 inch
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: Want the fastest SSDs that Corsair makes? Choose Force Series GT. Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Built for speed. You probably already know that solid-state
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N1T1DD1W is a network storage device with a DVD rewriter which serves as an additional backup option storing up to 8.5GB on a dual layer DVD disc or up to 4.7GB on a single layer DVD disc. LG Super-Multi NAS N1T1 is a network storage device with a DVD
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Western Digital Caviar Blue Internal Hard Drive 250GB - WD2500AAKSWestern Digital's 250GB Caviar Blue internal hard drive uses a SATA (Serial ATA) port coupled with 16MB of onboard cache to achieve a fast 3.0 Gbps maximum data transfer rate. Caviar Blue is ideal for a
- Device Type: Hard Drive
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
Supplier: MagicRAM, Inc.
Description: MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional
- Capacity: 1 to 2,000 GB
- Transfer Rate: 0.43 to 0.51 GB/sec
- Width: 2.750001485 inch
- Length: 3.94094701 inch
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance. Various capacity options SSD PC upgrade kits
- Capacity: 512 to 5,000 GB
- Transfer Rate: 0.55 to 0.75 GB/sec
- Mounting Options: Chassis Mount
- Device Type: Hard Drive, Solid State Disk
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.02 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Seagate - Barracuda 2TB Internal Hard Drive - ST2000DM001 7200rpm 64MB cache 3.5" form factor SATA 6.0 Gbps Acu-Trac TechnologySeagate's Barracuda drives incorporate 1TB per disk technology, which stores 340,000 tracks in one inch.This storage density allows for higher storage
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6 GB/S, TLC NAND, 960GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Interlink Electronics by SMK-Link Holds up to 1GB Memory. Can be used as a receiver for VP4450 and VP4910. Operates via USB port. Store your documents, even the PowerPoint Viewer in case you have to use someone elses computer! Don't email your presentation, bring it with you!
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: MagicRAM, Inc.
Description: Leveling & Bad Blockmanagement. MagicRAM Slim SATA SSD is available with SLC, pSLC or MLCNAND Flash in standard (0C to +70C) and extended temperature (-40C to +85C). Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface JEDEC standard: MO-297 compliant Ultra high performance
- Capacity: 1 to 256 GB
- Transfer Rate: 0.195 to 0.53 GB/sec
- Width: 1.5354339 inch
- Length: 2.1259854 inch
-
Supplier: Hewlett Packard Enterprise
Description: ProLiant drives for Gen8 and Gen9 ProLiant Servers. Total support can grow up to 96 LFF or 200 SFF drives. Capacity 960 TB maximum, depending on drive capacity and form factor Drive description 96 HPE LFF SAS/MDL SAS/SSD or 200 HPE SFF SAS/SATA/SSD, Maximum, depending on
- Capacity: 960,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionStorage fully converged cloud storage features massive scale-out capabilities designed for cloud-based architectures. The on-board storage system software combines the local storage resources of standard x86 servers into fully distributed storage pools, allowing a single system to
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 120 GB
- Transfer Rate: 0.06 GB/sec
- Width: 4.5 inch
- Length: 7.25 inch
-
Supplier: Global American, Inc.
Description: The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers
- Capacity: 8 GB
- Width: 8.012 inch
- Length: 8.465 inch
- Height: 2.795 to 3.17 inch
Find Suppliers by Category Top
Featured Products Top
-
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp.
More Information Top
-
Just bought this laptop - your thoughts?
60GB shock mounted, smart 2.5 inch, 9.5mm ultra DMA 100 hard drive .
-
Quantifying Pollutant Emissions from Office Equipment Phase IReport
160GB 7200RPM Ultra DMA hard drive 100 GB 7200RPM 160GB Serial ATA Western Digital Caviar 120GB 8MB Cache SATA HD 40GB, S, 7.2K, WD-XL80SD-2, LEAD FREE .
-
azza mobo
Support for 4 Ultra - DMA 33/66/ 100 EIDE Hard Drives and 2 Floppy Drives; .
-
Massively parallel data mining using reconfigurable hardware: approximate string matching
Phases of the sequential read from ATA hard drive , ultra DMA mode 4, file size 100 MB, repeated 10 times.
-
Business and Enterprise Solutions - The Intel® Pentium® 4 Processor with HT Technology
… PC100 CL2 SDRAM, Leadtek* WinFast GeForce* 3/ nVidia* GeForce 3 4x AGP Graphics, nVidia Detonator* 3 reference driver 21.81, IBM DTLA-307030 30GB ATA- 100 Hard Drive , Intel® Application Accelerator v1 … … Windows XP default driver Ultra DMA Mode 2; Intel® Pentium® …
-
COM Express Design Guide
Type 2 and 4 COM Express Modules provide a single channel IDE interface supporting two standard IDE hard drives or ATAPI devices with a maximum transfer rate of ATA100 ( Ultra - DMA - 100 with 100MB/s transfer rate).
-
XP MIDI Outputs Problems
Windows 2000, 800 MHz, 128 MB, 100 MB hard disk space for full program installation, graphics: 1024 X 768 … … Windows XP, 1.2 GHz or higher, 512 MB, EIDI/ Ultra DMA (7200 RPM) or SCSI Hard Drive , graphics: 1280 X 960 …
-
XP MIDI Outputs Problems
Windows 2000, 800 MHz, 128 MB, 100 MB hard disk space for full program installation, graphics: 1024 X 768 … … Windows XP, 1.2 GHz or higher, 512 MB, EIDI/ Ultra DMA (7200 RPM) or SCSI Hard Drive , graphics: 1280 X 960 …
-
XP MIDI Outputs Problems
Windows 2000, 800 MHz, 128 MB, 100 MB hard disk space for full program installation, graphics: 1024 X 768 … … Windows XP, 1.2 GHz or higher, 512 MB, EIDI/ Ultra DMA (7200 RPM) or SCSI Hard Drive , graphics: 1280 X 960 …
-
Intel® Pentium® 4 Processors — System Build Checklist for Intel® Pentium® 4 Processors
○ If your hard drive ribbon cable is connected backward, the system may not power on. ○ If you are using Ultra DMA -66 (ATA-66) or Ultra DMA- 100 (ATA-100) drive, you must use a 40-pin 80-conductor ribbon cable.
Indicates content that may require registration and/or purchase.