-
Supplier: VAST STOCK CO., LIMITED
Description: High Speed Operational Amplifiers Ultra-Low Noise Voltage-Feedback
- Features: Operational Amplifiers, Other
-
Supplier: Cirrus Logic, Inc.
Description: The CS3002 operational amplifiers are designed to achieve optimum performance while reducing component count and bill of materials (BOM) costs. This innovative dual op amp family builds on Cirrus Logic’s patented Multipath™ amplifier technology to deliver both low noise and low
- Supply Voltage (VS): 2.7 to 6.7 volts
- Input Offset Voltage (VOS): 0.01 millivolts
- Input Bias Current (IBIAS): 0.0001 to 0.001 µA
- CMRR: 115 to 120 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOW SUPPLY VOLTAGE,ULTRA LOW-NOISE,HIGH SPEED,WIDE BAND,LOW IB DUAL OPERATIONAL AMPLIFIER Product overview: UPC4572C from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement,
- Features: Operational Amplifiers
-
-
Supplier: Renesas Electronics Corporation
Description: The ICL761X/762X series is a family of monolithic CMOS operational amplifiers. These devices provide the designer with high performance operation at low supply voltages and selectable quiescent currents. They are an ideal design tool when ultra low input current
- Supply Voltage (VS): 2 to 16 volts
- Supply Current (IS): 0.015 milliamps
- Input Offset Voltage (VOS): 4 millivolts
- Input Bias Current (IBIAS): 0.000001 to 0.00005 µA
-
Supplier: Renesas Electronics Corporation
Description: The ICL761X series is a family of CMOS operational amplifiers. These devices provide the designer with high performance operation at low supply voltages and selectable quiescent currents, and are an ideal design tool when ultra low input current and low power
- Supply Voltage (VS): 2 to 16 volts
- Supply Current (IS): 0.01 milliamps
- Input Offset Voltage (VOS): 4 millivolts
- Input Bias Current (IBIAS): 0.000001 to 0.00005 µA
-
Supplier: Renesas Electronics Corporation
Description: The ISL55210 is a very wide band, Fully Differential Amplifier (FDA) intended for high dynamic range ADC input interface applications. This voltage feedback FDA design includes an independent output common mode voltage control. Intended for very high dynamic range
- Slew Rate (SR): 5,600 V/µs
- Supply Voltage (VS): 3 to 4.2 volts
- Bandwidth: 2,200 MHz
- CMRR: 75 dB
-
Operational Amplifiers - 5V Ultra Low Noise, Zero Drift Rail-to-Rail Precision Op Amp -- ISL28134IBZSupplier: Renesas Electronics Corporation
Description: The ISL28134 is a single, chopper-stabilized zero drift operational amplifier optimized for single and dual supply operation from 2.25V to 6.0V and ±1.125V and ±3.0V. The ISL28134 uses auto-correction circuitry to provide very low input offset voltage, drift and a reduction of
- Supply Voltage (VS): 2.25 to 6 volts
- Supply Current (IS): 0.675 milliamps
- Input Offset Voltage (VOS): 0.0025 millivolts
- Input Bias Current (IBIAS): 0.00011999999999999999 to 0.0003 µA
-
Supplier: Newark, An Avnet Company
Description: IC, COMPARATOR, DUAL, ULTRA-FAST, ECL; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:500ps; Supply Voltage Range:4.3V to 6.3V, -4V to -6V; Comparator Case Style:TSSOP; No. of Pins:20Pins; IC Output RoHS Compliant: Yes
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA725L6 -- BGA725L6Supplier: Infineon Technologies AG
Description: figure: 0.65 dB Low current consumption: 3.6 mA Operating frequencies: 1550 - 1615 MHz Supply voltage: 1.5 V to 3.6 V Digital on/off switch (1V logic high level) Ultra small TSLP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) B7HF Silicon Germanium technology RF output
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA824N6 -- BGA824N6Supplier: Infineon Technologies AG
Description: -6 dBm Low noise figure: 0.55 dB Low current consumption: 3.8 mA Operating frequencies: 1550 - 1615 MHz Supply voltage: 1.5 V to 3.3 V Digital on/off switch (1V logic high level) Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm B7HF Silicon Germanium technology RF
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: current sense amplifier (CSA) with selectable gain Integrated over-current protection with selectable VREF threshold 100% duty cycle operation with trickle charge pump per high side Integrated low RON, ultra-fast bootstrap diodes Independent under voltage lockout for both
- Peak Output Current: 1 amps
- Supply Voltage: 9 to 18 volts
- Propagation Delay: 100 ns
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
Samwha presents its ultra high voltage MLCCs, engineered for applications demanding exceptional reliability such as aerospace, network equipment, and hybrid electric vehicles (HEVs). These capacitors feature specially designed internal and external structures that deliver excellent electrical (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
analog semiconductors, specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational amplifiers, energy harvesting systems, analog timers, and conventional and precision EPAD MOSFET transistors. For more information about Advanced Linear Devices go to www.aldinc.com. (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
production losses, equipment failures, unexpected shutdowns, and reduced product quality. A Static SCR Voltage Stabilizer provides an advanced solution by combining high-speed thyristor switching with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
susceptible to power supply noise. As a result, these signals can easily be buried in noise, and the same issue arises during amplification. To accurately extract only the signals of interest, a low-noise power supply is essential, along with high-performance sensors and operational (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
, driving high-speed modulators, transimpedance amplifiers, and clock-data recovery (CDR) circuits. They support 224Gbps PAM4 signal transmission with significantly improved pre-FEC signal-to-noise ratio margins. AI Servers and Accelerator Platforms: Major chip manufacturers have developed ultra-high (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
. 2.500A High-Current, High-Precision Transmission: Featuring 1 circuit with 500A rated current and 0~380VAC/DC voltage, it delivers stable, low-loss power transfer. With an ultra-low static resistance ≤5mΩ and minimal dynamic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Hot-pluggable BNC input channels for fast setup Independent voltage and charge amplifiers per channel (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
MSK MSK164 Series Datasheets. MSK164B, MSK164 Datasheet.
Ultra high voltage operational amplifier in 14-pin DIP package.
-
Page 9. Semiconductor parts with 164 in root number
Ultra high voltage operational amplifier .
-
Page 7. Semiconductor parts with 167 in root number
Ultra high voltage operational amplifier .
-
Page 8. Semiconductor parts with 163 in root number
Ultra high voltage operational amplifier .
-
162B datasheet : Datasheets for Electronic Components and Semiconductors
Ultra high voltage operational amplifier .
-
MSK1461B datasheet - High speed/voltage OP AMP : Datasheets for Electronic Components and Semiconductors
Ultra high voltage dual operational amplifier .
-
sk10 datasheet : Datasheets for Electronic Components and Semiconductors
Ultra high voltage dual operational amplifier .
-
MSK103 datasheet : Datasheets for Electronic Components and Semiconductors
Ultra high voltage dual operational amplifier .
-
K165 datasheet : Datasheets for Electronic Components and Semiconductors
Ultra high voltage dual operational amplifier .
-
Low voltage gain boosting schemes for one stage operational amplifiers
Two gain boosting techniques for implementation of low voltage ultra High Gain One Stage Operational Amplifiers were introduced.
Indicates content that may require registration and/or purchase.