-
Supplier: Equilibar, LLC.
Description: High Precision Low Pressure Regulator Manually adjustable Sensitive and stable over long periods For Inert Gas and Compressed Air Ultra Low Flow Applications Ultra Low Pressure Control 0.5 to 7, 1 to 10, and 1 to 28 inch of water There
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1000 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ The import pressure can
- Pressure Rating: 3,500 psi
- Features: Gas, Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Introduction Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Features *Maximum Inlet
- Pressure Rating: 3,000 psi
- Features: Gas
-
Description: TESCOM™ FR2000 Series high purity regulator is extremely accurate and designed for high flow at low outlet pressure. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal for use in low pressure purge applications.
- Valve Size: 0.5 to 0.75 inch
- Flow (Cv): 1.8
- Pressure Rating: 500 psi
- Media Temperature: -40 to 165 F
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Fully Automated Gas Cabinet for Safe Ultra High Purity Specialty Gas Delivery in Semiconductor Manufacturing The Fully Automated Gas Cabinet is the gold standard for managing hazardous specialty gases in semiconductor manufacturing. Designed to handle toxic, flammable,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1300 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ Maximum import pressure:
- Pressure Rating: 600 psi
- Features: Gas, Stainless Steel
-
Description: TESCOM™ 74-3000 Series ultra high purity pressure reducing regulator offers 5 Ra or 10 Ra surface finishes, high flow Cv= 0.5, and an internally threadless and low internal volume design. Inlet pressures are 600, 1000 or 3500 PSIG [41.3, 69, 241 bar] with outlet
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.5
-
Description: TESCOM™ 74-2400 Series ultra high purity tied diaphragm pressure reducing regulator provides low internal volume and an internally springless & threadless design. The 74-2400 Series offers 5 Ra or 10 Ra surface finishes and 316 stainless steel VAR. Inlet pressures
- Controlled Pressure Range: 1 to 100 psi
- Regulator Size: 0.25 to 0.5 inch
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
-
Description: TESCOM™ 64-3600 Series ultra high purity, highly sensitive pressure reducing regulator offers low droop, tied diaphragm design, 10 Ra surface finish with available Hastelloy® trim. Inlet pressures are 600 or 3500 PSIG [41.3 or 241 bar] with outlet pressure
- Controlled Pressure Range: 1 to 150 psi
- Regulator Size: 0.25 to 0.5 inch
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas
- Horse Power: 1,380 HP
- Displacement: 69.31722514119588 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas
- Horse Power: 1,035 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas
- Horse Power: 690 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Brooks Instrument
Description: variation due to pressure and temperature fluctuations. Standard MultiFlo™ technology enables one MFC to support thousands of gas types and range combinations without removing it from the gas line or compromising on accuracy. The result: reduced size and cost of gas
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Clippard
Description: Precise, linear flow control within a closed-loop system with ultra high resolution and repeatability. The Cordis flow controller utilizes an extremely fast-reacting mems technology sensor upstream from a proportional valve, with the option of a DR-2 regulator for accurate and precise
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low
-
Supplier: ASTM International
Description: resolution mass spectrometric detector. This test method describes procedures for sampling into canisters to final pressures both above and below atmospheric pressure (respectively referred to as pressurized and subatmospheric pressure sampling).2 1.3 This test method is
Find Suppliers by Category Top
Featured Products Top
-
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
in the cylinder becoming less as the gas is released. The second stage of the regulator controls the pressure reduction from the intermediate pressure to low pressure. The final flow rate may be adjusted at the torch. The regulator assembly usually has two pressure gauges, one indicating cylinder (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Metrology World.com Newsletter: GE Introduces New Corrosion-Resistant, Submersible Level Probe
Advanced Specialty Gas Equipment Announces Ultra Low Delivery Pressure Regulator .
-
Regulators Offer Clean Service Certificate Of Conformance
Tescom, Emerson Process Management announces the release of the Pharmpure™ line — hygienic ultra -clean pressure reducing regulators designed specifically for low flow specialty gas and clean steam applications in the pharmaceutical and biotechnology industries.
-
Submicron-diameter silica taper with a Bragg multilayer structure: observation for TE01 and HE11 mode guidance
In order to obtain the stable temperature gradient needed for fabrication of ultra -fine silica taper with low surface roughness and high … the flowrate and the pressure of the gas burner are precisely controlled by two sets of regulators and flowmeters.
-
Bragg Fiber Taper for Subwavelength Beam Generation
To obtain the stable temperature gradient needed for fabrication of ultra -fine silica taper with low surface roughness and high uniformity, both the flowrate and the pressure of gases for the burner were precisely controlled by two sets of regulators and flowmeters.
-
Solid‐Supported Gallium Triflate: An Efficient Catalyst for the Three‐Component Ketonic Strecker Reaction
Inlets A and B were fed by using 1000 mL gas -tight syringes (SGE, USA), and the reaction products collected at the outlet of the ultra - low , dead-volume, back pressure regulator (Upchurch Scientific, USA), which was set to 2 MPa by…
-
Gaseous slip flow of a rectangular microchannel with non-uniform slip boundary conditions
…small gas flow in microchannels have been essential in a large number of applications such as ultra sensitive gas flow sensors, gas chromatography, micro- chemical gas reactors, low - pressure semiconductor manu- facturing machines … exchangers, and micro gas regulators (Sagi et al. 2004…
-
Development of influence of oil mixture and oil trap filter in injector for NGV
Here, when the physical properties of natural gas in until regulator of N G V are examined … 20 M Pa, temperature assume the low temperature environment at ultra great, the pressure force is more than … becomes the state of super critical fluid.
-
Effects of Biodiesel Operation on Light-Duty Tier 2 Engine and Emission Control Systems
…Particle Filter ECM Electronic Control Module ECS Emission Control System ECU Engine Control Unit EGR Exhaust Gas Recirculation EPA Environmental Protection … Particulate Matter PCR (Boost) Pressure Control Regulator RPM Revolutions per Minute … Dynamometer Driving Schedule ULSD Ultra Low Sulfur Diesel (here the…
-
Biodiesel Effects on U.S. Light-Duty Tier 2 Engine and Emission Control Systems - Part 2
…Particle Filter ECM Electronic Control Module ECS Emission Control System ECU Engine Control Unit EGR Exhaust Gas Recirculation EPA Environmental Protection … Particulate Matter PCR (Boost) Pressure Control Regulator RPM Revolutions per Minute … Dynamometer Driving Schedule ULSD Ultra Low Sulfur Diesel (here the…
-
Shaping the terms of competition : environmental regulation and corporate strategies to reduce diesel vehicle emissions
…Defense Council (NRDC) launched the "Dump Dirty Diesels" campaign in New York City in 1995, to raise public awareness and put pressure on transit officials to … alternative fuels, like natural gas , ethanol, or electricity, or use ultra - low sulfur diesel with retrofitted .... In response to these pressures, state regulators passed more stringent vehicle emission standards for public fleets and…
Indicates content that may require registration and/or purchase.