-
Supplier: Spire Metering Technology
Description: The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its predecessors, the 3rd
- Temperature Range: 0 to 300 F
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: Spire Metering Technology
Description: Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Spire Metering Technology
Description: Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Spire Metering Technology
Description: Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is
- Pipe Diameter: 0.75 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
-
Supplier: Powell Electronics, Inc.
Description: Tenant ultrasonic BTU flowmeter, DN40 pi
-
Supplier: Powell Electronics, Inc.
Description: Tenant ultrasonic BTU flowmeter, DN65 pi
-
Supplier: Powell Electronics, Inc.
Description: Tenant ultrasonic BTU flowmeter, DN25 pi
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® ADM 7407 - The ultrasonic flow meter for permanent installation With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The
- Pipe Diameter: 0.25 to 63 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Spirax-Sarco
Description: UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: -40 to 350.6 F
- Velocity Flow Rate: 39.3700787401575 ft/sec
- Operating Temperature: -40 to 185 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and tear.
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 750 F
Find Suppliers by Category Top
Conduct Research Top
-
Clamp-On Ultrasonic Flow Meters Improve Hydronic System Performance at Large New York City Hospital
loops, BTU tonnage and energy consumption. A major New York City healthcare facility worked with its instrumentation partners to evaluate various flow measurement technologies and decided an ultrasonic transit time clamp-on flow meter was the answer to addressing performance, reliability
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
More Information Top
-
Analysis of Energy, Environmental and Life Cycle Cost Reduction Potential of Ground Source Heat Pump (GSHP) in Hot and Humid Climate
• Schenitec ultrasonic Btu meter , which was installed on the entering and existing positions of the ground loop to measure the water flow rate in the .
-
CR4 - Thread: BTU Meter
How to Search the Web and Find What you Want BTU Meter, Ultrasonic BTU Meters & Thermal Energy Meters clipped from Google - 6/20123050 Series Btu Monitor .
-
Plant Maintenance Product | Sierra's Innova-Sonic Model 205 thermal energy/BTU meter measures totalized energy consumption | Plant Services
The Innova-Sonic Model 205 thermal energy/ BTU meter includes ultrasonic transducers, remote electronics and two PT100 resistance temperature detectors (RTD's) supplied by Sierra.
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 19)
[ Related Keywords : Building Ultrasonic Heat Meters, BTU meters , ultrasonic flowmeters, Ultrasonic energy meters ] .
-
A TECHNOLOGY ASSESSMENT AND FEASIBILITY EVALUATION OF NATURAL GAS ENERGY FLOW MEASUREMENT ALTERNATIVES
There is evidence to suggest that sound speed can be accurately correlated to actual volumetric heating value ( Btu /acf), which would convert ultrasonic meters to on-line energy measurement devices (see Section 2.2).
-
Pressure Switch - Entries - Siemens Industry Online Support – Siemens AG
If you are, you should know that the product page for the Siemens FUE 1010 "Energy" clamp-on ultrasonic flow meter fails to mention that the meter calculates BTU by measuring the temp-in and temp-out with a couple of 4 …
-
http://www.architects.uga.edu/sites/default/files/pdf/standards/Division%2023%20Heating%20Ventilating%20and%20Air%20Conditioning.pdf
A. Chilled water flow and btu meter shall be have matched 1000 ohm resistance temperature detectors and be equal to ultrasonic flowmeter Flexim FLUXUS ADM 7x07 or GE Panametrics.
-
DEVELOPMENT OF A LOW-COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
Daniel Model 3400 ultrasonic meter in the HPL indicated that the standard volumetric heating value was determined accurately to within ±1 Btu /scf.
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
Daniel Model 3400 ultrasonic meter in the HPL indicated that the standard volumetric heating value was determined accurately to within ±1 Btu /scf.
-
Physics of the Life Sciences
… 625, 648 Biomaterials, 60, 63–65, 207 Biophysics, 3 Biosensors, 565 Biostructural motifs, 342 Birefringence, 569–570, 578 Black, thin film, 547 Blood flow, 6, 210, 214–215, 233, 238, 240 clot formation, 210 Doppler blood-flow meter , 291 Doppler, ultrasonic imaging, 291 TIAs and … … 563 Broglie, see de Broglie Brown, 33 Brownian motion, 33–34, 53, 67, 581 Btu (unit), 312 Bubble …
Indicates content that may require registration and/or purchase.