-
Supplier: Visual Sound, Inc.
Description: Crest Audio, Inc. Application: The CD Series amplifier is the next generation family of elevated efficiency amplification from Crest Audio. The CD Series combines a linear power supply and a Class D output to deliver Crest power in a compact and cost-effective package. This
-
Supplier: TMP Pro Distribution
Description: 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading
- Type: Amplifier
-
-
Supplier: TMP Pro Distribution
Description: clean, transparent highs, PowerLight also cuts waste heat, boosts reliability, and eliminates unwanted noise and hum. PowerLight is a revolutionary switching power supply technology that provides ample current to the audio power circuitry by charging the supply rails 230,000 times per
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: (3 rack spaces), 15.9" (40 cm) deep (from front mounting rails) Amplifier Protection: Full short circuit, open circuit, thermal, ultrasonic, and RF protection; Stable into reactive or mismatched loads Power Requirements: 120, 230, VAC, 50-60 Hz Load Protection: On/off muting
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: Power into 4 Ohm - 150 W x 8 Power into 8 Ohm - 220 W x 8 Power @ 70V - 220 W x 8 Multi-load architecture allows low impedance or 70 Volt operation without select switch (100 or 50 Volt output operation with CMx accessory) Low mains current draw Compact design allows up to 8
-
Supplier: ValueTronics International, Inc.
Description: The BA4850 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Broadband:
- DC Output Power: 20 watts
-
Supplier: PI (Physik Instrumente) L.P.
Description: power amplifier One and two channels, bench-top, special PID controller for ultrasonic piezo motors. Integrated power amplifier for PILine® drives and stages in performance classes 1 and 2 (C-877.1U11, only class 1). Dynamic frequency control for optimum control
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 200 volts
- Rated Power: 15.000000000000002 to 24 watts
- Supply Voltage (DC): 24 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Transformer drive ultrasonic sensor IC with logarithmic amplifier 20-QFN -25 to 105 Product overview: TUSS4440TRTJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful
- TJ: -25 C
- Device Type: Transceiver
-
Supplier: Advanced Technical Ceramics Company
Description: it ideal for imaging applications as well as high power amplifier multichip modules and heater applications. Using patented hot press technology, AdTech Ceramics is able to offer multilayer MCM substrates up to 4.5" (114.3mm) square with hermetic via positional tolerances of +/- .15%.
- Materials: Aluminum Foil / Cladding, Metal Foil / Cladding
-
Supplier: ValueTronics International, Inc.
Description: The 2382 is a 400 MHz Spectrum Analyzer from Marconi. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main
- Frequency Range: 400,000 kHz
Find Suppliers by Category Top
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Animal Behavior: An Evolutionary Approach
…were presented through an ultrasonic speaker (ScanSpeak, Avisoft Bioacoustics, Berlin, Germany) using an external sound card with a sampling rate of 192 kHz (Fire Wire Audio Capture FA-101, Edirol, London, UK) and a portable ultrasonic power amplifier with a frequency range…
-
Quantitative detection of defect using ultrasound infrared lock-in thermography
An ultrasonic power amplifier which can perform amplitude modulation of oscillating was used, and it outputs up to maximum power of 1.2kW.
-
The influence of moth hearing on bat echolocation strategies
These stimuli were generated by an Exact VCF/sweep 126 Signal Generator, and amplified by a portable ultrasonic power amplifier (Simmons, Fenton, Ferguson, Jutting and Palin, in press) through one of two speakers, a T27 (KEF Electronics, Tovil Maidstone, Kent, England; 5 to…
-
Interindividual use of echolocation calls: Eavesdropping by bats
The signal to be presented was amplified through a Dynaco preamplifier and an ultrasonic power amplifier (Simmons et al. 1979).
-
Axisymmetric vibrations of a cylindrical resonator measured by holographic interferometry
A wide-range, 5-Hz-600-kHz, oscillator connected through an ultrasonic power amplifier excited the resonator at 30 V peak-to-peak input level.
-
Territorial counter-singing in male sac-winged bats (Saccopteryx bilineata ): low-frequency songs trigger a stronger response
The signal was fed into an ultrasonic amplifier (Avisoft Ultrasonic Power Amplifier ; frequency response of ±1 dB from 0.1 to 100 kHz) and an ultrasonic speaker (Avisoft Ultrasonic ScanSpeak R2904- 700000) with a frequency response of ±8 dB from 4 to…
-
Neutron scattering at high temperature and levitation techniques
The levitator is composed of three main parts (Fig. 3): the levitator assembly, the ultrasonic power amplifier , and the acoustic controller.
-
THICK FILM RESISTORS NDT BY ELECTRO-ULTRASONIC
SPECTROSCOPY
The ultrasonic power amplifier consists of WPD 100 in which it is necessary to have power linear actuating harmonic signal on ultrasonic transducer.
-
Load-adaptive frequency tracking control implementation of two-phase resonant inverter for ultrasonic motor
The two-phase high-frequency inverter using an existing parasitic resonant impedance incorporated into the USM was newly proposed as a high-power density switching mode ultrasonic power amplifier .
-
Load-adaptive frequency tracking control implementation of two-phase resonant inverter for ultrasonic motor
The two-phase high-frequency inverter using parasitic resonant impedances incorporated in the ultrasonic motor, which is represented in terms of an electrical resonant tank circuit model, is proposed as a high-power density switching mode ultrasonic power amplifier .
Indicates content that may require registration and/or purchase.