-
Supplier: Advance Security Products
Description: separate power plug to turn on and off the white light emitting diodes. The optional lengths of cable are one piece sealed and cannot be connected to one another. The camera will be epoxied onto the cable that you select 3.6m Lens, automatic gain control, white balance. 12 Volt Premium
- Camera Function: Video
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: of salt spray corrosion test and various vibration test, acceleration test, etc., can fully meet the requirements of military industry. This product can be used underwater for a short time (2 meters underwater for 48 hours), and the waterproof level reaches IP68. Blind mating is
- Contact Size (AWG): 16 to 32 AWG
- Voltage Rating: 300 volts
- Current Rating: 2 to 10 amps
- Number of Contacts: 2 to 13 #
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: salt spray corrosion test and various vibration test, acceleration test, etc., can fully meet the requirements of military industry. This product can be used underwater for a short time (2 meters underwater for 48 hours), and the waterproof level reaches IP68. Blind mating is
- Contact Size (AWG): 14 to 32 AWG
- Voltage Rating: 500 to 1,900 volts
- Current Rating: 3 to 20 amps
- Number of Contacts: 2 to 30 #
-
-
Supplier: Fiberscope.net by MEDIT
Description: Our new STRAHL Downhole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to expand the range of their inspections with a minimal investment. New borehole camera system is well
- Tube or Sheath Diameter: 60 mm
- Working Length: 150 to 300 m
- Minimum Focus Distance: 10.000000000000002 to 60 mm
- Viewing Angle: Direct (0°)
-
Supplier: Fiberscope.net by MEDIT
Description: on Camera Head Super Bright LED Illumination (12+10 LED lights) Tightly Sealed Against Water Intrusion: Camera Head – IP68, up to 50 bar Light, Compact, Sturdy Design High-resolution 10” LCD Display Variable lengths of probes (up to 500 meters (1640')) On-screen depth counter
- Tube or Sheath Diameter: 63.00000000000001 mm
- Working Length: 200 to 500 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Side (90°)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: With pressure compensation and good sealing performance, it can be used in harsh environments such as 7,000 meters underwater and in space. 9. Optoelectronic integrated rotary connectors can be provided. Typical applications: High-end robots, high-end material conveying systems,
- Number of Circuits: 49
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Conduct Research Top
-
Success Story: Everswitch's prolonged piezo switches enable UW Light Dude's innovative "one press" underwater lights for divers
Based in the USA, UW LIGHT DUDE, is a specialist developer and manufacturer of underwater diving equipment. The company prides itself on its highperformance, highly innovative primary and video lights used by professional cave and wreck divers who are filming underwater. The company approached
More Information Top
-
Quantifying measures to limit wind-driven resuspension of sediments for improvement of the ecological quality in some shallow Dutch lakes
The OSLIM measurements are expressed as Formazine Turbidity Units and are determined at 880 nm, rather then at the PAR spectrum (400–700 nm) that the Li-Cor underwater light meter records in the field.
-
Foraging success of largemouth bass at different light intensities: implications for time and depth of feeding
FIELD LIGHT INTENSITIES Ambient light intensity was measured with an underwater light meter (Holanov, 1980) sensitive over the range of starlight to daylight.
-
Plankton communities of three Central Florida lakes
The light and dark bottle technique was carried out in situ, filling the bottle pairs with water collected from a series of depths within the euphotic zone (as determined using a Whitney underwater light meter ) and incubating the samples for a 24 …
-
http://www.int-res.com/articles/meps2004/268/m268p105.pdf
several times a day by a separate underwater light meter , a 2π quantum sensor.
-
Water Quality
Underwater light meters usually register the photosynthetic photon flux (PPF) in micromoles per meter square per second (μM/m2 /s).
-
Advances in Watershed Science and Assessment
determined by measuring the amount of incident light remaining as a function of depth with an underwater light meter ).
-
Fiber optic light sensor
In addition, Secchi disk, nephelometric turbidity, and underwater light meters have been found to be useful in estimating or directly measuring light penetration into the water of both lotic (flowing) and lentic (lake) sys- tems (Pérez et al. 2013; Carter and Rybicki …
-
Effects of salinity, light intensity and sediment on growth, pigments, agar production and reproduction in Gracilaria tenuistipitata from Songkhla Lagoon in Th...
Light intensity in each condition was measured in the enriched medium with and without sediment using an underwater light meter (Li-Cor, LI-250A) to ensure that the algae were cultivated in each light condition.
-
EFFECTS OF LIGHT AND SUBSTRATE ON THE BENTHIC DIATOMS IN AN OLIGOTROPHIC LAKE: A COMPARISON BETWEEN NATURAL AND ARTIFICIAL SUBSTRATES
PAR was measured using a LICOR LI-250 underwater light meter at 0.5-m depth intervals.
-
Nutritional status and metabolism of the coral Stylophora subseriata along a eutrophication gradient in Spermonde Archipelago (Indonesia)
Light intensity (PAR) was measured during the incu- bation period (1,300–1,400 h) with an underwater light meter (LiCor Li-192SA, Lincoln, USA) above the ocean surface (PARair), just below the surface and every 1 m down to 6 m.
Indicates content that may require registration and/or purchase.