-
Supplier: Mettler-Toledo Technologies GmbH
Description: vibration immunity deliver exceptional sensitivity to consistently detect more metal Simple to Use and Robust Detector Design Proven reliability. Intuitive, easy to use icon driven touchscreen. Choice of detector finishes and IP ratings Easy Integration Condition monitoring and
- Sensitivity: 0.5 to 1.4 mm
- Application: Food / Beverage, OEM / Industrial, Packaging
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Features: NEMA / IP Enclosure, Touch Screen Interface
-
Supplier: Dynamic Conveyor Corporation
Description: Reliable detection of all metals including steel, aluminum, copper, brass and stainless steel The Metal Detector Module controls are easy to use, and permit sensors to operate in extreme temperature variations without affecting the performance of the system. In the event of a
- Speed / Velocity: 9.842519685039349 to 295.275590551181 ft/min
- Detector Type: In-Line / Conveyed Media
- Features: NEMA / IP Enclosure, Other, Sorting Gates / Alarm Mode
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
-
Supplier: Sesotec GmbH
Description: non-magnetic metal particles from pneumatically conveyed bulk materials such as granulate, powder or flour.
- Application: Chemical / Material Processing, Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
-
-
Supplier: Sesotec GmbH
Description: The LIQUISCAN PL pipeline metal separator is designed for inspecting liquid and paste products. When metal is detected the valve reject mechanism removes the contaminant into a container. A variety of connectors is available to ensure easy integration in all types of conventional
- Application: Food / Beverage
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Touch Screen Interface
-
Supplier: Mettler-Toledo Technologies GmbH
Description: sensitivity to consistently detect more metal. Simple to Use and Robust Detector Design Proven reliability. Intuitive, easy to use icon driven touchscreen. Finished in bead blast SS & sealed to IP66 for washdown applications. Maximum Uptime Condition monitoring and predictive analytics
- Application: Food / Beverage, OEM / Industrial
- Detector Type: In-Line / Internal Pipeline
- Features: NEMA / IP Enclosure, Other, Touch Screen Interface
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: Sesotec GmbH
Description: In the production of plastics, compounds, composites, etc. the PROTECTOR-MF metal separator ensures product quality. PROTECTOR-MF metal separators increase machine availability and productivity providing a fast return on investment.
- Application: Chemical / Material Processing, Plastic / Rubber, Recycling
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Product / Material Rejection
-
Supplier: Minebea Intec GmbH
Description: The freefall metal detection system Vistus ensures the reliable inspection and removal of metallic foreign bodies from any kind of food products in powder or granule form that is transported with the use of gravity through a pipe, e.g. milk powder, wheat, nuts or cornflakes. Minimum
- Application: Food / Beverage, OEM / Industrial
- Detector Type: In-Line / Conveyed Media
- Features: NEMA / IP Enclosure, Programmable, Touch Screen Interface
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: Sesotec GmbH
Description: 5000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal
- Application: Chemical / Material Processing, Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Product / Material Rejection
-
Supplier: Mettler-Toledo Technologies GmbH
Description: For vacuum filler applicationsMetal detection systems for sausage manufacture and inspection of high viscosity liquids. Maximum Sensitivity and Performance Using one or multiple tuned frequencies with enhanced noise and vibration immunity, delivers high levels of sensitivity to detect more
- Application: Food / Beverage, OEM / Industrial
- Detector Type: In-Line / Internal Pipeline
- Features: NEMA / IP Enclosure, Other, Touch Screen Interface
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: Minebea Intec GmbH
Description: industry. The aim is to ensure that products leave the factory free from metal contamination. In this way, Minebea Intec metal detectors support compliance with industry regulations such as HACCP, IFS and BRC. They protect brand image and avoid costly product recalls. Product
- Application: Food / Beverage, OEM / Industrial
- Detector Type: In-Line / Internal Pipeline
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Digital Interface: Serial / Digital
-
Supplier: Mettler-Toledo Technologies GmbH
Description: levels of sensitivity to detect more metal. Simple to Use and Robust Detector Design Proven reliability. Intuitive, easy to use menu driven keypanel. Choice of detector finishes and IP ratings. Easy integration Zero metal free zone technology allows installation between
- Sensitivity: 0.5 to 1.4 mm
- Application: Food / Beverage, OEM / Industrial, Packaging
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Features: NEMA / IP Enclosure, Touch Screen Interface
-
Supplier: Vecoplan, LLC
Description: Perfect detection: The flat coil Metron 05 detects metal parts in all non-conductive or only slightly conductive materials. It is integrated directly into the conveyor trough with a plastic tray. This is how it works: The metal detector produces an electromagnetic field.
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Application: OEM / Industrial
-
Supplier: TNA Solutions Pty. Ltd.
Description: ultra-sensitive, detecting ferrous contaminants from 0.8mm to 0.9mm, non-ferrous pieces down to 1.0mm, and non-magnetic stainless steel from 1.0mm to 1.2mm. Benefits Protect your brand with consistent in-flight detection of all metal contaminants, even at high
- Sensitivity: 0.8 to 1.2 mm
- Application: Food / Beverage
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
-
Supplier: Vecoplan, LLC
Description: Perfect detection: The tunnel coil detects metallic parts in all non-conductive or only slightly conductive materials and is built around the conveyor with a vibration-damping arrangement.
- Sensing Width / Diameter: 39.3701 inch
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Application: OEM / Industrial
-
Supplier: TNA Solutions Pty. Ltd.
Description: Protect your product from contamination with the tna intelli-detect® 3 – a highly accurate throat metal detector specially designed to detect contaminants of less than 0.5mm in diameter, in addition to any metals. These include including ferrous, non-ferrous
- Sensitivity: 0.6 to 1.2 mm
- Application: Food / Beverage
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
Find Suppliers by Category Top
More Information Top
-
SHARED TECHNOLOGY TRANSFER PROGRAM
… 86 Stabilized Tumblehome Hull Form 143 Standing Wave Magnetometer 181 Steering and Backing Systems for Waterjet Craft with Underwater Discharge 93 Stern Depressor … … 342 Subsurface Examination of Non - Ferrous Material for Detecting Corrosion … … Precursor 189 Synthesis of Metal Matrix Composite 617 System … … Going Vessels 172 Vehicle Presence, Speed and Length Detecting System and Roadway Installed Detector Therefore 199 Ventilated …
-
RMD-1
Pulse-induction technology allows the RMD-1 to detect both ferrous and non - ferrous metal objects deep under the ocean floor, while ignoring mineralisation in the salt water and seabed. … is placed on two mounting arms, the coil set is connected to an underwater electronics housing, which … The RMD-1 detector employs a dual-coil system, which gives deep penetration into the sea bottom.
-
Detecting Submerged Bodies: Controlled Research Using Side‐Scan Sonar to Detect Submerged Proxy Cadavers
… bodies include special- ized dive teams (10–12), cadaver dogs (10,13,14), or underwater cameras deployed on … When searching for small metallic weapons and evidence, divers can typically oper- ate waterproof handheld devices such as magnetometers (detect ferrous metals ) and metal detectors (detect both ferrous and non - ferrous metals) (9).
-
FOERSTER mine detector METEX 4.125
The FOERSTER mine detector METEX 4.125 replaced the earlier METEX 4.122; the final production model … The METEX 4.125 may be used to detect ferrous and non -ferrous metal objects but its primary use is in the detection of mines underground or in shallow water. … of design and operation using light and splashproof components; the search coil may be used completely underwater .
-
Man-portable vector EMI instrument data characterization using the NSMS method
… the Unites States alone, more than eleven million acres of land and many underwater sites are contaminated … Among these technologies, metal detectors have been identified as one of most promising technologies for detection as well as classification of subsurface metallic objects. One, that is called magnetometers, detects anomalies in the earth’s magnetic field caused by ferrous (iron-based) objects.4,5 The other, known as electromagnetic induction (EMI … … electromagnetic field that can lead to the detection of both ferrous and non -ferrous metals.
-
Federal Register > Friday, May 23, 1997 > [62 FR 28452] Notice of Government-Owned Inventions; Availability for Licensing
OPTIC DELAY LINE; filed 23 February 1995; patented 25 June 1996.//Patent 5,532,589: SUBSURFACE EXAMINATION OF NON - FERROUS MATERIAL FOR DETECTING CORROSION BY MEASURING MAGNETIC TRACTION; filed 24 May 1995; patented 2 July 1996.//Patent 5,532,700: PREPROCESSOR AND … … filed 20 July 1995; patented 13 August 1996.//Patent 5,545,517: SELECTIVE METAL ION DETECTION USING … … 7 August 1995; patented 27 August 1996.//Patent 5,550,789: WATER TURBULENCE DETECTOR ; filed 17 September … UNDERWATER VEHICLE AND A COMBINATION DIRECTIONAL CONTROL AND CABLE INTERCONNECT MEANS; filed 27 March 1995; patented 3 …
-
A robotic colonizer system for identifying and estimation of marine habitats in aqueous environment
The underwater mechanism can also be studied by using three devices PH meter, GPS, Metal detector .PH meter for measuring the Metal Detector for detecting the ferrous & non ferrous metals that are present under the water.
-
The Pedemis Instrument: operation and APG field results
… the Unites States alone, more than eleven million acres of land and many underwater sites are contaminated … Among these technologies, metal detectors have been identified as one of most promising technologies for detection as well as classification of subsurface metallic objects. … that is called magnetometers, detects anomalies in the earth’s magnetic field caused by ferrous (iron-based) objects … … transmits an electromagnetic field that can lead to the detection of both ferrous and non -ferrous metals.
-
Pedemis: a portable electromagnetic induction sensor with integrated positioning
… the Unites States alone, more than eleven million acres of land and many underwater sites are contaminated … Among these technologies, metal detectors have been identified as one of most promising technologies for detection as well as classification of subsurface metallic objects. … that is called magnetometers, detects anomalies in the earth’s magnetic field caused by ferrous (iron-based) objects … … transmits an electromagnetic field that can lead to the detection of both ferrous and non -ferrous metals.
-
Identifying the Pulsating Response Using Modern Spectral Analysis--《STRUCTURE & ENVIRONMENT ENGINEERING》1999年04期
YU Ming,YANG Shi-e,CHEN Chu College of Underwater Acoustic Engineering,Harbin Engineering University. Harbin 150001,China;FEATURE EXTRACTION BY BISPECTRUM OF FISHERY DETECTOR TARGET[J];Journal of Shandong Agricultural University … State Key Laboratory of Gansu Advanced Non - ferrous Metal Materials;b.
Indicates content that may require registration and/or purchase.