-
Supplier: CS UNITEC
Description: Ideal for drilling wood in marine timbers, underwater use and railroad repair work Thrust bearing support for long life and efficient operation Lever throttle and durable spur gearing Breast plate and dead handle included Includes threaded exhaust port Use underwater with Air
- Weight: 14.5 lbs
- RPM: 750 rpm
- Pneumatic Motor Power: 2 HP
- Type: Pistol Grip
-
Supplier: Mechanical Research & Design, Inc.
Description: activities in industries including: Up and Downstream Oil & Gas, Nuclear Power and Processing, Defense, and Underwater Construction, where reliability, extended life, and consistency are required. Our Modular Test Systems integrate these same tools and MRD commitments into turnkey
-
Supplier: CS UNITEC
Description: • Ideal for industrial, construction, marine and mining applications • Hydraulic motor safe for underwater use • Drill structural steel and other metals • Stainless steel construction resists corrosion • Manually operated permanent magnet with ratchet control has holding strength of 1300 lbs.
- Weight: 48.5 lbs
- RPM: 0 to 630 rpm
- Pneumatic Motor Power: 1.5 HP
- Type: Inline
-
-
Supplier: Mechanical Research & Design, Inc.
Description: activities in industries including: Up and Downstream Oil & Gas, Nuclear Power and Processing, Defense, and Underwater Construction, where reliability, extended life, and consistency are required. Our Modular Test Systems integrate these same tools and MRD commitments into turnkey
Find Suppliers by Category Top
Featured Products Top
-
it possible to inspect and perform maintenance in small sewers - internally. Since in the sewage sector all tools have to meet very high standards of reliability and performance, the drives on such sewer robots have to be extremely robust. Modern bell-type armature DC motors satisfy the exacting requirements for use inside of the pipe system. The large and extensive sewage networks operated by local authorities and companies, which are often quite old, require regular maintenance. In an increasing... (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1625_web.pdf
This provided valuable lessons on the operation of the pneumatic tools underwater .
-
AIAA Journal > Measurement of hydrazine gas generator performance by gas chromatography.
THE development of spontaneous catalysts for the de- composition of hydrazine has resulted in the widespread application of monopropellant hydrazine gas generators for propulsion, positive expulsion of liquid rocket propellants, underwater buoyancy devices, and pneumatic tools .
-
AIAA Journal > Laminar symmetry-plane boundary layer on a sharp spinning body at incidence.
THE development of spontaneous catalysts for the de- composition of hydrazine has resulted in the widespread application of monopropellant hydrazine gas generators for propulsion, positive expulsion of liquid rocket propellants, underwater buoyancy devices, and pneumatic tools .
-
Federal Register > Thursday, May 23, 2013 > [78 FR 30873] Takes of Marine Mammals Incidental to Specified Activities; Taking Marine Mammals Incidental to a Pie...
There are few data regarding use of pneumatic chippers or other underwater cutting tools .
-
Developments in Navy Diver Underwater Construction
Underwater powered tool systems have changed from pneumatic to oil hydraulic, and now includehighly .
-
Federal Register > Friday, February 4, 2011 > [76 FR 6406] Takes of Marine Mammals Incidental to Specified Activities; Taking Marine Mammals Incidental to a Pi...
3 This is the only literature found for the underwater use of a jackhammer or pneumatic chipping tool .
Indicates content that may require registration and/or purchase.