Products/Services for Underwriters Laboratories Fireplaces
-
Fireplaces - (127 companies)Fireplaces are architectural elements or functional structures that are designed to contain a fire for heating or decorative purposes. Traditional wood-burning fireplaces are made of masonry and built into the wall of a house, where they also...
-
Space Heaters - (159 companies)...and approval by Underwriters Laboratories (UL). Typically, documentation of UL certification is available from the manufacturer. -
Laboratory Refrigerators - (125 companies)Laboratory refrigerators are used to cool samples or specimens for preservation. They include refrigeration units for storing blood plasma and other blood products, as well as vaccines and other medical or pharmaceutical supplies. They differ from... -
Laboratory Funnels - (111 companies)Image Credit: U.S. Plastic Corporation. Laboratory funnels are used to channel liquids or fine-grained chemicals (powders) into labware with a narrow neck or opening. Often, they are made of plastic such as polypropylene. Reusable products can...
-
Laboratory Fittings - (50 companies)Ground glass joints are used in laboratories to form leak-free connections between component labware such as flasks, condensers, and bubblers. Fittings are a vital part of any laboratory system. Although these components are not particuarly...
-
Laboratory Tongs - (23 companies)Laboratory tongs are tools used for grasping and lifting materials or labware. Laboratory tongs are large pincers for grasping and lifting vessels of heat-resistant material used in high temperature chemical reactions. Tongs differ in shape...
-
Laboratory Condensers - (39 companies)Laboratory condensers are large, coolant-filled tubes that surround smaller glass tubes that contain a hot fluid or vapor. They are used to cool fluids and condense gases. Laboratory condensers are used in distillation and reflux processes...
-
Laboratory Freezers - (152 companies)Laboratory freezers are designed for storing critical materials that demand a constant temperature and security. They include units for freezing blood plasma and other blood products, as well as laboratory equipment for storing vaccines and other...
-
Laboratory Stoppers - (63 companies)Laboratory stoppers are truncated, cylindrical or conical pieces that are used to plug, close and/or seal labware. Description. Laboratory stoppers, also called bungs, are truncated, cylindrical or conical pieces that are used to plug, close...
-
Laboratory Spatulas - (30 companies)Laboratory spatulas are tools with a broad, flat blade for generic mixing, spreading, and scraping of lab substrates and industrial compounds. They commonly have a second blade or spoon for other tasks. Laboratory spatulas are implements...
Product News
-
Harper International Corporation
Custom Laboratory Ovens Harper International Corporation manufactures custom laboratory ovens to match your specifications. (read more) -
Harper International Corporation
Custom Laboratory Furnaces Harper International Corporation manufactures custom laboratory furnaces to match your specifications. (read more) -
Atlantic Rubber Company, Inc.
Tubing and stoppers for Laboratory Applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septa. We carry standard sizes as well as custom produce products to your specifications. Learn More (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Medical grade laboratory products Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from medical grade silicone & rubber stoppers, Latex, and natural rubber tubing, to septas, and medical grade class VI silicone O-rings. SBR Stoppers. Silicone Stoppers. Pure Gum Lab Tubing. Helix Class VI Silicone Tubing. Latex Rubber Tubing. USP23, Class VI O-Rings. Gemu Diaphrams. Septas. Learn More (read more) -
AGC Chemicals Americas, Inc.
Laboratory services for textiles and nonwovens Laboratory services for textiles and nonwovens. AGC Chemicals provides testing and application support services for technical textiles and nonwovens relative to water, oil and stain repellency, spray and wash performance, hydrostatic testing, static decay, surface resistivity. Follow us on: YouTube. LinkedIn. twitter. Our Blog. Watch > > >AGC Group Overview. ABOUT AGC CHEMICALS AMERICAS. For almost a century, AGC Chemicals has been manufacturing high-performance materials serving industrial... (read more) -
Portescap
Driving Innovation in Laboratory Automation Driving Innovation in Laboratory Automation with Advanced Motion Solutions. Every day, people visit doctor 's offices, hospitals, or have fluid samples sent for testing to assess their health or diagnose specific conditions. Medical devices play a crucial role in detecting, monitoring, and confirming diseases - often delivering faster and more accurate results thanks to recent technological advancements. At the heart of this progress is laboratory automation, powered by sophisticated motion... (read more)Browse DC Motors Datasheets for Portescap -
AirClean Systems
Polypropylene Fume Hoods for Laboratories Why Choose Polypropylene Fume Hoods for Laboratories?. In modern laboratories, material selection directly impacts both performance and operator protection. Polypropylene lab equipment, including fume hoods, storage enclosures, and cabinetry, has emerged as a superior choice due to its unmatched chemical resistance, rust-proof construction, and long-term durability. At AirClean (R) Systems, we design our enclosures with these properties in mind, delivering chemical-resistant lab equipment... (read more)Browse Fume Hoods Datasheets for AirClean Systems -
Atlantic Rubber Company, Inc.
Rubber & latex tubing for laboratory applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom produce products to your specifications. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control. We are proudly... (read more)Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Vials in Chemical Laboratory Analysis The challenges of the chemical laboratory are complex and multi-faceted. In addition to meeting all the requirements, the material must be pure, stable, and safe. The inert qualities of Teflon allow for the most rigorous acidic sample preparations without danger of contaminating or adulterating the original sample material, and the smooth surface and high service temperature range make them excellent for use directly on a hot plate. Advantages: Chemical resistance. Thermal stability... (read more)Browse Laboratory Bottles Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Backer Hotwatt Inc.
HOW ARE HEATERS USED IN LABORATORY APPLICATIONS? Heaters play a crucial role in laboratory and analytical markets by providing precise temperature control for various processes and experiments. Their applications in these settings include the following provided below. Incubation and Cultivation. Incubators: Heaters maintain constant temperatures for the growth of microbial cultures, cell cultures, and other biological samples. Water Baths: Used for precise temperature control in experiments requiring consistent, gentle heating. Sample... (read more)Browse Electric Heaters Datasheets for Backer Hotwatt Inc.