-
Supplier: Excelitas Technologies Corp.
Description: UV-glass, see-through, and various builds and flanges. Our newest High Spectral Radiance technology makes our deuterium lamps the ideal choice for ultra-high-performance liquid chromatography (UHPLC) instruments and high-end UV-Vis spectrophotometers.
- Rated Average Life: 2,000 hours
- Wavelength Range: 185 µm
- Lamp Type: High Intensity Discharge Lamps, UV Lamps
-
Supplier: Excelitas Technologies Corp.
Description: Amba® UV curing mercury arc lamps are designed for reliable curing results and come in various lengths and power classes. They are ideal for use as replacement lamps in applications such as printing, wood coating, and many other UV curing processes. OEM designers turn to
- Maximum Overall Length: 153.54339 inch
- Wavelength Range: 0.365 µm
- Lamp Type: High Intensity Discharge Lamps, UV Lamps
- Features: Mercury Lamp, Metal Halide Lamps
-
Supplier: RS Components, Ltd.
Description: Orbitec 130017 Germicidal Lamp
- Maximum Overall Length: 17.2441038 inch
- Lamp Type: UV Lamps
-
-
Supplier: RS Components, Ltd.
Description: Philips Lighting TUV 16W FAM/10x25BOX
- Maximum Overall Length: 11.90945525 inch
- Lamp Type: UV Lamps
-
Supplier: Excelitas Technologies Corp.
Description: Excelitas offers the FiberLight® L3, the first broadband UV-LED light source for mobile spectroscopy, making in-field analysis easier than ever. The unique FiberLight L3 brings together the best of both worlds: The broad spectrum of the deuterium lamp and the long lifetime, low power
- Lamp Power: 1.5 watts
- Rated Average Life: 5,000 hours
- Lamp Type: UV Lamps
-
Supplier: U-Reach Data Solutions Inc.
Description: ITEM Model Description UNIT PRICE (USD) 1 S04 SET Set SUPERLITE S04 / High Intensity UV-Lightsource / 110-240V (±10%), 50-60Hz / Lamp: 120W(AC) / 10 Filtersets / Lightguide Socket: Lumatec D / with battery and charger (not including lightguide) $9,290 2 S04 SUPERLITE S04 / High
- Lamp Power: 150 watts
- Lamp Type: UV Lamps
-
Supplier: Excelitas Technologies Corp.
Description: complete UV-Vis light source, combining a deuterium lamp, with a 0.25 Watt tungsten lamp, a shutter, optical system and a SMA 905 connector. All elements are mounted on a printed circuit board. Both lamps and the shutter can be separately controlled by a TTL signal.
- Lamp Power: 6 to 12 watts
- Rated Average Life: 2,000 hours
- Lamp Type: UV Lamps
-
Supplier: JKL Components Corporation
Description: No Description Provided
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 9.448824 inch
- Mean Lumens: 0.25 lm
- Wavelength Range: 0.365 µm
-
Supplier: GE Lighting
Description: 36 INCH NOMINAL LENGTH 55 W WATTAGE T8 LAMP TYPE 8000 LIFE IN HOUR MEDIUM BI-PIN, G13 LAMP BASE UVC OUTPUT POWER 18 W PRODUCT TECHNOLOGY LINEAR FLUORESCENT BULB MATERIAL UV TRANSMITTING GLASS COLOR CLEAR
- Lamp Power: 55 watts
- Rated Average Life: 8,000 hours
- Maximum Overall Length: 36 inch
- Features: Bi-Pin T-8, Medium, Medium IPost
-
Supplier: Ushio America, Inc.
Description: Ushio proudly introduces the world’s first Mercury-free Germicidal lamps. Applications of these lamps include pesticide dissolution, deodorizing refrigerators, and disinfecting more efficiently than mercury lamps. FEATURES & BENEFITS Effective Germicidal UV Wavelength
- Lamp Type: UV Lamps
-
Supplier: Ushio America, Inc.
Description: Ushio’s UV product group offers a 172nm Excimer lamp for TOC monitoring. The 172nm Excimer lamp comes custom built with an available custom designed power supply. The power, length and diameter of the lamp can be modified to fit your present equipment or designed
- Wavelength Range: 0.172 µm
- Lamp Type: UV Lamps
-
Supplier: Miles Scientific (Analtech)
Description: For use with benchtop portable chromatography inspection cabinets
- Lamp Power: 4 watts
- Features: 2-Pin
- Lamp Type: UV Lamps
-
Supplier: Ushio America, Inc.
Description: our manufacturing process. This results in precision filling technology making our lamps virtually free of impurities, thus preventing early blackening of the lamp. USHIO UV Emitters are designed to achieve optimized output in the UVC range making them useful as components for
- Lamp Power: 1,000 to 26,400 watts
- Maximum Overall Length: 8.4645715 to 91.732333 inch
- Lamp Type: UV Lamps
-
Supplier: Miles Scientific (Analtech)
Description: For use with benchtop portable chromatography inspection cabinets
- Lamp Power: 6 watts
- Features: 2-Pin
- Lamp Type: UV Lamps
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Application: UV surgical curing
- Lamp Type: LED Lamps, UV Lamps
- Features: Other
-
Supplier: Miles Scientific (Analtech)
Description: For use with benchtop portable chromatography inspection cabinets
- Lamp Power: 6 watts
- Features: 2-Pin
- Lamp Type: UV Lamps
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of UV-curable adhesives that are in-stock and ready for immediate delivery. H. B Fuller's UV-curable adhesives are medium-to-high viscosity, medical grade UV-curable adhesive designed for bonding a wide variety of plastics in a multitude of
- Lamp Type: UV Lamps
-
Supplier: Ushio America, Inc.
Description: Ushio America offers two types of low-pressure Amalgam lamps. These lamps have a special coating that allows for transmission at 254nm only or 254nm and 185nm for ozone production. The low-pressure Amalgam lamps achieve ten times the UV power density of standard
- Lamp Power: 90 to 400 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 22.0078859 to 60.5905839 inch
- Features: 4-Pin (Circling), Other Lamp Bases
-
Supplier: Miles Scientific (Analtech)
Description: For use with benchtop portable chromatography inspection cabinets
- Lamp Power: 8 watts
- Features: 2-Pin
- Lamp Type: UV Lamps
Find Suppliers by Category Top
More Information Top
-
AN ACTION SPECTRUM FOR UV PHOTOCARCINOGENESIS *
Unfiltered blacklight lamps (Sylva- nia FR72T12 PUVA), phosphor type BL-0 (Cole et al., 1984)were the irradiation sources. The intensity of UV -A radiation at the front surface of the cage was 70 W/m2 (unweighted …
-
Atmospheric and Biological Environmental Monitoring
… A and bag B: Filtered ambient air bag C: Filtered diesel exhaust bag D: Unfiltered diesel exhaust Blacklight UV lamp .
-
Depth-dependent responses to solar ultraviolet radiation and oxidative stress in the zooxanthellate coral Acropora microphthalma
This was provided by a NEC T10, 20 W fluorescent blacklight (365 nm peak emission) and a Westinghouse FS20 fluorescent lamp (312 nm peak emission) at a distance of 12 cm from the chamber window. This filter was replaced by one of UVT acrylic for measurements involving UV radiation. The biologically effective dose for the filtered and unfiltered lamps was determined as described by Smith et …
-
Quantifying the vitamin D 3 synthesizing potential of UVB lamps at specific distances over time
Giving animals access to direct, unfiltered , and unobstructed sunlight with accessible shade and water is the best … Some lamps , which are specifically marketed for herpetologists, are manufactured to produce UVB irradiance for captive animals. The three mercury vapor lamps included T-Rex Active UV -Heat 160 watt spot (Westron Corporation, Oceanside … … two linear fluorescent lamps were Reptisun 5.0 (ZooMed Laboratories, Inc.) and Sylvania Blacklight 350 BL (Osram …
-
THE ROLE OF OXYGEN IN PHOTOSENSITIZATIONS WITH POLYACETYLENES AND THIOPHENE DERIVATIVES
Irradiation was by two fluorescent blacklight blue tubes or monochromatic light source at the Amax of the … After initial UV absorbance spectra were taken 0.6 pe of DMFu (Aldrich) diluted 1:lO in … Ultraviolet illumination was provided by,four unfiltered 24" 20 W BLB fluorescent tubes. … taken at time zero and after 10 min of irradiation from two BLB lamps , then serial diluted …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/359/1/adt-NU20010609.23261302whole.pdf
were exposed to natural, unfiltered sunlight, and were able to thermoregulate naturally. sites) to artificial UV lights (20W Blacklight , NEC), replaced on a six-monthly basis, although in … of approximately 22 o C was maintained, and birds were provided with heat lamps throughout the brooding …
-
Ultraviolet radiation (EHC 160, 1994, 2nd edition)
source of UV in sunlamps was usually an unfiltered mercury arc lamp UVA blacklight lamps are sometimes used in discotheques to .
-
Erythema and skin blood content
SUMMARY We have studied the inflammatory response produced by painting pigs and hairless mice with anthracene and subsequently exposing the skin to fluorescent blacklight lamps . … after injection of ^'Cr-RBCs, the animals were irradiated under a bank of unfiltered Westinghouse F20T12BL lamps … The emission from the lamps was primarily in the region 320-400 nm ( UV -A); we refer …
-
Urocanic Acid Photochemistry and Photobiology
worthy that treatment of viral ssDNA inactivated in the ab- sence of UA with the photoreactivating enzyme photolyase and blacklight lamps efficiently (47%) repaired the DNA damage. an indication that the major lesions are cyclobutane pyrimidine dimers (because DNA photolyase is quite … … the absence of UA, dsDNA was 13 times less sensitive than ssDNA to UV radiation, in agree … … and Escherichia coli W2 uvrA cul- tures in the absence and presence of unfiltered UVB (60% emission …
-
Studies on the mechanism of clinical tolerance in solar urticaria
After collection of a baseline blood sample, erythema and wealing were evoked by exposure to UV -A from a circular reflector equipped with seventeen Westinghousc 20 blacklight fluorescent tubes placed symmetrically about the hand and forearm. * Unfiltered cold quartz (germicidal) lamp .
Indicates content that may require registration and/or purchase.