Products/Services for Union Graduate Lathes
-
Lathes and Turning Centers - (706 companies)Lathes and turning centers cut a rotating part with a stationary cutting tool. The tool moves parallel and perpendicular to the workpiece axis to provide the desired finished shape. A lathe is a machine tool which spins a block of material so...
-
Rules and Length Gauges - (240 companies)Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used. How to Select Rules, Scales, and Length Gauges. Rules, scales, and length gauges are flat...
-
Graduated Cylinders - (66 companies)Graduated cylinders are tall, narrow cylinders that are open at the top and used to accurately measure the volume of an object or fluid. They are also known as measuring cylinders. How to Select Graduated Cylinders. Image Credit: Small Parts, Inc...
-
Rotary Unions - (122 companies)Rotating unions allow fluids to be transferred between stationary and rotating components or equipment. Rotary unions are used to transfer media from a stationary input to a rotating outlet. They are usually made of brass, bronze, plastic, steel...
-
Steady Rests and Follower Rests - (17 companies)Steady rests and follower rests are lathe accessories that hold a long workpiece steady during turning. Steady rests are mounted to the bed and do not move with the lathe. Follower rests attach to the saddle and move along with or follow the lathe...
-
Dead Centers - (38 companies)Dead centers are used to hold or support a workpiece in a lathe or other machine tool. They do not revolve with the workpiece. Dead centers are used to hold or support a workpiece in a lathe or other machine tools - often between the headstock...
-
Turning Tools - (157 companies)Turning tools are used on lathes for cutting or finishing the outside diameter of a workpiece. Turning tools can be used to produce cylindrical parts. In its basic form, turning can be defined as the machining of an external surface...
-
Live Centers - (57 companies)Live centers are used to hold or support a workpiece in a lathe or other machine tool, often between the headstock and tailstock. Live centers revolve with the workpiece. Live centers are used to hold or support a workpiece in a lathe or other...
-
Tailstocks and Bench Centers - (22 companies)Tailstocks are used on lathes and other machine tools to support one end of the workpiece through contact with a live or dead center. Bench centers are table top mounted units that support a workpiece between two tailstocks during inspection...
-
Burettes - (68 companies)Burettes are tall cylindrical graduated cylinders, open at the top with a tap or stopcock at the bottom used for precisely dispensing liquids How to Select Burettes. Image Credits: U.S. Plastic Corporation and Small Parts, Inc. Burettes are used...
Product News
-
CENO Electronics Technology Co., Ltd.
Integrated Pneumatic Rotary Unions This is a pneumatic integrated hydraulic rotary joint, include power and 1 group 100M Ethernet signal. QCN series rotary unions are designed for air,gas and vacuum use for a number of automation and robotic applications.With light weight,compact rotary unions feature.Stainless steel & aluminium alloy models are available to prevent corrosion for use with applications requiring water or corrosive media transfer. CENO takes its own technical advantages to developed this kind of slip ring,which... (read more)Browse Rotary Unions Datasheets for CENO Electronics Technology Co., Ltd. -
CENO Electronics Technology Co., Ltd.
Integrate Pnuematic Rotary Unions Electric slip ring and pneumatic or hydraulic rotary unions combined slip ring is designed for some special applications that require both electric ring and pnuematic or hydraulic rotary unions. CENO takes its own technical advantages to developed this kind of slip ring, which is more convenient for users in installation and operation. This kind of slip-ring can be integrated with current and signal of different specifications according to specific requirements, and pnuematic or hydraulic... (read more)Browse Rotary Unions Datasheets for CENO Electronics Technology Co., Ltd. -
CENO Electronics Technology Co., Ltd.
Integrate Pneumatic Rotary Unions QCN02M5-00 is new design Pneumatic Rotary Union with 2 channels for air apply to machine tool industry from CENO Electronics. The pneumatic slip ring is one special Rotary Union that can transfer air or liquid between two rotation parts. Medias including the pressure air, Hydrogen, nitrogen, water, oil or liquid coolant etc. CENO design and adopt perfect sealing methods according to different transmission media, mainly including gas seal, mechanical seal and seal seal. Since every sealing... (read more)Browse Rotary Unions Datasheets for CENO Electronics Technology Co., Ltd. -
ThermOmegaTech®
CircuitSolver Union Cost Savings CircuitSolver (R) domestic hot water (DHW) temperature balancing valve automatically balances a DHW recirculation system in a fraction of the time required by traditional manual balancing methods. The CircuitSolver (R) Union features a union with an optional check valve built into the body of the CircuitSolver (R) to reduce the number of system components to be installed and minimize potential leak points. The stainless-steel union features an integrated O-ring for a leak-free seal... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
CENO Electronics Technology Co., Ltd.
USB Pneumatic Rotary Unions The QCN series single passage rotary unions are compact, light weight and corrosion-resistant featuring a stainless steel shaft and hardcoat anodized aluminum housing. The shaft, housing and seal materials and design makes this an excellent solution when transferring water, coolant, hydraulic oil or air/gas from a stationary source to a rotating component. QCN0301-04P-20S-02EG-12U2 including 3 channels for gas (G1/8 ", pressure <= 1.0MPa), 4 rings for 5A power, 20 rings for signal, 2 groups... (read more)Browse Rotary Unions Datasheets for CENO Electronics Technology Co., Ltd. -
CENO Electronics Technology Co., Ltd.
4 channels Pneumatic Rotary Unions The QCN series rotary unions are designed for air, gas and vacuum use and are ideal for a number of automation and robotic applications. With light weight, compact rotary unions feature an all aluminum alloy construction and two independent flow passages capable of transferring different types of media at the sametime. Stainless steel models are available to prevent corrosion for use with applications requiring water or corrosive media transfer. Models are also available with optional shaft... (read more)Browse Rotary Unions Datasheets for CENO Electronics Technology Co., Ltd. -
CENO Electronics Technology Co., Ltd.
Integrate Servo motor Rotary Unions QCN0302-18P2-16S-01EM is CENO new customized slip ring which combined electric power, 485 signals, servo motor, 100M Ethernet and 3 channels pneumatic rotary union. This integrated slip ring is designed for special applications where require both electric power,signals and Pneumatic transferring. This kind of slip ring can be integrated with different current, signals, pneumatic hydraulic for different applications, and it has become more and more widely concerned about various industries... (read more)Browse Rotary Unions Datasheets for CENO Electronics Technology Co., Ltd. -
EXAIR
Reversible Drum Vac Pump 55 Gallons in 90 Seconds! EXAIR's Reversible Drum Vac and High Lift Reversible Drum Vac are ideal for the recovery of fluids like: coolant, hydraulic oils, sludge and chips, waste water, and liquid spills. After undergoing rigorous testing by an independent laboratory, EXAIR 's Reversible Drum Vacs TM have been proven to meet the stringent requirements of the European Union in order to be marked as CE compliant. The standard Reversible Drum Vac 's high powered vacuum produces 96 " H2O of vacuum and can fill a 55 gallon... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Lee Co. (The)
LEE LINE MOUNTS The Lee Company offers many of it 's precision fluid control products already installed in appropriately sized flared, flareless, or dynamic beam seal unions. Lee also offers an array of higher pressure Restrictors, Valves, and Safety Screens built directly into convenient Ring Locked Adapters, allowing designers to take advantage of the unused space in the adapters to reduce manifold size and weight. UNIONS. Specially Designed to Accept Most Lee Inserts. Available in Three Styles: Flared... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Protomatic, Inc.
CNC Job Shop for Medical Contract CNC machining that can support the medical OEM. With Quality Systems to support the demanding needs, machine types to allow a variety of part to be manufactured including class 1, 2, or 3 components. Knowledge of machining with med grade plastics, and all type of medical grade metal alloys. ISO-13485:2003 Registered. (read more)
-
wn_g.pl (finlayson-gwc2014.zip)
… supply by turning water mains on and off)'). g(110033154,'(a lathe operator)'). g … … experiments on color vision)'). g(110037803,'(a representative for a labor union )'). g(110037958 … … 110043943,'(the student with the best grades who delivers the valedictory at graduation )'). g(110044100 …
-
Let every employee have a communist attitude toward labor
A. I. Karnaukhov, a highly skilled lathe operator, became a pioneer in this cause. Taking a group of graduates of a technical trade school, he helped them master their trade in … … the Appeal of the Central Committee of the Communist Party of the Soviet Union to the Party …
-
OBITUARY
The Union wasin her debt for the great assistance which she gave to her husband in the … She graduated M.A. there in 1912; and in the First World War she served in France as a cook in Scottish Women’s and Red Cross hospitals, and later had charge of a capstan lathe in amunitions factory.
-
Obituary
A graduate of Cooper Union , he began electric-motor production in Gar wood in 1907. … year this company supplied the United States and allied Governments with heavy-duty lathes and other machine …
-
Kim Isaevich Portnoi
He began his career as an instrument controller, then worked on an electrochemical lathe . In 1937 he graduated from the M. I. Kalinin Institute of Nonferrous Metals and Gold in Moscow … Portnoi worked at the All- Union Scientific-Research Institute of Aviation Materials.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… slate_N|14 quarry_N|10 drill_V|10 silk_N|59 silkworm_N|7 map_N|37 raw_material_N|7 fabricate_V|4 heating_N|41 hammering_N|2 granule_N|15 inside_N|21 barrel_N|41 lathe _N|14 contradictory_J|7 manufacture_N|31 … … bilaterally_symmetrical_J|5 inkblot_N|2 projective_technique_N|1 black-and-white_J|39 a_battery_N|7 methodically_R|4 haphazard_J|1 rationale_N|2 codify_V|8 sequential_J|6 rank_V|25 graduate _V|24 lay_out_V|16 put_in_V|41 … … apennines_N|5 samnite_N|1 philip_ii_of_macedon_N|1 athenian_N|5 theban_N|2 sulla_N|1 mithridates_N|1 attila_the_hun_N|1 visigoth_N|4 robert_e._lee_N|5 joseph_hooker_N|1 mexico_city_N|3 union _army_N|6 hooker_N|1 thomas_N|1 …
-
Fiftieth anniversary of the Moscow Petroleum Lubricating Oil Plant
A group of petroleum specialists has grown up with the plant: Lathe operator A. N. Silaev is now head of the design department; worker M. M. Ilyukhin has graduated from a technical institute and has been named head of a production unit … … the production plans and socialist obligations, the plant has placed repeatedly in the All- Union Socialist Competition.
-
Subject Index
… in systemiiswith permanent volume currents, 990 Conferences and conventions, Assembly of the International Union for Geodesy and … … processilug for, 1119 transient respoitse of, 2434 tising niagrietically recorded SigTials, for tgitie lathe , 515 for ittachine … … 'finliute', very-wide-band, 2555 wide-band, tapered-mode, analysis for, 3144 using graduated pitch khees, 3142 …
-
Internationalisation and Globalisation in Mathematics and Science Education
By the ‘70s, as a sign of its independence from the Soviet Union , Romania had paid off … In particular, this led to a huge contradiction between the level of abstraction of the courses the students were taught (for example, all the graduates of the “industrial” high schools were … … the graduates were supposed to work ( lathe operator or caster, for …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… blunt_J|7 verity_N|1 radon_N|2 inherence_N|1 polysemy_N|1 thereness_N|1 falsity_N|1 physical_process_N|1 content_J|3 lay_to_rest_V|2 pet_N|9 typing_pool_N|1 civil_ union _N|1 vermont_N|2 spouse_N|2 … … 2_N|1 adrenal_cortical_steroid_N|1 brushwood_N|1 animal_fat_N|1 saturated_fatty_acid_N|1 teak_N|1 cabinet_wood_N|1 scribble_V|1 cement_N|1 calcium_carbonate_N|1 radiator_N|2 atomic_reactor_N|1 coolant_N|2 lathe _N|2 cutting_tool_N|2 exon_N|1 … … adjudicate_V|1 filiate_V|1 bear_out_V|1 wedlock_N|5 miscreate_V|1 foreign_minister_N|1 reshape_V|1 jinx_V|1 tonight_R|4 full-time_J|3 meditate_V|2 chart_V|2 graduate _school_N|5 rebel_N|11 overshoot_V|1 …