-
Supplier: Eagle Eye Power Solutions, LLC
Description: indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program. If
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
Supplier: ValueTronics International, Inc.
Description: battery under test’s internal resistance. These units identify batteries, which may be defective or deteriorated. The BK 602 is a perfect tool for testing battery back up systems for emergency lighting, alarm, sprinkler systems, UPS devices and any system using lead acid
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Flexbar Machine Corporation
Description: Shore, etc. We equip this tester with everything needed to begin testing as soon as the package is opened. No tool ups required! Functions: Easy to read menu operation Large LCD display with back light RS 232 interface Automatic conversion to Rockwell, Brinell, Vickers and Shore
-
-
Supplier: Albér
Description: The BCT-2000 tests any size string up to 256 cells, performs constant current capacity and power capacity tests, supports UPS testing using AC load banks, and supports run-down testing using system load. The best proven method for determining whether a battery will perform is to
- Current Test Range: 0 to 4,000 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Other
- Test Capability: Current, Voltage
-
Supplier: Albér
Description: internal ohmic readings become inconsistent as the UPS load varies because of variations in AC ripple on the battery. The Albér DC resistance test method is not affected by ripple and thus provides data that is repeatable and reflects the true condition of the battery.
- Input Current: 2,000 milliamps
- Input Voltage: 115 volts
- Operating Temperature: 5 to 40 C
- Voltage Test Range: 1 to 16 volts
-
Supplier: BTECH, Inc.
Description: The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.55555555555556 to 71.11111111111111 C
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Power Management / Control
-
Supplier: SOCOMEC
Description: Advantages CELLWATCH enables you to make operating savings by: • improving UPS uptime, • reducing maintenance operations by 75%, • maximizing battery return on investment, • anticipating battery malfunctions, • guaranteeing the safety of maintenance personnel. Technical
- Test Capability: Charge
- Features: Other
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye Constant Current DC Load Banks are designed for discharge testing, battery capacity testing, acceptance testing, battery maintenance, and other testing of DC systems. The LB-Series load banks are portable, economic load banks with reliability and ease of use in mind. The
- Input Current: 300,000 milliamps
- Input Voltage: 48 volts
- Operating Temperature: 10 to 40 C
- Voltage Test Range: 1 to 125 volts
-
Supplier: SOCOMEC
Description: Compatibility The FLYWHEEL system provides a high level of availability for DELPHYS GP, DELPHYS MP elite and DELPHYS MX Uninterruptible Power Supply units. Applications FLYWHEEL, a dynamic energy storage solution, removes restrictions linked to traditional battery use. FLYWHEEL is the
- Input Voltage: 400 to 630 volts
- Operating Temperature: 0 to 40 C
- Power Capacity: 0 to 300,000 watts
- Features: Fault Diagnostics, Other
-
Supplier: ValueTronics International, Inc.
Description: switch-selectable 0-5 VDC analog output; audible user selected field strength, temperature and low battery alarms; a highly readable, user configurable Liquid Crystal Display - all menu driven and controlled from the front panel. The FM5004 displays up to four probe readings
-
Supplier: ValueTronics International, Inc.
Description: repairs. Additional Features: Handheld, battery-operated, under 5 lbs (2.28 kg), including battery Standard TFT Color display Rechargeable, snap-in field replaceable battery Demodulate CDMA signals (CDMAONE,CDMA2000 1xRTT, CDMA2000 1xEV-DO) using over the air (OTA) measurement
- Frequency Range: 4,000,000 kHz
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
More Information Top
-
ups battery - offers from ups battery manufacturers, suppliers, exporters & wholesalers
New High Precision UPS Battery Tester .
-
Amprobe Test Tools BAT-500 - Battery Impedance Tester
Battery Testers Power Testers UPS Battery Impedance Battery Test .
-
PR-4000 Mode S interrogator
… Line Replaceable Units (LRUs) Provision for Mode 4 and NSM testing STANAG 4193-complaint Forced air cooling Tests altitude encoders between 1,000ft to 50,000ft PC control of Aeroflex IFF-701 ramp tester Inline UPS and battery , and breakout boxes for …
-
UPS Battery Testing | News | The Engineer
This tester offers the service engineer the quickest, simplest way of testing and recording the health of batteries within a UPS system.
-
Getting results with stationary batteries a basic guide to battery selection and maintenance
Unfortunately, discharge testing is expensive, and is likely to become more so with the trend in the IEEE recommended practices towards a test frequency of 25’?40of battery life (2.5 years for a 10-year UPS battery , for example). … of the more recent developments in the battery industry is in the field of internal ohmic testers .
-
CR4 - Thread: UPS Fault - Turns Off When Mains Fail!
… showed 447 V when connected to the UPS, and 440 V after isolating it from the UPS . True that only a load tester can give true battery status.
-
CR4 - Thread: Checking Battery
Disconnect the battery from the system and apply the load tester . We use these on larger UPS systems during routine maintenance inspections.
-
Midtronics, Inc.
The Midtronics SCP 6/12 Battery Conductance Tester provides a simple method to screen the state-of-health of popularly sized 6-volt and 12-volt sealed lead-acid batteries . … batteries used in security and fire alarm systems as well as emergency lighting and small UPS systems.
-
The Calibration of Loop Impedance Meters: A Proposal
The system is derived from a commercial uninterruptible- power-system ( UPS ) device, which is characterized by a three-phase input, an ac/dc converter, a group of batteries , a single-phase inverter, and an output insulation transformer. … presence of the transformer provides the galvanic separation between the branch, where the tester is plugged, and …
-
Stent and Graft Testing Equipment
The Stent/Graft Tester is designed for precise testing and features volumetric, pressure and temperature transducers to provide … The transducer calibrations are traceable to NIST standards and a battery back-up power supply Uninterruptible Power Supply ( UPS ) ensures data integrity and smooth system shutdown if power failure occurs.
Indicates content that may require registration and/or purchase.