-
Supplier: Microchip Technology, Inc.
Description: global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 16 concurrent touches in real time with touch size reporting Communication via USB, I2C, HID-USB, and
- Operating Temperature: -40 C
- Interface: I2C, USB
-
Supplier: Grayhill, Inc.
Description: devices in one: ◦ Multi-Touch Touchpad ◦ Optical Encoder ◦ Pushbutton Impervious to cleaning solutions Easy to integrate into any device Rugged, scratch-resistant surfaces Backlit illumination Colored highlight ring Redundant quadrature encoder output Redundant push button output USB
-
Supplier: Advantech
Description: 5-wire Resistive Type Single-touch module Resistive touch technology, supports 5-wire touchscreen USB & RS-232 Interface Resolution support to 2048 x 2048 High Reliability and Fast conversion time
- Supply Voltage: 5 volts
- Operating Temperature: -25 to 85 C
- Wire Type: 5 Wire
- Type: Resistive
-
-
Supplier: Advantech
Description: 4-wire Resistive Type Single-touch Module Resistive touch technology, supports 4-wire Touch Screen Supports USB and RS-232 Interface Resolution support to 2048 x 2048 High Reliability and Fast Conversion Time
- Supply Voltage: 5 volts
- Operating Temperature: -25 to 85 C
- Wire Type: 4 Wire
- Type: Resistive
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: Lingto Electronic Limited
Description: IC SCREEN CNTRL
- Operating Temperature: -20 to 70 C
- Features: Other
- Interface: Serial, USB
-
Supplier: Quarktwin Technology Ltd.
Description: Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
- Supply Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Interface: I2C, USB
- Features: Other
-
Description: IC SCREEN CNTRL 12BIT 20QFN
- Supply Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface: Serial, UART, USB
-
Supplier: Silicon Labs
Description: (40/64/80/92-pin) Applications Portable medical Barcode scanner POS peripherals Smart phone Wireless trackers Cable set-top box Terrestrial set-top box Laser printer USB audio Docking station White goods Motor control Home automation/security Metering Sensor controllers Optical
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Microchip Technology, Inc.
Description: The recommended alternative touch controller is ATMXT2952TD. Microchip's maXTouch® family is known for its superior performance and rich feature set. The mXT3432S is optimized for touchscreens up to 17.3" and enables shieldless designs, in addition to its superior performance,
- Operating Temperature: -40 C
- Interface: I2C, USB
-
Supplier: Microchip Technology, Inc.
Description: The recommended alternative touch controller is ATMXT1664T3. The mXT1664T2 features the revolutionary Adaptive Sensing Architecture of the maXTouch T-series. It senses with both mutual- and self-capacitance. It is the premier touch controller solution for Android and
- Operating Temperature: -40 C
- Interface: I2C, USB
Find Suppliers by Category Top
Featured Products Top
-
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
features include: CSZ's EZT-570S touch screen controller Emergency Power Switch (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
. Sophisticated programming, communication, and other operational features are standard, enabling superior performance in all models. Standard features include the CSZ EZT-570S touch-screen controller, providing the ability to control each chamber separately, or together, for thermal (read more)
Browse Datasheets for Cincinnati Sub-Zero Products
More Information Top
-
Practical Arduino
… 101–103, 106–108, 119 test_buttons() function, 357, 373–374 text processing, 112 time-lapse camera controller , 37–50 instructions assemble … parts required, 37–38 power source for, 44 schematic, 39 variations, 49–50 TinyGPS library, 347, 351, 357 tools, 14–15 touch control panel, 121–137 instructions calibrate hot zones, 134–137 connection … … parts required, 122 schematic, 123 workings of, 123–126 touch screens , 121 connection test, 126–128 … UART interface, 278 ULN2003, 406 units of measure, 3 unlock() function, 295 update() function, 58 USART (universal synchronous/asynchronous receiver/transmitter), 116, 302 USB HID to PS/2 scan code translation table, 59 USB keyboards, 63–64 USB memory stick, 332, 343 USB power, 10 USB/OBD …
-
Computer Aided Systems Theory – EUROCAST 2011
These jacket components include the main CPU board, the LCD touch screen , the tilt/acceleration and vibration sensors and the USB hub. A dot-matrix screen functions purely as a debugging facility hidden inside the jacket, attached to a micro- controller that supports the functionality of the vibra- tion motor array.
-
Beginning Windows 10
narrator keyboard commands, 345 settings window, 343 touch gestures, 344 options, 331, 334 personalization, 339 scale options, 336 scaling documents, 338 screen resolution, 335–336 settings, 331 sign-in settings, 335 speech recognition commands, 351–352 on desktop, 350 reference card, 350 zoom gestures … … explorer address bar, 157 copying and moving files, 166 customize (navigation pane), 159 hiding file, 162 main … initial backup, 431 main File History restore window, 432 NAS drive and USB hard disks, 430 restore … … 3D gaming and virtual reality, 234 anti-malware software, 228 autorunning software, 229 controllers , 233 graphics card …
-
Distracted Driving: How Ford is Responding to the Next Possible Public Safety Battle
… you can do with haptic controls, touchscreens and whatnot, but the five-way controller is everywhere, and … The new system employs " touch cells" that create a miniature undetectable electric field that is broken … … for an even more high-tech look, with all lights and touch cells hidden behind a piano … … world via a media hub in the centre console that consists of a USB jack and a … The "home screen " for the 8-inch display can be set to display one of three …
-
Advances in Multimedia Modeling
In short, MediaCycle applications can be displayed on touch- screen interfaces [1] and con- trolled via USB / HID devices such as jog wheels and multi- touch trackpads [3]. The Remote Controller (2003) by People Like Us alias Vicki Bennett in Video- Cycle: zooming the inter …
-
Automatic Control and Mechatronic Engineering II
… for electrical lines or equipment, the fault and abnormal state, and can discover hidden fire danger in … … cost saving, enhance the stability and real-time of the system, original general controller is replaced by … … printing data, and the field data are displayed real-time on a monitor screen to realize human … … bus and regional fire monitoring system, controlling on-site implementation of the agencies such as linkage device, alarm device through the I/O interface, the keyboard mouse and LCD touch screen are designed through … … the operating personnel, two USB interfaces are used to …
-
Pro Freeware and Open Source Solutions for Business
Pressing the Tab key will toggle them hidden . … preview your artwork but also to do editing work while using the most of your screen estate. Get rid of unneeded details using the Clone tool, or touch up minor details easily with the … Hardware Support: GIMP includes very unique support for various input devices out of the box, including pressure and tilt sensitive tablets, and a wide range of USB or MIDI controllers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32499/61896650-MIT.pdf?sequence=2
… of sensor values, just keep pressing "0" on the keyboard, and the micro controller willspit out data … This software iswritten for a touch screen , but can also be tested with a normal mouse. Note that the mouse cursor is hidden , though. Q: What if the PC complains that the USB port does not have enough power?
-
Interactive Palimpsests
The 1018 connects directly to a computer via the USB port and provides 8 analogue inputs with … A range of sensors was also acquired ( touch sensor, force sensor, slider sensor, precision light sensor, rotation … Where the interaction had previously relied on movements of the mouse, this prototype hardware controller enabled the physical slider to be moved backwards and forwards, respectively revealing and hiding the hidden layers of a place over time. … the form of a line on the floor – the nearer the projection screen a user moves …
-
Improved method of computer keyboard driver based on embedded linux
The keyboard is a very important input device of HID (Human Interface Device) in the hardware structure … The chip has abundant peripherals on it, which is integrated GPIO 、 LCD 、 RAM 、 UART、DMA、Timer、ADC、 Touch Screen 、 I2C 、 I2S 、 USB controller and equipped NAND Flash of 64MB to store program and used SDRAM of 64MB as the …
Indicates content that may require registration and/or purchase.