-
Supplier: Xoxide
Description: beyond what your PC offers. Plus, its ultra-small design also makes it ideal for laptops. Specifications: 3 port high speed USB 2.0 hub LED for each USB port to indicate status USB 2.0 Multi-card reader / writer Supports plug & play, hot swapping and copy between
- Features: Card Reader / Writer
-
Supplier: Xoxide
Description: / HS MINI SD/ EXTREME SD/ EXTREME III SD/ ULTRA II SD/ SD-ULTRA-X/ULTRA SPEED SD/ SD PRO/ SD ELITE PRO/ HS SD/MMC/ MMC 4.0/ HS MMC/ HS RS MMC/ RS MMC/ RS MMC 4.0/ DV-RS MMC/SM/ SM ROM/ XD
- Features: Card Reader / Writer
-
Supplier: Xoxide
Description: The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about any other case on the market. Constructed of the same sturdy anodized brushed aluminum that Lian-Li cases are
- Features: Card Reader / Writer
-
-
Supplier: Xoxide
Description: II SD PLUS / ULTRA-X SD / ULTRA SPEED SD / SD PRO / SDHC / SD ELITE PRO / HS SD / MMC / MMC 4.0 / MMC4.2 / HS MMC / HS RS MMC / RS MMC / RS MMC 4.0 / MMC Mobile / MMC Plus / MMC Micro /
- Features: Card Reader / Writer
-
Supplier: Computer Network Accessories, Inc.
Description: The USB 2.0 card reader/writer provides portability and convenience when using the most popular memory cards. Its high-speed USB 2.0 interface allows immediate and effective transmission of large amounts of data between memory cards and the host computer.
-
Supplier: Tripp Lite by Eaton
Description: Connect USB Peripherals 3 USB-A ports accept flash drives, mice, keyboards, printers and other USB peripherals Each port provides up to 0.9A for charging mobile devices Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and
- Number of Ports: 5 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: Connect USB Peripherals 3 USB-A ports accept flash drives, mice, keyboards, printers and other USB peripherals Each port provides up to 0.9A for charging mobile devices Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and
- Number of Ports: 5 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and USB 1.1 Charge a Connected Device USB-C PD port connects to wall charger to power and charge the connected PD Charging-compliant USB-C/Thunderbolt 3 device Supports power input up to 20V 3A (60W) Access
- Number of Ports: 5 #
- Network Equipment: Hub
-
Supplier: Microchip Technology, Inc.
Description: The USB2642 is a USB 2.0 compliant, hi-speed hub and card reader combo solution. This fully-integrated, single chip solution provides USB expansion and flash media reader/writer integration. The Microchip USB2642 provides an ultra fast interface between a
-
Supplier: Visual Sound, Inc.
Description: for allowing to add additional drives Built-in Memory Card Reader (SD, MMC, MS, xD) Remote Access/Multiple User Access Network Print Server Support Built-in FTP Server Functionality Active Directory Support Various User Management with Security (Users, Group, Folder) Auto
- Device Type: Hard Drive
Find Suppliers by Category Top
Conduct Research Top
-
USB Mass Storage Class on an Embedded Device
Specification, Revision 2.0" (available USB mass storage solutions. on the Internet at the following URL: This application may be used as a stand-alone MSD or http://www.usb.org/developers/docs/ as a Secure Digital/Multimedia Card (SD/MMC) reader/ writer interface. The MSD function driver uses
-
Smart Computing Article - From The Photo Files
read CF-I/II (CompactFlash Type I or II), miniSD (mini SecureDigital), MMC (MultiMediaCard), MS (Sony Memory Stick), MS Duo/PRO/PRO Duo, RS-MMC (Reduced-Size MMC), SD, SmartMedia, and xD (eXtreme Digital Picture Card). Another option is PNY s Multi-Slot 2.0 Reader ($39.95; ), which reads CF, MMC
More Information Top
-
Mmc Card - Mmc Card Manufacturers, Suppliers
1)USB port, supports USB 1.1 and 2.0 2)System requirements: Windows 98/ME/2000/XP, Mac OS 9.x/X, Linux2.4x 3)Storage capacity: 16MB, 32MB, 64MB, 128MB, 256MB, 512MB, 1GB and 4GB 4) Card reader SD MMC USB flash...
-
usb card ( Page 2 ) - offers from usb card manufacturers, suppliers, exporters & wholesalers
Card reader SD MMC USB flash drive 5)Read speed: 1MBps (v1.1), 11MBps (v 2.0) 6)Write speed: 920Kbps (v1.1), 8MBps ...
-
1GB SD - 1GB SD Manufacturers, Suppliers
1)USB port, supports USB 1.1 and 2.0 2)System requirements: Windows 98/ME/2000/XP, Mac OS 9.x/X, Linux2.4x 3)Storage capacity: 16MB, 32MB, 64MB, 128MB, 256MB, 512MB, 1GB and 4GB 4) Card reader SD MMC USB flash...
-
usb card exporter - usb card manufacturers, exporters, factories, suppliers, China usb card
Card reader SD MMC USB flash drive 5)Read speed: 1MBps (v1.1), 11MBps (v 2.0) 6)Write speed: 920Kbps (v1.1), 8MBps ...
-
Removable Drive Request Board - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: X Digital Media XAS361A USB SD / MMC card reader (Windows 98SE) [USB] ( 1 2) .
-
Removable Drive Request Board - Page 19 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: X Digital Media XAS361A USB SD / MMC card reader (Windows 98SE) [USB] ( 1 2) .
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: Omni Labs HN-8883 (Windows 7 x64) [USB]
An alternative is to obtain a SD/MMC Card to store photos to, then obtain an inexpensive USB SD / MMC Card Reader to fetch photos from the storage card to the pc.
-
digital photo frame - Products for digital photo frame - Manufacturers, Exporters, Suppliers, Traders, Companies, Factories, Vecter Science Technology Co. , Ltd
Picture Resolution: 800*600 Support Built-in Flash Memory: 128 MB--16GB(Optional) Memory card: MS/ SD / MMC card reader USB connection, upload, download, delete files via ...
-
BWI Product Information for Zio CM-28100
THUNDERBOLT SD MMC MS CARD READER USB 2.0 .
-
Sell MID Android laptops
…N270 1.6GHz Memory: DDR 1GB, Max 2GB Hard Drive: 2.5" SATA 160GB Video Card: Integrated Graphics Interface Web Cam: 1.30M Mega Pixel Wireless LAN: 802.11b/g LAN: 10/100 Mbps Ethernet Card Reader: SD / MMC card reader USB P...
Indicates content that may require registration and/or purchase.