-
Network Servers - 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports -- B093-004-2E4USupplier: Tripp Lite by Eaton
Description: Features Access All Your Serial and Network Devices from Anywhere in the WorldThe B093-004-2E4U serial console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches,
- Number of PCI Slots: 4
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: locations Package Includes B097-048 48-Port Serial Console Server (2) C13 to NEMA 5-15P power cords, 6 ft. (2) Cat5e patch cables, 6 ft. Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter,
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: remote locations Package Includes B097-016 16-Port Serial Console Server (2) C13 to NEMA 5-15P power cords, 6 ft. (2) Cat5e patch cables, 6 ft. Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite and other power products, so you can remotely manage power to your connected equipment.USB PortsTwo USB 2.0 ports and one USB 1.0 port allow connection to newer devices with USB ports, such as Tripp Lite’s wide variety of PDUs and UPS systems with WEBCARDLX or
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: ValueTronics International, Inc.
Description: and basic application control 1-Year Warranty Accessories Supplied: Test Script Builder Software Suite CD Ethernet Crossover Cable (CA-180-3A) Series 3700A Product CD (includes LabVIEW®, IVI C, and IVI.COM drivers) Optional Plug-In Cards: Model 3720 Dual 1x30 Multiplexer Card (auto CJC
-
Supplier: ValueTronics International, Inc.
Description: Generator with power cord One universal serial bus (USB) cable (USB-B-1) One pattern generator cable (005-003-00003) One Ethernet crossover cable (CA-180-3A) CD-ROM containing user’s manual Keithley has paired the best-in-class performance of the
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
Type B connectors Beyond standard products, SAB Bröckskes also develops customized USB cable solutions tailored to specific medical devices. Prototype cables are manufactured using serial production equipment, enabling a seamless transition from development to volume production while ensuring reliable performance in medical imaging applications. (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
controlled measurement equipment, gauges with Digimatic or serial outputs, I/O signals and thermocouples. The system can be used with the Merlin compact gauge computer, the E9066T industrial PC, or any commercially available PC. EasyBox uses USB ports for its power supply and to transfer measurement (read more)
Browse Data Acquisition Datasheets for Marposs Corp -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
USB-C® PPS requirements. MAX77859B is a non-PPS version and is optimized for low quiescent current. Systems equipped with MAX77859 can provide fast-charging peripheral devices with higher output voltage, minimizing power loss across cable/connector and reducing charging time. Depending on the (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey
More Information Top
-
Thermal neutron induced soft error rate measurement in semiconductor memories and circuits
…single board computer can be found at the manufacturer’s website.12 The PXA270 processor, which is part of a Single Board Computer with Debian Linux operating system, installed on a USB drive is interfaced through a crossover cable and a secure shell .... Also, the debug port messages are also obtained using a separate serial cable and terminal client on…
-
Learning to visually predict terrain properties for planetary rovers
It connects to the PC104 system using either an Ethernet crossover cable or a null modem serial cable. .... It connects to the belly-mounted camera with a USB video capture box (ProVideo model PV321CE).
-
Mastering the Raspberry Pi
When this holds true for your Raspberry Pi’s adapter, the laptop’s serial adapter can plug straight into the DCE (female) connector, eliminating the need for a crossover cable or null modem. .... Likewise, make sure that you acquire for the laptop/desktop a cable or USB device that presents a…
-
Raspberry Pi Hardware Reference
When this holds true for your Raspberry Pi’s adapter, the laptop’s serial adapter can plug straight into the DCE (female) connector, eliminating the need for a crossover cable or null modem. .... Likewise, make sure that you acquire for the laptop/desktop a cable or USB device that presents a…
-
CR4 - Thread: Connecting Two Laptops
…is possible to interconnect computers running OS X, Windows, and Linux over a network just by plugging the machines into a switch or hub, or connecting two of them with a patch cord, or with a crossover cable if they are old. .... In another life I connected MS-DOS computers using LapLink and a crossover serial port connector called .... Unlike USB , which can suffer damage to the port from an improper connection, an incorrect RS-232…
-
Rapid BeagleBoard Prototyping with MATLAB and Simulink
A USB -to- serial cable can be plugged directly into the DB9 connector. .... 10/100 M Ethernet: The Ethernet port features auto-MDIX, which works for both crossover cable and straight…
-
Barracuda NG Firewall F300 - firewall | Softchoice
• Serial cable . .... • Crossover cable. .... • USB flash drive .
-
Expert .NET Micro Framework
…64 MB of SDRAM • 256 MB of flash memory • A 3.4" (480 272 24 bpp) robust OLED display with resistive touch support • Four serial Ports (two RS232, one … Mb/s Ethernet with automatic crossover cable detection (Auto-MDI) and … supported by the firmware port, including a Micro SD-Card Slot and a USB Host / USB…
-
[RESOLVED] Internet Connection Sharing
What is the internet connection medium (analog modem, cable modem, dsl, adsl) and how does it work (ethernet, serial , USB , etc...). .... Crossover cable, hub, etc...
-
Embedded Operating Systems
The TX pin (resp. RX pin) of the USB / Serial converter is connected to the UART_RX pin (resp. UART_TX pin ) of the Dragino. .... Figure8.8 shows a diagram of the crossover console connection. .... The diagram in Fig.8.8 also shows the PC and Dragino connected via an Ethernet cable .
Indicates content that may require registration and/or purchase.