-
Supplier: EXAIR
Description: for small jobs. It comes complete with a 5 gallon drum and all the tools. Electrically operated "all purpose" vacuums aren't designed for use in industrial environments. As a result, motors wear out quickly and impellers clog. The Reversible Drum Vac does not use electricity and has no
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: DME Company
Description: surrounding air clean.Electrically operated "all purpose" vacuums aren't designed for use in industrial environments. As a result, motors wear out quickly and impellers clog. Chip Vac has no moving parts to wear out or break which ensures long life. Sound level is half that of electric
- Capacity: 55 gallons
- Media Vacuumed: Dry, Wet
- Applications: Metalworking Chips / Fluids
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Dry Vac attaches to an ordinary 30, 55 or 110 gallon open-top drum to turn it into a powerful, industrial duty vacuum cleaner. The Heavy Duty Dry Vac has been engineered to vacuum more dry materials in less time with less wear. Designed for tough industrial
- Number of Inlets: 1 #
- Capacity: 30 to 55 gallons
- Media Vacuumed: Dry
- Applications: Metalworking Chips / Fluids
-
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: EXAIR
Description: water Like all of EXAIR's industrial vacuums, the High Lift Reversible Drum Vac uses no electricity and has no moving parts which assures maintenance free operation. It is designed for continuous and heavy duty applications where electric vacuums fail due to motor wear or clogged
- Airflow: 43 SCFM
- Vacuum Pressure: 179.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > THERMOPLASTICS
Amodel finds applications as automotive halogen lamp sockets and fog lamp assemblies, fuel system flanges, and fuel line connectors as well as vacuum cleaner impellers and lawn mower components.
-
Nylon Resins
Polyphthalamide (PPA) has been fabricated into vacuum cleaner impellers and in brush holders and drive train gears for electric drills.
-
The differential ant-stigmergy algorithm: an experimental evaluation and a real-world application
We round up with experimental evaluation on benchmark functions in Section III, followed by the application of the algorithm to the design of a radial impeller for vacuum cleaner in Section IV.
-
The cracking behavior of brick walls with steel-stud backup
Lateral-load testing was accomplished using a plywood frame equipped with an electric vacuum cleaner motor and impeller .
-
Parallel Processing and Applied Mathematics
The algorithm is applied to a real-world problem, where the aerodynamic power efficiency of the radial impeller of a vacuum cleaner is optimized.
-
Aeroacoustic characteristics and noise reduction of a centrifugal fan for a vacuum cleaner
The vacuum cleaner with the tapered impeller design produces lower noise level than the previous one, and the strong tonal sound was dramatically reduced.
-
Electrical Conductive Adhesives with Nanotechnologies
More general applications cur- rently being considered include usage as impellers and blades for vacuum cleaners , power tool housings, mower hoods, and covers for portable elec- tronic equipment such as mobile phones, pagers, etc.
-
Nanocomposites - Properties and Applications
More general applications currently being considered include usage as impellers and blades for vacuum cleaners , power tool housings, mower hoods and covers for portable electronic equipment such as mobile phones, pagers etc.
-
Materials Research - Nanocomposites: synthesis, structure, properties and new application opportunities
These include impellers and blades for vacuum cleaners , power tool housings, and mower hoods and covers for portable electronic equipment, such as mobile phones and pagers366.
-
Polymer Blends Handbook
Due to its excellent properties, it is often used in the appliance industry for vacuum cleaner bases, cord hooks, impellers and blender, and food processor housings.
Indicates content that may require registration and/or purchase.