Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: the potential problems with standard evaporators such as vacuum centrifuges, rotary evaporators, and freezer dryers. The unit has an adjustable temperature set point up to 55°C, cold trap, and a manual on/off control. Models also available with a digital timer. The flexible
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: the potential problems with standard evaporators such as vacuum centrifuges, rotary evaporators, and freezer dryers. The unit has an adjustable temperature set point up to 55°C, cold trap, and a manual on/off control. Models also available with a digital timer. The flexible
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: safe operation. Bath heats from 20 to 180°C, adding versatility by allowing use of water or oil. Digital Control evaporators include the same properties as the Digital models, e.g. digital displays, but also include: integrated vacuum controller, integrated solvent library,
- Power Source: Electric
- Type: Rotary
-
-
Supplier: Cole-Parmer
Description: safe operation. Bath heats from 20 to 180°C, adding versatility by allowing use of water or oil. Digital Control evaporators include the same properties as the Digital models, e.g. digital displays, but also include: integrated vacuum controller, integrated solvent library,
- Power Source: Electric
- Type: Rotary
-
Supplier: Labconco Corporation
Description: with the CentriVap Cold Trap. The CentriVap Cold Trap helps protect the accessory vacuum pump from the corrosive effects of vapors and fumes as they evaporate from the samples. The CentriVap Ultra Low Cold Trap provides protection from low freezing
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Labconco Corporation
Description: with the CentriVap Cold Trap. The CentriVap Cold Trap helps protect the accessory vacuum pump from the corrosive effects of vapors and fumes as they evaporate from the samples. The CentriVap Ultra Low Cold Trap provides protection from low freezing
- Operating Temperature: 33.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Heat Source: Electric
-
Supplier: M&I Materials Limited
Description: when subjected to frequent thermal cycling, withstanding cycling between temperatures as extreme as -273°C and +30°C. Its unique properties mean N Grease is widely used to create reliable vacuum and pressure-tight seals in, amongst others: vacuum lines; Schlenk lines; cold
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Type / Function: Grease / Gel, Specialty / Other
- Features: Sealing / Barrier, Specialty, Vacuum Grease
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: avoids dirt traps. The valve bodies can be equipped with an additional flush spout. APPLICATIONS Industrial washing machines and dishwashers Cleaning devices for medical equipment Cleaning and disinfecting systems in the dairy industry and process engineering CHARACTERISTICS Direct acting
- Number of Ports/Ways: 2
- Pressure Rating: 0 to 8.702262 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: SAE International
Description: Aim of this work is the development of a lumped parameters simulation model of single-vane vacuum pumps for pneumatically actuated brake boosters. Kinematic and fluid-dynamic models are integrated in a simulation environment to create a tool aimed at evaluating the vacuum pump
-
Supplier: Labconco Corporation
Description: Proteomic CentriVap Concentrator Systems include all the concentration components necessary to begin operation except for the vacuum pump. The Refrigerated CentriVap Vacuum Concentrator concentrates multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal
- Operating Temperature: -58 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Features: Other
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: CentriVap Mobile Systems combine the separate vacuum concentrator and cold trap components into one space-saving console and include casters for portability from laboratory to laboratory. A 12-17 mm Rotor and Solvent Trap are also included. The interior can accommodate a
- Operating Temperature: -67 to 212 F
- Secondary Capability: Cooling / Freezing, Preheating
- Heat Source: Direct / Convection
- Equipment Type: Evaporator, Vacuum Dryer
-
Supplier: Quantachrome Instruments
Description: profiles. Windows® based software with custom degas parameter programming capability. Built in cold trap for clean vacuum. Built in vacuum pump with oil mist filter. Turbo pump option for high vacuum applications. New lighted touch controls. Electronically actuated
- Number of Channels: 6
- Remote Interface: Computer Interface
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Quorum Technologies
Description: hold time with a single fill of liquid nitrogen * Independent gas-cooling of the SEM cold stage and cold trap - temperature range down to -192°C (not possible with conduction cooling) * Off-column cooling of SEM stage and cold trap - 24 hour hold time * Actively
-
Supplier: Quantachrome Instruments
Description: control via Windows® based software Interlocked door to prevent opening during experiment Cold trap to prevent vapors from entering the pump Easy loading and unloading of samples The VSTAR™ vapor sorption analyzer goes beyond water sorption to provide vapor sorption analysis using a
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Powders / Granular Materials
-
Supplier: Lake Shore Cryotronics, Inc.
Description: physicists and engineers are readily available to discuss your special requirements for any type of cryogenic application. Cryogenic system design capabilities Typical examples of custom-engineered projects include: Cryogenic cold traps with single or multiple chambers for adsorption
Find Suppliers by Category Top
Featured Products Top
-
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The Cryotrap is a water trap for water distributors that shortens the time required to reach the required vacuum in the chamber by intensively exhausting water (H2O). Production of Inline / Plate / Regen. Type Cold Trap and CWP (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
controlling the direction of flow in heat pump systems. Air Release Valve – A valve that automatically releases trapped air from a pressurized pipeline while it is operating under pressure. Essential for maintaining flow efficiency and preventing air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. The liquid-phase PDMS was made by mixing PDMS. monomers and a curing agent in a 10:1 ratio (Sylgard 184,. Dow Corning, Midland, MI, USA). Bubbles in the liquid. PDMS were removed by exposing the mixture to a. vacuum for 1 h. PDMS liquid was poured onto the silicon. master, cured for 45 min at 1001C
More Information Top
-
States > California > State > Bookshelf > California Environmental Protection Agency > Air Resources Board > Test Methods > Ambient Air Monitoring Laboratory A...
Place the 1600 ml dewar underneath the glass vacuum cold trap such that he glass finger is inside the dewar but not touching the inner surface of the dewar.
-
DSpace@MIT: Browsing RLE Progress Report, No. 033 (1954) by Subject "Vacuum Cold Trap"
Browsing RLE Progress Report, No. 033 (1954) by Subject " Vacuum Cold Trap " .
-
http://dspace.mit.edu/bitstream/handle/1721.1/51184/RLE_QPR_033_XIX.pdf?sequence=1
C. VACUUM COLD TRAP .
-
DSpace@MIT: Browsing Research Laboratory for Electronics (RLE) by Subject "Vacuum Cold Trap"
Browsing Research Laboratory for Electronics (RLE) by Subject " Vacuum Cold Trap " .
-
Packaging Equipment For Sale | ProcessX Classifieds and Auctions
Torr Vacuum Products LNB-62 High Vacuum Cold Trap ...
-
DSpace@MIT: Browsing by Subject "Vacuum Cold Trap"
Browsing by Subject " Vacuum Cold Trap " .
-
Industrial Gases
LN vacuum cold traps .
-
NUCLEAR SAFEGUARDS RESEARCH AND DEVELOPMENT PROGRAM STATUS REPORT, SEPTEMBER--DECEMBER 1970.
System Improvements Vacuum cold traps supplied with the accele- rator were intended for use with dry ice.
-
A simple inexpensive liquid nitrogen level controller for cold traps
The level controller maintains the liquid nitrogen level in a vacuum cold trap sufficiently constant for the attainment and maintenance of pressures less than 0.1 ntorr for prolonged periods. .
-
A tilted specimen holder for electron microscopy and diffraction
The level controller maintains the liquid nitrogen level in a vacuum cold trap sufficiently constant for the attainment and maintenance of pressures less than 0.1 ntorr for prolonged periods. .
Indicates content that may require registration and/or purchase.