-
Supplier: PAC Machinery Group
Description: The high production PVK impulse sealer is used for vacuum/gas applications, including those requiring Modified Atmosphere Packaging (MAP). With its "open head design" for easier bag loading, the PVK provides speed and flexibility for high volume packaging applications.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Household Product / Merchandise, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Fuji Impulse America Corp.
Description: CLEAN & HIGH TECHNOLOGY Inside installed fan: 3 fans inside the machine body create airflow downward, so that all the particles inside the body cover and heating area are concentrated to the exhaust duct. Inside installed filter: Air filter for a vacuum pump is installed inside the machine
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: CiMa-Pak Corporation
Description: The Heavy Duty Multi-Purpose series of sealers have the power and control it takes to handle virtually any sealing, vacuum sealing or modified-atmosphere packaging application. Top and bottom heat or bottom heat only combined with high pressure seal bars make it easy to vacuum
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
-
Supplier: PAC Machinery Group
Description: The VMS 333 is a medium size floor model vacuum chamber. It has a stainless steel chamber and lid, a flat chamber bed for ease of cleaning, and a 59 CFM vacuum pump. The VMS 333 has digital controls, controlled vacuum, and two seal bars per chamber. Options include sensor
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical, Pharmaceutical
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Terra Universal, Inc.
Description: digital control, you achieve uniform, repeatable results at the touch of a setting on a backlit LCD display panel. With the optional firmware module, you can reverse the cycle from gas-vacuum-seal to vacuum-gas-seal. All units have 1/4" (6 mm) seal elements. Built in the
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Terra Universal, Inc.
Description: override vacuum timer. Other standard features include a jaw-closing/heat-only safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: Fuji Impulse America Corp.
Description: Vacuum & gas flushing sealing to prevent oxidation and deterioration of the precision parts Sealing area (sealer head) moves upward and downward by electro motion. Adopting screw jack system, The tilt angle of the sealer head can be variably adjusted between 0 and 90
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Terra Universal, Inc.
Description: Comes in both gas purge and non-gas purge models Optional digital temperature control Compact portable design No-nonsense intuitive controls Seal is not performed until jaws are locked Durable and up to 75 percent faster than competing manufacturers’ models Two-year parts and labor
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical
- Closing Method: Heat Seal
-
Supplier: Fuji Impulse America Corp.
Description: Tabletop Vacuum Sealer V-300 incorporates a vacuum mechanism into the great features of FS-315. Use of the V-300-10D is recommended for thick gas barrier packaging materials for thick film bags, gusset bags and bags for industrial parts such as IC parts. With
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Garment, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Fuji Impulse America Corp.
Description: attached to the top clamping lever where it is less likely to be exposed to liquids. The V-401NTW series of sealers employs the ejector-vacuum method, which uses the flow of compressed air to directly eject the gas inside the bag to the outside of the machine. Unlike the
- Packaging: Bag / Pouch
- Closing Method: Heat Seal
- Industry: Industrial / General Use
- Goods: Liquid, Powder / Granular
-
Supplier: Terra Universal, Inc.
Description: Comes in both gas flush and non-gas flush models Cleanroom compatible Produces clean, wrinkle-free seals Consistent vacuum pressure through preset controls Large 22" x 22" x 4" (559 mm x 559 mm x 102 mm) vacuum chamber Works at the touch of a button Two-year parts and
- Packaging: Bag / Pouch, Cup / Tray, Tube
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: PAC Machinery Group
Description: The PVB has all the available features of our PB constant heat sealer, with the added capability of vacuum and gas flush. Like the PB, the PVB is designed to seal MIL spec barrier bags, coated paper, film and foil laminates, as well as provide the ability to vacuum the
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Household Product / Merchandise, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: PAC Machinery Group
Description: vacuum pump! This feature results in faster cycle time than MAP tray sealers that use a vacuum and flush process.
- Rate: 11 Pieces / Min
- Features: Aseptic / Sanitary, Other, Stainless Steel Construction
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Promarks, Inc.
Description: Single phase motor available up to 100m3/h(5hp) pump Automatic film advance and cutting system Pump size Voltage Gas Tank Custom sizes are available Heavy duty stainless steel construction Semi-automatic operation Automatic film advance and cutting system Computerized water resistant control
- Machine Type: Sealing Machines
-
Supplier: Beacon Adhesives, Inc.
Description: further. Color is neutral. The A31 adhesive features low out-gassing characteristics which makes it quite suitable for bonding of vacuum devices. It is also quite resistant to thermal changes which make it quite useful for outdoor applications and for the bonding of dissimilar adherents. In
-
Supplier: BFG Manufacturing Services
Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro Coating Hydrogen embrittlement baking Zinc
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
- Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Douglas Electrical Components
Description: information, view our Thermocouple Feedthroughs. FAQ What are hermetic connectors? Hermetic electrical connectors create a gas and liquid tight connection that is safe to use in sealed environments from aerospace to automotive to other critical oil & gas applications. Our custom
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
Find Suppliers by Category Top
Featured Products Top
-
machinery – Rotary heat sealers, film winders requiring both electrical signals and compressed air. Robotic end?effectors – Pneumatic grippers with sensor feedback (24 (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.