Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Westech Aerosol Corporation
Description: INFUZENE® is specifically formulated to be a cross-linking adhesive for use during lay-up in vacuum-infused resin marine applications. This product may degrade some thin plastics and films.
- Use Temperature: -30 to 220 F
- Cure / Technology: Air Setting / Film Drying, Single Component System, Thermosetting / Crosslinking
- Industry: Marine, OEM / Industrial
- Chemical System: Rubber Based / Elastomeric
-
Supplier: APV, An SPX Brand
Description: A UHT plant designed to give a very high kill rate of bacteria spores (Fo 40 to 70) and higher heat regeneration (approx. 65%) than a conventional infusion plant. Field of application Milk Flavoured milk Coffee cream Cream Ice cream mix Advantages Kill rate over Fo 40 Increased operating time
- Temperature Range: 41 to 302 F
- Application: Industrial
- External: Top Load (Crucible, Melting)
-
Supplier: Optima Packaging Group GmbH
Description: Processability of three different container types (vials, cartridges and syringes) Simple operation Flexible adjustable filling movement Vacuum filling and vacuum stopper insertion optional Statistical In-Process-Control (IPC) Compact design Horizontal and longitudinal processing of
- Rate: 1,000 Pieces / Min
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Cartridge, Vial
-
-
Supplier: Fiberglass Fabricators, Inc.
Description: FFI utilizes hand lay-up and vacuum infusion molding processes to produce a wide range of FRP products. With in-house tooling fabrication, FFI can custom mold components as needed without the high tooling costs.
- Supplier Capability: Design Assistance, Packaging / Shipping, Tool / Mold Making
- Molding Type: Fiberglass Hand Lay Up, Vacuum Bag Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: SAE International
Description: This work is based on comparative study of oilseed flax fibre and glass fibre reinforced composite boards for potential application in automotive industries. The material characterizations of flax and glass fibre-composites using unsaturated polyester as matrix were evaluated. Vacuum
-
Supplier: GasLab
Description: The TecPen MAP - modified atmosphere packaging - Handheld Oxygen Analyzer is designed to provide accurate oxygen level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed food packaging, infusion containers and micro-bioreactors. It is most commonly used
-
Supplier: MFG Wind
Description: 9001:2008 Quality Management System Design and Engineering Consultation Pattern Fabrication Low-Cost Production Mold Fabrication Jig and Fixture Design and Fabrication Prototype Development On-Site First Article Validation Vacuum Bag Molding Resin Transfer Molding - LITE Vacuum
-
Supplier: Micro Crystal AG
Description: The CC9V-T1A Medical is a low frequency SMD Quartz Crystal Unit built with a Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vacuum in a Helium impervious full ceramic package. CC9V-T1A Medical is dedicated for
- Oscillation Frequency: 0.032 to 0.1024 MHz
- Total Frequency Stability: 2 ppm
- Load Capacitance: 4 to 12.5 pF
- Drive Level: 0.0005 milliwatts
-
Supplier: MFG Wind
Description: Development On-Site First Article Validation Vacuum Bag Molding Resin Transfer Molding - LITE Vacuum Infusion Molding Open Molding (Hand Lay-up, Spray-up) Liquid Molding Composite In Mold Coating (IMC) Bonding and Assembly Composite Tooling Manufacture Robotic Routing and Water
-
Supplier: Micro Crystal AG
Description: RV-5028-C7 Medical is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed full ceramic package offering reliable and safe operation in Helium environment . The RV-5028-C7 Medical real-time
- Supply Voltage: 1.1 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: GasLab
Description: The TecPen Modified Atmosphere Packaging Analyzers provide accurate oxygen or oxygen and carbon dioxide gas level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed packaging. They are designed for MAP quality control testing where a handheld, portable device
Find Suppliers by Category Top
Featured Products Top
-
ported, liquid ring vacuum pumps for Wastewater Treatment applications for cities, counties, and other government facilities. ANAEROBIC DIGESTION Anaerobic oxygen infusion to feed biological bugs. The (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
similar to those used with standard open mold methods. Vacuum infusion processing uses vacuum pressure to infuse resin directly into laminate, using inexpensive and minimal equipment. Used for low-volume products, this technique typically is used when (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
equipment to support operations. For example, ventilators make ample use of pressure sensors to regulate airflow and maintain precise levels for patient breathing comfort. Meanwhile, infusion pumps make use of sensors to deliver medications at an exact pressure for optimal dosing (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Assembly Painting Adhesive bonding Pre-preg and potting processes Resin-infusion processes APPLICATIONS Flight Deck Pads Cabin Walls and Ceilings Service-Class Dividers Overhead Stow Bins (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
-strength, low-weight solutions for diverse manufacturing processes. Whether you need board stock or machined parts, we can meet your exacting specifications. ADVANTAGES Strong, durable and dependable Ideal for the fiberglass-infusion process Flame (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Vacuum-Sealed Culinary Preservation and Preparation
enable special culinary techniques including vacuum-compression or vacuum-infusion.
More Information Top
-
Effect of Pectinmethylesterase Infusion Methods and Processing Techniques on Strawberry Firmness
The thermal and pressure processes of the fruits after vacuum infusion were per- formed with the Spanish strawberries.
-
Americam Society of Composites: 29th Technical Conference
CONCLUSIONS AND FUTURE WORK Steps 1-3 of a manufacturing system concept (Figure 2) for manufacturing either sandwich mycocomposites or unitized preforms for vacuum infusion with bioresin were successfully demonstrated for a commercially viable product (outdoor sandal).
-
Texture improvement of fresh and frozen mangoes with pectin methylesterase and calcium infusion
…PME and subsequent chelation of calcium by ionised carboxylic acid groups on adjacent pectic acid chains is typically depicted in the form of an ‘egg-box’ structure.9 Sinceinfusionintofruitsislimitedbythemolecularsizeofenzymes and the rate of passive calcium diffusion, vacuum infusion can be used to…
-
Recent Advances in Textile Composites Vol. 9
The VIPR process is a port based resin delivery approach for vacuum infusion processes coupled with an external rigid chamber called the VIPR chamber.
-
Infield composites repair techniques for combat aircraft: research and development perspective
In the present paper in particular, the vacuum infusion method is highlighted as an alternative reliable bonded infield repair approach for composite monolithic skins.
-
Texture and structure of glucose‐infused melon
Vacuum infusion .
-
Manufacturing of Natural Fibre Reinforced Polymer Composites
They reported that majority of the work related to natural fibre composites used conventional composite manufacturing pro- cesses such injection moulding, compression moulding, resin transfer moulding (RTM), vacuum infusion moulding, and hot press processes.
-
Damage Growth in Aerospace Composites
12 Vacuum Infusion Manufacturing of CFRP Panels with Induced Delamination . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Developing plant fibre composites for structural applications by optimising composite parameters: a critical review
From Table 7, it is clearly observed that amongst thermoset-based PFRPs, hand lay- up and vacuum infusion produce lower fibre content than compression moulding.
-
Quality factors, antioxidant activity, and sensory properties of jet‐tube dried rabbiteye blueberries
Prior to air drying, blueberries were osmotically dehydrated in a 600 g sucrose kg−1 solution by either vacuum infusion with tumbling (via 2 × 35 min segments) or soaking for 18 h in the same solution without vacuum.
Indicates content that may require registration and/or purchase.