-
Supplier: ANVER Corporation
Description: Compact Plastic Exhaust Muffler -- JMU19
- Noise Attenuation: 68 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.25 inch
- Outlet Size: 0.5 inch
-
Supplier: ANVER Corporation
Description: Porous Plastic Muffler -- M-18/30
- Noise Attenuation: 80 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.125 inch
- Outlet Size: 0.5 inch
-
Supplier: ANVER Corporation
Description: Metal Exhaust Muffler -- M-12/5
- Noise Attenuation: 63 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.5 inch
- Outlet Size: 4 inch
-
-
Supplier: ANVER Corporation
Description: Heavy-Duty Quality Exhaust Muffler -- MU-VB2
- Noise Attenuation: 22 dB
- Maximum Pressure Rating: 125 psi
- Inlet Size: 2 inch
- Design: Absorptive
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • Compact, - Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • Compact, - Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low air
- Ultimate Operating Vacuum: 125 to 99.6 torr
- Pumping Speed: 2.7 to 10 CFM
- Operating Temperature: 32 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
-
Supplier: Radwell International
Description: PORT SIZE 1/4", 3/8" VACUUM, EXHAUST MUFFLER,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: Can be used directly in the work space Available as a straight type (inline: vacuum port in line with the supply port) or T-shape (standard: vacuum port at 90° to the supply port) Compact and cost-effective Maintenance-free operation and reduced noise level through an integrated, open
- Operating Temperature: 32 to 140 F
- Features: Other, Venturi Air Jet
-
Supplier: Schmalz Inc.
Description: In addition to the functions of a basic ejector, compact ejectors are equipped with a suction valve, a blow-off valve, a vacuum switch and a filter.
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: In addition to the functions of a basic ejector, compact ejectors are equipped with a suction valve, a blow-off valve, a vacuum switch and a filter.
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: In addition to the functions of a basic ejector, compact ejectors are equipped with a suction valve, a blow-off valve, a vacuum switch and a filter.
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: In addition to the functions of a basic ejector, compact ejectors are equipped with a suction valve, a blow-off valve, a vacuum switch and a filter.
- Type / Application: Vacuum Pump Silencer
-
Supplier: IMI Norgren
Description: absorbs the noise, thus reducing high pitch exhaust noise to a gentle, low frequency sound. Even in the most adverse conditions,contaminates pass through the silencer making the ST Series ideal for silencing vacuum pumps that are continuously ingesting dirt and debris.
- Noise Attenuation: 82 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 1.24 inch
- Outlet Size: 1.24 inch
-
Supplier: IMI Norgren
Description: vacuum pumps where even a small amount of back pressure would decrease performance.
- Noise Attenuation: 72 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.25 inch
- Design: Absorptive
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Noise Reduction Dilema
I am now waiting for some samples of the small vacuum pump mufflers .
-
Vacuum and Pressure Handbook: Vacuum Accessories and Systems
VACUUM PUMP MUFFLER .
-
Vacuum Systems Handbook
VACUUM PUMP MUFFLER .
-
SOLBERG Muffler,2 1/2 In FNPT - Regenerative Blower Mufflers - 4FY64|SLCR-250 - Grainger Industrial Supply
• Vacuum Pump Mufflers (9 .
-
Core sampling system spare parts assessment
Vacuum Pump IntakeFilter/ Muffler (Attachesat PCV-5 Allied Witan, FS Type 4-44 Model F-lO) .
-
A study on the reduction of cold start hydrocarbon from gasoline engines using hydrocarbon adsorbers
A : Dynamometer controller, B, K : Temperature indicator C : Furnace, D: Quartz tube, E : Catalyst,F : 3·way valve G : Syringe, H : Gas analyzer, I : Waterimpinger, J : Flowmeter,L, M,N : Thermocouple, 0 : Muffler , P : Vacuum pump .
-
Pollution abatement in the indian pulp and paper industry
To reduce noise pollution of the vacuum pumps it is necessary to install mufflers or silencers.
-
Screening Events to Reduce Farmers' Hazardous Exposures
The educator subsequently described methods of hazard abatement for one of the hazards named, such as pouring a quart of water on hay bales before bedding chopping, repairing tractor mufflers , and sound muffling for vacuum pumps in milk houses.
-
Intake Manifold Whistle Suppression in a Product Development Environment
Figure 9 Test Section for Whistle Reproduction This SLS part assembly was tested in an anechoic chamber with the vacuum source located outside the anechoic room through a muffler , so that the noise from the vacuum pumps is isolated completely.
-
Cessna 172 Skyhawk
In front of the firewall, the upgrades are complete engine, propeller overhaul, new starter, alternator, vacuum pump , regulator and new engine mounts, new muffler and tail pipe, new engine control cables, baffling.
Indicates content that may require registration and/or purchase.