Products/Services for Vanex PEX Tubing
-
Tubing - (2415 companies)Tubing or tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing is specified in terms...Material ChoicesFunctionDesign Units -
Plastic Tubing - (606 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid... -
Medical Tubing - (179 companies)Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical... -
Rubber Tubing - (218 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What... -
Shrink Tubing - (489 companies)Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions. Shrink tubing conforms to the size and shape of wires... -
Tube Fittings - (1140 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Metal Tubes - (779 companies)Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications...
-
Hose Clamps and Band Clamps - (363 companies)...dimensions for omega clamps (saddle clamps) installed by means of two bolts with nominal diameters of 5 mm. ASTM F2098 -- Covers stainless steel clamps for securing SDR9 cross-linked polyethylene (PEX) tubing to metal insert and plastic insert...
-
Wellhead Equipment - (148 companies)Wellhead equipment is used to connect the tubing and casing to an oil or gas pipeline. The casing is a permanently-installed pipe for lining the well hole to provide pressure containment and prevent collapse. The wellhead is a flanged device...
-
Pipe and Hose Pressing Tools - (77 companies)...to create the liquid-tight connection. An example of using pipe and hose pressing tools can be seen in pressing (crimping) copper rings for the joining of fittings to cross-linked polyethylene (PEX) tubing in potable and heating water systems...
Product News
-
MP Metal Products
Wide aluminum heat transfer plate for PEX tubing. T-112. 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system by dispersing the heat from PEX tubing into the flooring above. These Omega-shaped plates are made in the USA. Custom lengths are available for OEM production requirements. Roll Formed Heat Transfer Plates. Heat transfer plates are ideally and economically produced using our roll... (read more) -
MP Metal Products
T-113 Copper Plate for Radiant PEX Heating T-113. 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from PEX tubing into the flooring above. These Omega-shaped plates are made in the USA. Custom lengths are available for OEM production requirements. MP Metal Products. Roll forming metal shapes is just one of our capabilities! From your idea, we can design... (read more) -
MP Metal Products
PEX heat transfer plates Custom Manufactured Roll Formed Heat Transfer Plates. Heat transfer plates are ideally and economically produced using our roll forming processes. Critical to home and industrial heating systems, PEX is fast becoming the chosen alternative to rigid metal tubing and heat transfer plates made by MP Metals are your best bet when increasing the efficiency of your heating systems. Omega shaped transfer plates allow for faster and more efficient heat dissipation. They are made in a variety of gauges, shapes and sizes... (read more) -
Zeus
FEP Tubing Melt-Processable PTFE Alternative. As a melt-processable alternative to PTFE, FEP tubing can be extruded in long continous lengths and has many distinct advantages over PTFE, allowing it go where PTFE tubing cannot. Learn More (read more) -
Zeus
PFA Tubing PFA & HP PFA Tubing. Combining many of the best traits of PTFE and FEP, PFA and high-purity PFA tubing is an ideal choice for advanced applications across a wide variety of industries. Learn More (read more) -
Zeus
PTFE Tubing Leading PTFE Specialists. As the world's leading extruder of PTFE, our vast portfolio of high-performance PTFE tubing products are the ideal choice for advance applications across a wide variety of industies. Learn More (read more) -
Zeus
PEEK Tubing High Strength-to-Weight Ratio. With one of the highest strength-to-weight ratios of any thermoplastic, PEEK tubing can be used in a variety of applications as an alternative to other materials, including fluoropolymers, polyimide, and various metals. Learn More (read more) -
New England Tubing Technologies
High Pressure Tubing High Pressure Tubing. Specialty reinforced tubing for high pressure applications. New England Tubing manufactures high pressure tubing to meet the exacting requirements of the medical industry. Using state of the art extrusion, reinforcement, and measurement equipment housed in a new facility, our expert technical team will supply you the highest quality product on time. Whether your application needs specific pressure performance with a thin wall requirement or high absolute pressure withstand... (read more)Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Zeus
Aeos™ ePTFE Tubing Extending the Possibilities of Porous Tubing. When medical designs require ultra-thin walls, tailored porosity, and maximum flexibility, Aeos TM ePTFE tubing helps you realize your goal. Learn More (read more) -
New England Tubing Technologies
Hybrid Tubing Configurations Hybrid Configurations. Tubing enhanced with additional specialty elements like electrical and signal carrying capacities. New England Tubing specializes in developing and manufacturing hybrid tubing products such as parallel extruded tubing, eTubing, and other specialty tubing products. These tubes are enhanced with additional elements like electrical properties, signal carrying capabilities, strength members or one or more lumen. Whether your application requires conductors inside the wall... (read more)Browse Tubing Datasheets for New England Tubing Technologies
-
Audel HVAC Pocket Reference
Properties of Vanex Cross-Linked Polyethylene ( PEX ) Tubing .
-
http://www.plumbersurplus.com/pdf/04993.pdf
The PEX potable fittings on this valve have been third party certified by CSA using the following: Sioux Chief 1/2” copper crimp ring and CSA certified VANGARD VANEX ® 1/2” PEX potable tubing .
Indicates content that may require registration and/or purchase.