Products/Services for Vario Prop Variable Pitch Propellers
-
Fan Blades and Propellers - (75 companies)...referred to as props. Typically, fan blades and propellers are used in axial fans, industrial blowers, boats, and airplanes. Types of Fan Blades and Propellers Types include: controller pitch propellers skewback propellers modular propellers...
-
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft. Variable transmissions are a broad category of products applying to any industrial transmission powering machinery. Variable transmissions are used... -
Circular Variable Filters - (7 companies)Circular variable filters provide linear attenuation of incident light by rotating the filter. Circular variable filters are doughnut-shaped devices that allow narrow wavelengths from the electromagnetic spectrum to pass through circular substrates...
-
Variable Reluctance Linear Position Sensors and Switches - (10 companies)Variable reluctance linear position sensors and switches are non-contact devices that use variable reluctance based technology, and whose output signal represents the distance between an object and a reference point. Variable reluctance (VR) linear... -
Variable Air Volume (VAV) Units - (29 companies)Variable air volume (VAV) units are manufactured assemblies of air valves and dampers contained in a single enclosure. As HVAC system components, they regulate airflow to a room or zone in response to a thermostat or other signaling device...
-
Linear Variable Differential Transformers (LVDT) - (135 companies)Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core Linear...
-
Timing Belts (metric) - (233 companies)Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...
-
Timing Belts (inch) - (236 companies)English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in). English pitch...
-
Timing Pulleys (inch) - (172 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have an inch-based pitch designation. Timing pulleys mate with same-pitch timing belts in synchronous drives. Some...
-
Timing Pulleys (metric) - (174 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation. Definition. Timing pulleys that are designed with an millimeter-based...
Product News
-
McCrometer, Inc.
Rugged, High Accuracy Mc Propeller Flow Meter and require minimal upstream and downstream straight run requirements. Unlike paddlewheel, vortex shedding and magnetic insertion style flow meters, the McCrometer Mc Propeller Flow Meter requires no electric power to operate and measures flow across almost the entire cross-sectional area of the pipe for higher accuracy. Other technologies sample only a small portionof the pipes cross-sectional area, reducing accuracy and repeatability in variable low flow or highly turbulent flow environments. About... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer, Inc.
Water Specialties Propeller Flow Meter For Wells The Model ML04 Water Specialties Propeller Flow Meter TM from McCrometer is the perfect choice when accurate and reliable flow measurement is needed in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of +-2 percent, measures liquid flow from 40 to 60,000 GPM depending on line size... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
Knowles
Non-Magnetic Variable Inductors With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles -
APM Hexseal Corp.
The Importance of Thread Pitch The Importance of Thread Pitch and How to Select the Right Fastener for Secure and Reliable Connections. Thread pitch is one of the fundamental characteristics of screw design. Pitch directly affects the holding power and integrity of threaded assemblies. It is the key to pairing a screw or bolt with a compatible nut and ensuring smooth installation. Whether you 're working with an automotive, aerospace, or any other application that relies on secure fasteners, selecting the correct thread... (read more)Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
New York Blower Company (The)
Vaneaxial Adjustable Pitch Fans The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems. . Design Features: Volume - 120,000 CFM (203,000 m3/hr). Pressures - to 20" WG (4,980 Pa). Temperatures - to 120 F... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Nicomatic North America
CMM Micro Connectors — 2mm Pitch CMM connectors are designed to meet or exceed electrical and mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same... (read more) -
Nicomatic North America
DMM - 2mm pitch metal connectors DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
Lab-Tools Ltd.
Optional Variable-Temperature Probe Peltier thermo-electrically cooled variable-temperature (VT) NMR probe, ranging from -60C to +80C, is ideal for Material-Science measurements across temperatures. It enables detailed analysis of sample component-mass and dynamic properties such as mobility, dynamics, stiffness, viscosity, or rigidity, with extreme stability provided by Peltier cooling. Peltier thermo-electrically cooled variable-temperature probe -60C to +80C;. Ideal for Materials-Science measurements as a function... (read more)Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Continuously variable transmission fluids A continuously variable transmission (CVT) is a belt-and-pulley system that provides infinite gear ratios. This transmission style was popularized by vehicle manufacturers in Japan but is becoming common in the US and other markets. Constant metal-on-metal traction is required to avoid slippage in the belt-and-pulley system while also minimizing friction for energy efficiency. Like other types of transmission oils, CVT fluids are moving to lower viscosity - lower than 6 cSt kinematic viscosity... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Qorvo
5-396MHz Voltage Variable Equalizer 5-396MHz Upstream Cable Compensated, Voltage Variable Equalizer. The QPC7339 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 3.1 and DOCSIS 4.0 Upstream path applications between 5MHz and 396MHz (read more)Browse RF Attenuators Datasheets for Qorvo
-
Stemme S12 Twin Voyager
…914 F2/S1 Turbo liquid/air-cooled flat-four engine mounted in the central fuselage, rated at 84.6 kW (113.4 hp) for T-O and 74.6 kW (100 hp) maximum continuous power (MCP), driving a Stemme-Retrac foldable, variable pitch propeller . .... Baggage compartment in fuselage, hatch in upper surface; central prop -drive tunnel fairing redesigned and enlarged in .... Optional LX soaring computer with e- Vario ; AHRS and stick remote control for LX soaring computer; FLARM…
-
Manual combustion engine
The received propeller moment dependently of the square of the propeller rotation speed is at ship propulsions .... Image 11-28 variables turbine geometry, blade position open [9]. .... The cylinders at sufficiently high igniting distance are combined to avoid the disturbing abgasseitige reactions through the .... Under different constructive solution approaches for Vario -/ register nozzles, the coaxial-Vario-nozzle that is also .... The air bottom support direct injecting systems allows a good mixture preparation in the short, available for…
-
Advanced Materials and Engineering Materials
In the model, Q(k) is the expected pressure value of prop , X(k) is feedback actual .... UUV navigation in the water is usually employed for three actuators: a propeller , a rudder and an … dynamic performance in heading control and depth control, the yaw rate and the pitch rate are used .... (a) The rudder deflection command; (b) The heading angle variation . .... The amine content was examined by EA using a Elementar Vario -EL cube instrument.
-
Progress in Power and Electrical Engineering
vs Rf resistance Pp Rf vs Ship ne vs Tp Pp Prop . .... Fig.2 SIMULINK model for combination simulating of diesel- propeller -ship. .... (3) The variation of stress is gradually increasing from the entrance to bend, and gradually decreasing from .... In this model, three pitched open turbine agitators with angle of 24° are used. .... Total nitrogen (N) concentrations were determined by a Technicon autoanalyser using ELEMENTAR ( Vario EL III, Germany).
-
Langford's Technical and Commercial Dictionary
pitch . .... Treruber m. i Schneller m. i VogeJ m. i Picker m. = picker i propeller . t-s anterieUll's .... Temperatur f. = temp- erature. variation f. de t Temperatur- anderung f. = variation of temperat-. .... fonctionnement (t~le) An- sprechzeit f. time of operation j operating time. t de prop
- International Congress on Energy Efficiency and Energy Related Materials (ENEFM2013)
…for rotating wind turbines because of the rotation of the blades and yawing, pitching motion of the .... Interface tracking where variables and properties in any given cell are purely represented by either one of .... J. Tauc, F. Abeles, ‘‘Opt. prop . solids’’, Amsterdam, 372 (1972) 18. .... Turboprop engines use a gas turbine core to drive an external propeller which produces higher bypass ratios .... The batteries average temperatures were measured using BTS-01 sensors connected to Vario Track charge controller and…- Springer Handbook of Mechanical Engineering
…and Engineering, Cambridge (MIT- DMSE), Material Properties (http://web.mit.edu/ course/3/3.11/www/modules/ props .pdf) 3.118 .... In a system of volume V, which possesses the variable pressure p, a differential element dA of .... Some examples of actuating elements are car steering wheels, work spindles, and screw propellers of ships. .... Gearings are divided according to the form of the pitch surface into a number of types: cylindrical … Dres- den 2003), in German 14.25 Wirtgen GmbH: Slipform paver SP 500 Vario – Technical specification…- Energy from biomass
According to fermenter size, they are established without or with middle support . .... 0,5 m will be selected for it, which will be drilled at distances from 25 to … / McCrillis, R.C.; Randall, R.W.; Warren, S.H.: Effects of Operating Variable on PAH of … product cooler 828 product oil 684 product spectrum 387 Prokaryota 769, 770 417 propeller stirring mechanism 891 … 746 vacuum chamber 679 vacuum pump 680 vacuum evaporation 813 Van Soest 852 Vario chamber press 239…- Sustainable Development of Natural Resources
Setting force of hydraulic prop must be higher than 9MPa at column diameter 100mm, 9.4MPa at … fracturing is employed in a single borehole, and the initiation and propagation pressure varying with the fracturing .... 3: Coal Seam pitch ;. .... the edge is in the left side of the vessel, so the right propeller should be motivated … infrared instrument using KBr tablet method measured; C, H, N content using Elementar Vario EL elemental analyzer…- Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Bibliography
Arc-Bladed Props Introduced at Show by Maynard di Cesare; Aviation, March 1937, page 45. .... Modification to the Longitudinal Stability De- rivatives with the Constant-Speed Propeller , by G. B. Metcalf; Journal .... Helices a pas Variable ; U Aerophile, June 1935, pages 179-181. .... Controllable- Pitch Airscrews, by C. M. Poul- sen; Flight, May 2, 9, 1935, pages 465-468; 499 .... Sull' Impiego di Eliche di Vario Typo, by Luigi Stipa; Rivista Aeronautica, March 1932, pages 420-436. - International Congress on Energy Efficiency and Energy Related Materials (ENEFM2013)
Product Announcements
Indicates content that may require registration and/or purchase.