-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits Fugitive emissions are a critical factor in the performance of any HF Acid valve and at Velan, we have been committed to reducing emissions
- Valve Size: 2 to 36 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: Velan, Inc.
Description: The rugged, one-piece, forged Power ball valve, is built to take the toughest steam isolation applications in your plant - vent, drain, blowoff, intermittent blowdown - with the performance and reliability that you have come to expect from Velan. Features and benefits The rugged,
- Valve Size: 0.5 to 4 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Body guided disc eliminates side thrust and provides longer disc, seat and
- Valve Size: 2 to 16 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel gate valves are adapted to special service conditions at cryogenic temperatures. ADDITIONAL DESIGN
- Valve Size: 2 to 48 inch
- Features: ASME, Bolt Flange, Butt Weld
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: Erdmann Corporation
Description: handle. Highest standards of quality. Over its 50 years of production activities Velan has earned a worldwide reputation for quality in design, manufacturing and valve performance. APPLICATIONS: These rugged, versatile, high performance ball valves meet requirements for oil and
- Valve Type: Ball Valves
- Features: Bolt Flange
-
Supplier: Erdmann Corporation
Description: shutoff. Low emission stem seal. Blowout-proof stem. Two-piece flanged gland. Live-loaded as standard. All valves with graphite packing and backup seal are inherently fire safe. Can be used for manual throttling applications. (For automation contact Velan Engineering.) Manual operation
- Valve Type: Ball Valves
- Features: Bolt Flange
Find Suppliers by Category Top
More Information Top
-
Review of Section XI inservice inspection program effectiveness
SECONDARY SYSTEM:WP --REACTOR WATER CLEANUP (BWR) COMPONENT:ISVS--VALVE, ISOLATION/SHUTOFF, STAINLESS STEEL VENDOR:V085-- VELAN VALVE CORP.
-
Velan Books Large Valve Contract For Indian Power Plants
The Velan valve offering of forged high-pressure valves includes six large 20" motor-operated forged gate valves in F91 material for 2900 special class service.
-
Propellant feed system. Progress review
Velan valve fails to regulate .
-
Workshop on gate valve pressure locking and thermal binding
John M. Farrell, Velan Valve Corporation ........................
-
Valve Handbook, Third Edition > Manual Valves
(Courtesy of Velan Valve Corporation) .
-
metal knife gate valve - offers from metal knife gate valve manufacturers, suppliers, exporters & wholesalers
Sell VELAN valve .
-
globe valve ( Page 11 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Sell VELAN valve .
-
Seismic qualification of PWR plant auxiliary feedwater systems
Certain VELAN valves are not seismically qualified.
Indicates content that may require registration and/or purchase.