-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manholes are light-weight, greatly reducing delivery and installation costs. Due to the anticorrosive nature of LFM's fiberglass manholes, repair and replacement costs due to corrosion are reduced as well.
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manhole liners are designed to meet or exceed all ASTM D3753 standard specifications. In addition to the ASTM standards, our fiberglass manhole liners meet H-20 load requirements. Our products are engineered to provide you with long and trouble-free service.
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
-
Supplier: CCR Containers
Description: • Container SS 304 III D DIN 1.4301 • Frame Galvanized steel • Manhole cover with locking ring cover • EPDM manhole gasket Top end with : * 1" nipple with pressure compensation valve 0,65 bar * 1" BSP vent • Bottom draining system with 3" Ebro butterfly valve 2" or 3 "
- Application: Shipping
-
-
Supplier: Plastic-Mart
Description: Maximum temperature of incoming contents is 100 degrees F. Tanks are designed for buried applications only in non-traffic installations.•Cisterns are furnished with manhole covers only. •Cisterns should be vented per the installation instructions.
- Volume Capacity: 1,700 gallons
- Height: 51 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: Maximum temperature of incoming contents is 100 degrees F. Tanks are designed for buried applications only in non-traffic installations.•Cisterns are furnished with manhole covers only. •Cisterns should be vented per the installation instructions.
- Volume Capacity: 1,200 gallons
- Height: 62 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: Maximum temperature of incoming contents is 100 degrees F. Tanks are designed for buried applications only in non-traffic installations.•Cisterns are furnished with manhole covers only. •Cisterns should be vented per the installation instructions.
- Volume Capacity: 575 gallons
- Height: 44 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: Maximum temperature of incoming contents is 100 degrees F. Tanks are designed for buried applications only in non-traffic installations.•Cisterns are furnished with manhole covers only. •Cisterns should be vented per the installation instructions.
- Volume Capacity: 1,700 gallons
- Height: 62 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
Find Suppliers by Category Top
Featured Products Top
-
DuraShield® manhole security device is light enough for any person to carry and install. Security for your manhole opening has never been so easy and convenient. Allows draining and venting The DuraShield® manhole security device is available with or (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division
More Information Top
-
Mitigating the effects of explosions in underground electrical vaults
The results of the current study demonstrate that the most prudent design of a safety device consists of a combination of a lightweight, vented manhole cover that is restrained by a tether made from flexible fabric webbing.
-
A Process for Predicting Manhole Events in Manhattan
\\\hline Vented Manhole Cover Table & Indicates which structures have ``new vented" covers, which allow gases to escape more easily.
-
Thermodynamic and mechanical analysis of short circuit events in an underground vault
Possible mitigation schemes could include vented manhole covers that would be capable of discharging sufficient air through holes in the cover so that the motion of the cover is reduced.
-
Machine Learning and the Traveling Repairman
An example of this is vented manhole cover replacement programs, where each manhole in a city is replaced with a vented cover that allows gases to escape, mitigating the possibility and effects of serious events including fires and explosions.
-
States > California > State > Air Districts > South Coast > Regulation XI - Source Specific Standards > [sc AQMD 1176] Rule 1176 - Sumps and Wastewater Separat...
Junction box vents and manhole cover openings.
-
Analytics for Power Grid Distribution Reliability in New York City
We calculated that if a manhole is vented, its likelihood of having a serious event is halved (1.58% probability of event per year before vented cover, and 0.74% probability for the same manhole after vented cover , pvalue 7×10−6).
Indicates content that may require registration and/or purchase.