-
Supplier: Gilson Company, Inc.
Description: case, variable control for vibration and a manual/timed mode switch. The digital controller shows time set and time remaining. Optional stackable acrylic 3in (76mm) see-through cylinder is helpful for observing sample action while leveling platform or for setting vibration. Est. Ship
-
Supplier: Cole-Parmer
Description: may be used during vibration to speed dry separations. Also use the tap separately for tap-settling and bulk density tests. The unique clamping mechanism makes insertion and removal of the sieves simple and convenient and holds the sieves securely during operation. Shaker also features
- Features: Other
-
Supplier: SAE International
Description: Golf VI Variant. Two inertia-mass actuators (shakers) and two accelerometers are attached to the engine mounts. Nine frequency components are targeted in the reduction and excellent results are achieved in vehicle driving tests for constant and time-varying engine speeds.
-
-
Supplier: Spectral Dynamics, Inc.
Description: SD B Series Pneumatic Shock and Bump Machine The Bump (SD B) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies as it pertains to bump. There are 7 standard bump machine test systems available or we can also
- Displacement: 0 to 4.724412 inch
- Peak Acceleration: 3 to 100 g
- Peak Velocity: 86.6141732283465 in/sec
- Features: Other
-
Supplier: Newport MKS
Description: resonances of optical tables by sensing the vibrations and driving shakers at the opposite phase of the vibrations to cancel them out. Tuned Mass Damping - The Most Effective Passive Damping Method Hybrid Damped and Upgradable SmartTable® optical table systems feature precision
- Length: 94.48824 inch
- Width: 47.24412 inch
- Height / Thickness: 7.9921303 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: resonances of optical tables by sensing the vibrations and driving shakers at the opposite phase of the vibrations to cancel them out. Tuned Mass Damping - The Most Effective Passive Damping Method Hybrid Damped and Upgradable SmartTable® optical table systems feature precision
- Length: 118.1103 inch
- Width: 59.05515 inch
- Height / Thickness: 7.9921303 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: resonances of optical tables by sensing the vibrations and driving shakers at the opposite phase of the vibrations to cancel them out. Tuned Mass Damping - The Most Effective Passive Damping Method Hybrid Damped and Upgradable SmartTable® optical table systems feature precision
- Length: 118.1103 inch
- Width: 59.05515 inch
- Height / Thickness: 12.0078805 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: resonances of optical tables by sensing the vibrations and driving shakers at the opposite phase of the vibrations to cancel them out. Tuned Mass Damping - The Most Effective Passive Damping Method Hybrid Damped and Upgradable SmartTable® optical table systems feature precision
- Length: 120 inch
- Width: 59.06 inch
- Height / Thickness: 12 inch
- Flatness: 0.004 in/ft²
Find Suppliers by Category Top
Featured Products Top
-
Modular design (power, control, supply, interlock modules) for easy configuration and maintenance This reduces downtime and allows seamless integration with controllers, vibration shakers, actuators, and automated test (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Development of High-Performance Driving Simulator
The DS consists of a simulator cabin, turntable (inside the dome), a 6-DOF hexapod system, shakers (vehicle vertical vibration actuators ), and a motion system capable of moving 35 meters longitudinally and 20 meters laterally.
-
Development of adaptive helicopter seat systems for aircrew vibration mitigation
Through adaptive control of the miniature modal shaker actuator , the vibration level at the mannequin helmet location was reduced effectively and major peaks in both front-back and vertical directions were suppressed simultaneously.
-
Development of High-Performance Driving Simulator
The DS consists of a simulator cabin, turntable (inside the dome), a 6-DOF hexapod system, shakers (vehicle vertical vibration actuators ), and a motion system capable of moving 35 meters longitudinally and 20 meters laterally.
-
Development of a linear vibration motor with fast response time for mobile phones
Many researchers have investigated linear-type vibra- tion motors. attila and attila (2007) proposed a new linear-electromagnetic actuator using a shaker vibration algorithm for mobile phones.
-
A review of power harvesting using piezoelectric materials (2003–2006)
The technique was experimentally validated by attaching a cantilever bimorph actuator to a vibration shaker and attaching a microcontroller to the cantilever.
-
Journal of Guidance, Control, and Dynamics > Survey of experiments and experimental facilities for control of flexible structures
Shakers , piezoelectric actuators , vibration isolation table, accelerometers, laser interferometer .
-
Leaky-FXLMS algorithm: stochastic analysis for Gaussian data and secondary path modeling error
… effect of the leakage is to keep the adaptive filter weights bounded, such an action also prevents the actuator (for instance, the power amplifier-loud- speaker set in noise control, or piezoelectric actuators and electromagnetic shakers in vibrations control applications) of being …
-
Active influence on friction contacts in larger objects
For further investigations, a two-wheel test rig including the possibility of excitation of wheel vibrations by piezo actuators or a shaker and applying variable a normal load is designed and actually built up.
-
A Comparison of the Vibration Characteristics of Carbon Fiber Reinforced Plastic Plates with those of Magnesium Plates
Other applications for CFRP in this industry include components used to secure the test specimen to the actuator or shaker for a vertical vibration test.
-
Comparison of Naturally and Artificially Aged Solenoid Valves in Accident Simulations
The seismic test was conducted on an electro- hydraulic shaker with two actuators providing independent vibration in the horizontal and vertical directions.
Indicates content that may require registration and/or purchase.