Products/Services for Victorian Scalloped Siding
-
Siding and Exterior Wall Coverings - (283 companies)Siding is used to cover the exterior of a building for protective and decorative purposes. These building products are made of a variety of materials. Choices include aluminum, brick, cedar, composite or engineering materials, fiber cement, steel...IndustryTypeFire Resistance
-
Architectural Coatings - (555 companies)...on most materials, but for new concrete, stucco, and other masonry, a sealer or pre-treatment is required; should not be applied directly to galvanized metal. Can be used on wood, concrete, stucco, brick, galvanized metal, vinyl siding, aluminum siding...
-
Nails - (268 companies)...are more rust resistant. Aluminum nails are used to tack aluminum siding to a house 's side. Using steel nails with aluminum would cause detrimental electro-chemical reactions between the two dissimilar metals. Copper nails are used to secure copper...
-
Nailers - (111 companies)...or reel holds caps and the other coil holds round headed nails. The cap is fastened against the roof or wood surface by the driven nail. Siding / fencing - Siding nailers are used for fastening cement board, metal siding, or wood siding to a house 's...
-
Bricks - (118 companies)Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications.
-
Ceramic Tiles - (153 companies)Ceramic tiles are thin, flat tiles that are usually shaped with beveled edges. They are used for lining or covering a surface, and may provide corrosion resistance, thermal protection, wear resistance, and/or surface decoration.
-
Concrete Blocks and Cement Blocks - (171 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities.
-
Cement Boards - (16 companies)Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors.
-
Knobs (industrial) - (333 companies)Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
-
Hooks - (284 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Product News
-
MP Metal Products
H type hardboard siding joint connector B-101. 0.5" x 1.4", B-101 roll formed aluminum H type hardboard siding joint connector. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be smooth or textured to match a wood-grain pattern. Pocket sizes typically range from 7/16" to 1/2". As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. Roll Formed... (read more)Browse Metal Shapes and Stock Datasheets for MP Metal Products -
Reid Supply
Lobed Knobs Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of lobed knobs, from plastic knobs to stainless steel and iron, allow with multiple threaded mount types which allow the operator to create a firm and secure grip with just the fingers. (read more)Browse Control Knobs Datasheets for Reid Supply -
New Pig Corporation
PIG® Over-The-Drain Sediment Filter . Built-in ports and scalloped edges help resist clogging; removable plugs offer overflow protection during high-flow storm events. For curb-style inlets with grate, align magnets and place straight (unscalloped) edge against curb for best performance. For curb-style inlets without a grate, filter can be folded in half and "stuffed " into opening; friction fit holds filter in place. Reusable product can be washed and reinstalled for extended service... (read more)Browse Absorbents and Adsorbents Datasheets for New Pig Corporation -
Smalley
FAQ: Internal Retaining Rings . The XAH series rings are interchangeable with Eaton style snap rings. The metric equivalents of both are the FH and HDX series. Internal constant section rings are available with a wide variety of end types from U-Notch to Scalloped. Hoopster (R) retaining rings are designed with an extremely low profile and are used in applications with limited space. These internal retaining rings offer minimal radial projection and can operate within a shallow groove. Internal Hoopster rings are classified... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley
-
The practical implementation of electronic stabilization for sector scanning sonar displays
The site used for testing the system was a Victorian reservoir with scalloped sides with a length of approximately 180 m.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… baguette_N|1 midland_N|2 johnnycake_N|2 hominy_N|3 butter_V|3 orange_juice_N|6 quick_bread_N|1 puff_batter_N|2 roast_beef_N|1 yorkshire_pudding_N|1 scone_N|1 onion_roll_N|1 sweet_roll_N|1 pinwheel-shaped_J|1 bagel_N|1 unsalted_J|1 gingersnap_N|1 cream_of_tartar_N|1 pretzel_N|1 garnish_N|10 ground_beef_N|4 roast_lamb_N|1 pita_N|2 corned_beef_N|3 swiss_cheese_N|4 western_omelet_N|1 tortilla_N|9 scalloped _J|5 pinch_V|5 spaghetti_N|7 vermicelli_N|1 … … walnut_tree_N|5 two-lobed_J|3 three- sided _J|3 walnut_family_N|1 kidney-shaped_J|9 … gnosticism_N|4 weary_J|3 triumvirate_N|1 tell_apart_V|1 live_together_V|7 kid_N|1 sister_N|31 anarchic_J|1 sense_of_humor_N|1 geographical_region_N|12 manicure_V|1 victorian _J|4 disjoint_J|1 complex_number_N|4 convolute_V|1 iteration_N|2 …
-
The Church of St Edith, Bishop Wilton, East Riding: A Sympathetic Nineteenth Century Restoration Allows an Interpretation of the Romanesque Sculpture
Only one of the two scallop capitals in the first order is original, and several of the … The chancel arch at Adel has two beakheads on the chancel side of the arch, these are … In the North Riding, the arches of beakheads inside the churches at Felixkirk and Helmsley are Victorian .
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… caparison_N|1 festive_J|3 macrame_N|1 ribbed_J|1 loom_V|3 crochet_V|1 crochet_N|1 bedspread_N|2 flemish_J|1 flintstone_N|1 folk_dancer_N|1 smock_V|1 tinsel_V|1 scalloped _J|1 plumed_J|2 festoon_V|1 … … literally_R|4 high_tide_N|1 squall_N|1 prudent_J|4 southeaster_N|1 bluster_V|3 overcast_V|1 blight_V|1 run_dry_V|1 fog_V|1 abaxial_J|1 underside_N|1 upper_ side _N|1 adaxial_J|1 chick_N|2 … … secretion_N|2 artesian_well_N|1 live_wire_N|2 unmined_J|2 living_stone_N|1 alphabetic_J|1 analphabetic_J|2 phonetic_transcription_N|1 double-barreled_J|2 louis_N|3 oracular_J|3 saying_N|1 victorian _J|3 enigmatic_J|4 left …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… crush_N|1 dip_V|5 black_J|44 navy_N|10 taffy_N|2 tan_N|2 illustrate_V|40 luster_N|1 braided_J|1 collar_N|4 bow_N|8 highlight_V|2 flats_N|1 scalloped _J|1 electric_toothbrush_N|2 electric_razor_N|2 … … upset_V|8 financially_R|5 wise_J|12 dancer_N|8 relate_V|37 parlay_V|1 earnings_N|6 profit_N|7 stock_market_N|5 dabble_in_V|1 market_N|26 easy_money_N|2 on_the_ side _R|1 losses_N|6 wonder_V|82 … … to_it_R|4 mass_media_N|2 kindly_J|2 recognition_N|17 catholic_church_N|2 equal_J|34 successive_J|5 depict_V|14 superficially_R|1 portrait_N|8 portray_V|12 very_much_R|14 public_press_N|1 victorian _J|3 parson_N|1 frequently_R|34 …
-
Alatzas
… the blouses buttoned up the front and had small collars like loose versions of late Victorian or One had a side front opening like blouses of the WWI era (figure 14). They cut scallop -like edges in the skirts that they called “tongues” and decorated them (figure 15).
-
http://www.int-res.com/articles/meps/134/m134p131.pdf
1973) Operational tests of Victorian scallop boats. 1990) Otter trawl tracks in Kiel Bay (Western Baltic) mapped by side scan sonar.
-
The Manor and The Bishop/Bobbin Lace gives way to The Mill - Wikibooks, open books for an open world
… as being quaint, even attractive â certainly following oneâs idea of a true Victorian watercolour, but in … … floral work, is fourteen inches in diameter and four inches deep - at the sides , a further inch … … bolster, made-up with exactly the same material, used for plain straight-edged, scalloped , or diamond-patterned …
-
http://curis.ku.dk/ws/files/45420993/Ph.d._2013_Thelle.pdf
SCOT lægger vægt på sociale gruppers kulturer på den ene side , teknologiske systemer og objekter på den … … 14 (1984); Farias and Bender, Urban assemblages ; Graham and Marvin, Splintering urbanism; Otter, Victorian Eye; Mimi Sheller … … 1991); Michel Callon, “Some elements of a sociology of translation: domestication of the scallops and the fishermen …
-
Assessing stream bank condition using airborne LiDAR and high spatial resolution image data in temperate semirural areas in Victoria, Australia
Scalloping of the edge of the bank top was visually assessed as: 0 ¼ none; 1 ¼ … … the point of estimated bank-full width; and (c) “partly confined” if one side of the bank … The custodians of the LiDAR data are Melbourne Water and the Victorian Department of Sustainability and Environment.