-
Supplier: Acoustical Solutions, Inc.
Description: VBD10 Damping Compound is a water based visco-elastic damping compound that reduces structure borne vibration in a variety of materials. By imparting vibration damping and a shift in the dominant frequency, the resulting noise reduction provides a means of
- Description: Compound (Spray), Compound (Trowel)
- Mounting: Spray / Trowel
-
Supplier: IES2000
Description: VBC is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving
- Thickness: 0.0625 to 0.1875 inch
- Description: Compound (Spray), Compound (Trowel)
- Mounting: Spray / Trowel
-
Supplier: Acoustics First Corporation
Description: Vibrating surfaces are often dampened by applying visco-elastic materials directly to the surface, thus converting the vibration energy to heat. The flexing of the damping material provides the energy dissipation and “decay” to reduce noise. Metal no longer “rings” when it is struck or
- Description: Compound (Trowel)
- Features: Flameproof
- Mounting: Spray / Trowel
-
-
Supplier: IHS ESDU
Description: ESDU 73011 presents the results of over 500 tests to obtain damping ratio for flat skin-stringer panels with and without viscoelastic jointing compound, for curved skin-stringer panels with viscoelastic jointing compound, for curved and flat integrally-machined
-
Supplier: Acoustical Solutions, Inc.
Description: Green Glue is a liquid, waterborne, viscoelastic damping compound which represents the highest performance product of its type. It is used in between sheets of drywall, subflooring or other building materials. It is significantly lower in applied cost than competitive products,
- Industry: Building / Construction
- Substrate Compatibility: Dissimilar Substrates, Paper / Paperboard, Wood / Wood Product
- Features: Flexible / Dampening, Other
- Chemical System: Glue / Gum
Find Suppliers by Category Top
More Information Top
-
Tolerance Design Of A High Precision Optical Gage
The mirrors can be damped by securely clamping them at their periphery and adding a viscoelastic damping compound to their back .
-
Sustainable Development of Urban Environment and Building Material
It can be obtained from Figure 4 that the viscoelastic damping compound constrained damping structure was better in first three frequencies.
-
Studio Acoustics
Also, the metal panels on the sides of the console should be treated on the inside with a viscoelastic damping compound to avoid rattles.
-
Vehicle Noise, Vibration, and Sound Quality
Through the application of viscoelastic damping compounds on the body, reductions of 5-10 dBA of interior noise can be achieved.
-
pinta acoustic Introduces SONEX® AFS Ceiling And Wall System
… BIOLINE®Wood Ceiling Tiles, PHONSTOP™ Ceiling and Wall Tiles, WHISPERWAVE™ Panels, Baffles, Ceiling Clouds and Awnings, FABRITEC Wall Panels, SONEX® Panels and Baffles, SONEX Clean Baffles, Panels and Ceiling Tiles, SONEX Rondo Baffles, PROSPEC Decibel Drop™ Viscoelastic Damping Compound , PROSPEC® Barrier, Foam and …
-
Materials Handling Handbook 2nd Edition Complete Document
Damping compounds - viscoelastic sheet or mastic-are forms of "lossy" compounds with high internal viscosity or friction, which heat up internally when flexed or stretched, converting vibrational energy to heat.
Indicates content that may require registration and/or purchase.