-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. Molded Rubber Balls can be made in almost every one of our 1,000+ compounds. PAI's Rubber Balls are precision ground to remove parting
- Diameter / OD: 0.044 to 6.5 inch
- Plastic / Elastomer Material: Elastomer / Rubber Material
-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. Ground balls are available in a variety of
- Diameter / OD: 0.187 to 0.75 inch
- Plastic / Elastomer Material: Elastomer / Rubber Material
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: CTG has more than 30 years of experience producing components of all types from many different kinds of elastomer. Examples of the types of products we have manufactuctured include: A 6-in. thick, 55-durometer Viton® seal with an 18-in. O.D. and a 1-in. cross section A 60-in. diameter kip
- End Configuration: Collar, Flanged Collar, Inside Flange, Standard Flange
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open), Tapered
-
-
Supplier: Red Valve Company, Inc.
Description: The Series 5800 Electrically Actuated Control Valve is reliable, maintenance-free, and cost effective. Replacing a plug valve, gate valve, or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack, and no
- Valve Size: 1 to 12 inch
- Pressure Rating: 30 psi
- Primary Material: Aluminum, Cast Iron, Rubber
- Features: Bolt Flange, Other
-
Supplier: DeZURIK, Inc.
Description: break-away torques Centerline closure Same face-to-face as gate, plug or ball valves Bi-directional drop-tight shut off Materials Of Construction Body: Cast iron Aluminum Sleeve: Pure gum rubber Neoprene Hypalon Polyurethane Buna-N EPDM Viton Cone sleeve trim options available
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: control Ideal for corrosive and abrasive slurries True feedback positioning Materials Of Construction Body: Ductile iron Sleeves: Pure gum rubber Neoprene Hypalon Chlorobutyl Buna-N EPDM Viton Actuators: ATO/ATC, ATO/Fail Close, ATC/Fail Open Hydraulic or electric actuators also
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
Find Suppliers by Category Top
More Information Top
-
Sell Silicone ring, Silicone seal ring, Rubber washer
• Rubber ball main type: NBR Rubber ball, Nitrile Rubber ball, NR Rubber ball, CR Rubber ball, BUNA Rubber ball, SBR Rubber ball, EPDM Rubber ball, HNBR Rubber ball, SILICONE Rubber ball, VITON Rubber ball .
-
Sell Rubber ball, rubber balls, bouncing rubber ball, foam rubber ball
Rubber ball main type: NBR Rubber ball, Nitrile Rubber ball, NR Rubber ball, CR Rubber ball, BUNA Rubber ball, SBR Rubber ball, EPDM Rubber ball, HNBR Rubber ball, SILICONE Rubber ball, VITON Rubber ball .
-
Sell Gasket, Plastic gasket, Rubber gasket
• Rubber ball main type: NBR Rubber ball, Nitrile Rubber ball, NR Rubber ball, CR Rubber ball, BUNA Rubber ball, SBR Rubber ball, EPDM Rubber ball, HNBR Rubber ball, SILICONE Rubber ball, VITON Rubber ball .
-
Improved Stratospheric And Mesospheric Sounder
Three ball -ended screws in the mounting ring locate in the V-grooves and hold the mirror against small Viton rubber pressure pads acting on the front face of the mirror.
-
CR4 - Blog Entry: Is Bottled Water Bad for the Environment?
But could they at least stop using BUNA rubber for O-rings, and switch over to Viton so that most of the industrial chemicals do not tear up the ball check cartridges?
-
Remotely controlled reagent feed system for mixed waste treatment Tank Farm
Each valve consists of a 0.013-m (U2-in.) ball valve with wetted components that arecompatible with the reagents pumped (e.g., CPVC and EPDM rubber for the sodium hydroxide and … … reagent lines, and PVDF and viton for the sulfuric acid …
-
http://dspace.mit.edu/bitstream/handle/1721.1/80656/52925455-MIT.pdf?sequence=2
in the Single Ball Safety Valve (shown in Fig. 2.1), the pressure is applied in a … 21 Viton Rubber Seal .
-
Chinese Rubber Washers, Chinese Rubber Washers Manufacturers
Rubber Washer(Buna,Epdm, Viton .Fpm/Fkm/Sil) Under our moulded rubber components, we offer rubber ball .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82170/861616733-MIT.pdf?sequence=2
Between the bottle and the column, a flexible tubing segment made of hexane-resistant Viton © rubber was used. Ball valves were used for the inlets and outlets of the bottle and the column to allow …
-
Experimental studies and thermodynamic modelling of volatilities of uranium, plutonium, and americium from their oxides and from their oxides interacted with a...
Valves were also of stainlesssteel with Viton rubber seals. Either Viton o-ring compressionfittings,or stainlesssteelto silicaglass ball jointswere used to connectwith the furnacetubes.
Indicates content that may require registration and/or purchase.