Products/Services for VME Backplane Stiffener
-
Backplanes - (175 companies)...device used in industrial, commercial and military applications. Other bus types for backplanes include VME extensions for instrumentation (VXI), multisystem extension interface (MXI), embedded technology extended (ETX), and embedded PCI extended (ePCI-X...Board FunctionBus / StandardForm Factor -
VME, VPX, and VXI Switches - (14 companies)VME, VPX and VXI switches and switching modules come in the form of a bus card or a backplane, which is then interconnected with the rest of the network system. The highest switching density is available in VXI systems because of the large size... -
Backplane Testers - (23 companies)Backplane testers evaluate and record the integrity of printed circuit boards (PCBs) and passive component electronics such as resistors, capacitors, and diodes. Backplane testers evaluate and record the integrity of backplanes and passive... -
VME, VPX, and VXI Products - (151 companies)...or VXI system to communicate with other devices or systems. VME, VPX and VXI power interface boards are used for the power section of the backplane. They facilitate pluggable power supplies, headers, and utility connectors. VME, VPX and VXI load... -
VME, VPX, and VXI Extenders - (15 companies)VME, VPX and VXI Extenders Information. VME, VPX and VXI extenders are boards that are used to improve or extend the functionality of standard VME, VPX, and VXI cards. Basic parameters include type, height, and length. System, form factor... -
VME, VPX, and VXI Bus Interfaces and Adapters - (35 companies)VME, VPX and VXI bus interfaces and adapters allow VME, VPX, and VPI buses to communicate with other types of computer systems and devices. VME, VPX and VXI bus interfaces and adapters allow VME, VPX and VXI buses to communicate with other types...
-
VME, VPX, and VXI Controllers and Processors - (36 companies)VME, VPX and VXI Controllers and Processors Information. VME, VPX and VXI controllers and processors manage data transfers between devices in VME, VPX, and VXI systems. They control the status of interrupts, interrupt requests (IRQ), registers...
-
Industrial Chassis and Card Cages - (302 companies)Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories. Industrial chassis and card cages...
-
Multibus Boards - (4 companies)Multibus boards are backplane crate systems that are designed to hold modules They are similar to computer automated measurement and control (CAMC) and network interface module (NIM) systems. Multibus boards are backplane crate systems...
-
PCB Card Guides and Retainers - (37 companies)Card guides are attached to backplane motherboards to allow the insertion or mounting of computer cards. Card guides and card cages are designed to hold computer cards and motherboards securely in place and allow for easy removal of old cards...
Product News
-
Rego Electronics Inc.
Backplane Connectors connectors and lead assemblies. This connector family is designed for use with Compact PCI and VME Components. Rego offers a full range of 2mm Hard Metric Backplane Connectors with features of high density, high performance and ruggedness. Please contact us for further information directly. (read more)Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
PFC Flexible Circuits Limited
Types of Stiffener Materials Materials & Surface Finishes. Stiffeners are materials added to a flex circuit to rigidize areas. Rigidizing is recommended under SMT components, but not required. Other areas to consider rigidizing include: Hole patterns stiffener image. Forcing bends. Increasing overall thickness. Protecting solder joints. Die attach platform for wire bond components. Heat dissipation. Types of Stiffener Materials. FR4/G10 Stiffeners. Bonded with PSA or thermal-set adhesive. Adds rigidity to connector area... (read more) -
Rego Electronics Inc.
PB Backplane Power Connectors Product Series -. Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits -. A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design enables customers choose their own number of power and signal pins and the way those pins line up. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
HFP Backplane Power Connectors Product Series -. Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits -. PCB space saving. Many types available for selection. Up to 45A DC per pin. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
MP Metal Products
R-110 Pre-Painted Aluminum Stiffener R-110 Pre-Painted Aluminum Stiffener -- Strength, Style, and Seamless Integration. The R-110 is a precision-engineered, 0.05" thick x 0.200" high x 3" wide pre-painted aluminum stiffener designed for strength, durability, and visual appeal. Ideal for OEM applications, it 's often used as a splice joint or connector between components, delivering both structural stability and corrosion resistance right out of the box. Manufactured through a coil-based process, the R-110 offers exceptional cost... (read more) -
Nicomatic North America
Optical Backplane Interconnects - Any Application Nicomatic's VITA 66 optical backplane interconnects are ideal for a wide range of applications, including: Aerospace and defense. Medical imaging. Telecommunications. Industrial automation. VITA 66 optical backplane interconnects provide: Ruggedness: designed to be rugged and reliable, making them ideal for harsh environments. Performance: offer high performance, with highspeed data rates. Scalability: flexible standard that can be adapted to meet the needs of various applications. High density... (read more)Browse Electrical Connectors Datasheets for Nicomatic North America -
Crane Aerospace & Electronics
Beamforming Backplane Products for Space Apps. Crane Aerospace & Electronics' family of beamformer backplane products for space applications utilizes its proprietary Multi-Mix (R) multi-layer laminate technology. "We are integrating arrays of radiating elements with associated feed networks and RFICs into a single module for space applications throughout the Microwave and mmWave frequency range, " said Jim Logothetis, Director of Engineering, Microwave Solutions. "Fusion bonding is used to increase circuit density, minimize layer count... (read more)Browse RF Isolators and RF Circulators Datasheets for Crane Aerospace & Electronics -
Smiths Interconnect, a Molex company
Sleek: Optical Plug-ins & Backplane Connectors The LightCONEX (R) optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA TM technical standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today 's defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features & Benefits... (read more)Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
Amphenol Communications Solutions
PCIe® Gen 6 Backplane Interconnect System The highest density backplane product in the market, specifically designed to support PCIe (R) Gen 6 links. HD Express provides high signal isolation performance with ground structure on all four sides of the mating beams of each differential pair. HD Express ' scalable single wafer design utilizes traditional design elements, 13.8 Mil Drill-Compliant pin, and proven press-fit technology. The die-cast guide module includes robust guidance features integrated directly into the connector design (read more)Browse Board Mount Connectors Datasheets for Amphenol Communications Solutions -
DynaQuip Controls
Carbon Steel Valves for Rugged Conditions DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, and VAE series valves for superior performance. Choose valves made by DynaQuip, the proven manufacturer that has been setting the standard for decades. Applications for VME, VLE, VAE, VHC, Series Valves. * For use as fuel line shutoffs... (read more)Browse Industrial Valves Datasheets for DynaQuip Controls
-
The ATLAS High Level Trigger Region of Interest Builder
The 9U x 400mm VME ROI Input, Builder, and Clock cards all have stiffener bars to help keep the boards flat. The J2 plug-in backplane dimensions are: 7.200" x 3.900" x 0.125".
-
Tests of the level-1 regional calorimeter trigger for the Compact Muon Solenoid experiment at the Large Hadron Collider
The rear of the crate behind the two standard VME stations is occupied by the power supply. In the data processing section of the crate (the bottom 6U of the backplane ) a single high … The connectors are housed in a cast aluminum shell that doubles as a board stiffener .
-
Choosing the best hardware form-factor for the airborne domain of the Joint Tactical Terminal (JTT) and Joint Tactical Radio System (JTRS)
… rear rib is particularly important in minimizing flexing of the card’s connectors in the mating backplane connector. The lowest natural frequency of vibration is over 200 Hz for VME cards, with typical values in … … to 0.2g2/Hz) over COTS CCAs and a factor of two better than VME cards with stiffeners .
-
A system level view of Avionics/Vetronics cooling options for harsh environment two-level maintenance systems
… manifolds, are mounted on a 2.032 cm pitch to allow the use of standard COTS backplanes . VME /PCI COTS Assembly Power Dissipation Forecast PMC’s and keep-out areas for heat sinks, stiffeners , and mounting hardware impose further limits.
-
ASTROPARTICLE, PARTICLE AND SPACE PHYSICS, DETECTORS AND MEDICAL PHYSICS APPLICATIONS PROCEEDINGS OF THE 8TH CONFERENCE
Sixteen straws are glued with their stiffeners ; end-pieces are glued to the straws. The Gas Control System is composed by eleven boards (6U-height, VME - like format) of five different types and a backplane board.
-
Design Development Strategy for the Mars Surface Astrobiology Laboratory
… vessel walls to be thinner, lighter in weight, and less encumbered by added stiffeners , bents, or gussets. The arm is controlled by a UNIVAL robot controller that employs a VME backplane and Motorola 68000 microprocessor.
-
CCD imaging systems for DEIMOS
The flexure compensation CCD controller consists of a 4U chassis with a 6-slot 3U VME backplane . We then devised and machined special cable connector stiffeners that attach to the 61-pin connectors and …
-
Advanced photonic subsystems to implement reconfigurable, fault-tolerant avionics
\ VME -64 Backplane Bus STD 1-1994 Stiffener for rugged environments (f) .
-
Downsizing with VXIbus: opportunities and limitations in factory, field, and portable environments
Board stiffeners may be needed on large board sizes to in- crease the apparent board stiffness. VXIbus devices were designed for mutual- ly incompatible backplanes defined by their manufacturers. VME Command Module with Operator Interface and HP-IB .
-
New low cost avionics with INS/GPS for a variety of vehicles
Wedge locks and board stiffeners provide mechanical integrity in vibration environments. The DVAP chassis, by Radstone Technology, has a standard 32-bit VME bus backplane .
Indicates content that may require registration and/or purchase.