-
Supplier: ELMA Electronic Inc.
Description: Elma's System 12V family of enclosuresfor VITA Bus Architectures (VME, VME64X, VPX, and VXS) provide an industrial rugged, versatile platform. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options.
- 6U VME / VXI Slots: 2 to 21
- Features: Other
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x, VXI / VMI
-
Supplier: ELMA Electronic Inc.
Description: Elma offers both standard and custom subracks for a wide variety of bus standards including VME, VME64x and VXI systems. Our cardcages conform to DIN 41494 and IE 1101.10. These subracks are readily available in various heights (3U, 6U, 9U, 12U), number of slots (3-21) and board depths (160mm
- 6U VME / VXI Slots: 3 to 21
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x, VXI / VMI
-
Supplier: ELMA Electronic Inc.
Description: Elma's System 12V, 7U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a
- 6U VME / VXI Slots: 2 to 21
- Features: Other
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x, VXI / VMI
-
-
Supplier: ELMA Electronic Inc.
Description: Elma's System 12V, 3U for VITA Bus Architectures (VME, VME64X, VPX, and VXS) provides an industrial rugged, versatile platform. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular
- 6U VME / VXI Slots: 5
- Features: Other
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x, VXI / VMI
-
Supplier: SIE Computing Solutions, Inc.
Description: vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x,
- 6U VME / VXI Slots: 12
- Mounting Style: Desktop
- Backplane Bus: VXI / VMI
-
Supplier: SIE Computing Solutions, Inc.
Description: VME64, VME64x, MBII, VXI, PCI and CompactPCI Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Vertical Load Enclosure EIA Rackmountable 8U to 15U High
- 6U VME / VXI Slots: 13
- Output Rating: 500.00000000000006 watts
- Cooling Fans: 3
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: SIE Computing Solutions, Inc.
Description: VME64, VME64x, and MBII Vertical Load 20.5" (520,7) Deep Up to 21 Slots (4 HP) Recess or Flush Mount Boards Power supplies to 1000W 8U to 12U High Fixed Mount Drive Options Pressurized or Evacuation Cooled I/O Provisions Rackmount or Desktop
- 6U VME / VXI Slots: 13
- Output Rating: 100 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: SIE Computing Solutions, Inc.
Description: Horizontal Board Loading Up to 15 Slots (4 HP) 26.0" (520,7) Deep Aesthetic Front Panels Optional VME64, MBII, MBI, and VME64x 3U to 9U High Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front Board Access Power Supplies to 750W Desktop or Rackmount
- 6U VME / VXI Slots: 12
- Output Rating: 750 watts
- Cooling Fans: 1
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: Vector Electronics & Technology, Inc.
Description: No Description Provided
- Output Rating: 749.9999999999964 watts
- Cooling Fans: 3
- Form Factor: 6U (Size B), 6U (Size C), 9U (Size D), ATX
- Backplane Bus: CompactPCI, VME, VME320, VME64, VME64x, VXI / VMI
Find Suppliers by Category Top
More Information Top
-
Preparation and characterization of activated carbons made up from different woods by chemical activation
with H3PO4
Vmi Vme .
-
Wide-Field Camera for Gravitational Microlensing Survey: MOA-cam2
1) SIF (Sbus Inter Face), 2) VMI ( VME and Memory Interface), 3) CIC (CCD and Instrument Controller).
-
JT-60 Control System
The reflective memory, VMI VME 5576a is large enough for shared memory ~256 kbytes! in JT-60, and its high data transfer rate, 6.2 Mbytes0s ~ϭ0.65ms04bytes!, is suffi- cient for a fast data handshake.
-
Data acquisition system for the instruments of Subaru Telescope
Messia3 was constructed with one SBus card called SIF (Sbus InterFace), and two VME card, one is called VMI ( VME Memory Interface), and the other is called CIC (CCD and Instrument Controller).
-
Multi-array control system for a wide-wavelength observation
The minimum configuration ofMESSIA is composed of three components that are an SW (Sbus Interface), a VMI ( VME & Memory Interface) and a CIC (CCDs & Instruments Controller).
-
Status and test report on the LANL-Boeing APLE/HPO flying-wire beam-profile monitor. Status report
Boeing will supply the work station that will communicate with the flying wire system over VMI ( VME extension for instrumentation .
-
Construction of Wide Field Cryogenic Telescope
MESSIA III consists of three boards; SIF (Sbus Interface), VMI ( VME and Memory Interface), and CIC (CCDs and Instruments Controller).
-
Combined and Hybrid Adsorbents
/g) Vma Vme Vmi Vc .
-
Development of activated carbon from vine shoots by physical and chemical activation methods. Some insight into activation mechanisms
W0, Vmi and Vme are expressed as liquid volumes bMercury porosimetry: Vme-p, mesopore volume; Vma-p, macropore volume cDensity measurements: VT = 1/ρHg − 1/ρHe; ρHg, mercury density; ρHe, helium density .
-
Thermal behavior of a bentonite
The Vmi , Vme and S reach to their maxima at around 400°C with the values of 0.045, 0.115 cm3 g–1 and 90 m2 g–1 , respectively.
Indicates content that may require registration and/or purchase.