Products/Services for Wafer Brush Scrubbers

  • Floor Scrubbers-Image
    Floor Scrubbers - (153 companies)
    ...and larger, rider-based machines. Floor scrubbers use brushes, scrub heads, and squeegees to clean surfaces of dust, dirt, oil spills, glass, and stains. Scrubbers typically come with a squeegee and vacuum system that effectively removes...
  • Specialty Brushes-Image
    Specialty Brushes - (96 companies)
    Specialty brushes use specialized or proprietary technologies, or feature brush designs for specific applications or industries. Often, the bristles or filaments are made of acrylic, aluminum, aluminum oxide, aluminum zirconia, brass, boron carbide...
  • Scrubbers-Image
    Scrubbers - (389 companies)
    Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image...
  • Industrial Parts Washers and Cleaning Systems-Image
    Industrial Parts Washers and Cleaning Systems - (661 companies)
    ...or abrasive dust. Features. Industrial parts washers are available with components such as: brushes. scrubbers. water softeners. deionizers. Cabinets hold parts during manual parts washing processes and consist of a chamber with glove ports, viewing window...
  • Industrial Brushes-Image
    Industrial Brushes - (441 companies)
    Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials. Brushes consist of a bristles mounted...
  •  
    Wafer Cassettes - (14 companies)
    Wafer cassettes are used to transport and store wafers during semiconductor manufacturing operations. They are designed to house or carry several wafers of the same size and are available in a range of materials to support specific applications...
  •  
    Wafer Chucks - (22 companies)
    Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
  •  
    Wafer and Thin Film Instrumentation - (349 companies)
    Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film...
  •  
    Hand Brushes - (102 companies)
    Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes. Hand brushes have a handle or hand grip to allow the brush to be held in a hand and rubbed against...
  •  
    Abrasive Brushes - (88 companies)
    Abrasive brushes have abrasive filament brush fills, which provide a more aggressive action compared to synthetic or wire filaments. Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or painting surface...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire