-
Description: Single Water Cooled High Current Feedthrough features a single hollow copper conductor intended for high amperage applications. These feedthroughs should be used in closed loop, grounded systems with deionized water.
- Mounting Diameter: 0.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Rated Voltage: 3,000 volts
-
Supplier: MPF Products, INC.
Description: RF Power Feedthrough, 35KW, 10KV @ 13.56 MHz, Water Cooled, 1.50″ Weld Adapter
- Rated Voltage: 10,000 volts
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 50 Volts, 1000 Amps, 1 Pin, Copper Conductor, Water-cooled with Tee-Fitting, Baseplate Fitting Feedthrough for High Power Applications, Liquid Cooled Design with Fittings, 1″ Baseplate Mount
- Rated Voltage: 50 volts
- Rated Current: 1,000 amps
- Features: Electrical, Other
-
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 8000 Volts, 1000 Amps, 1 Pin, 0.750″ Copper Conductor, Water Cooled W/ T-Fitting, 2.16″ QF/KF
- Rated Voltage: 8,000 volts
- Rated Current: 1,000 amps
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 8000 Volts, 1000 Amps, 1 Pin, 0.75″ Copper Conductor, Water-cooled with Tee-Fitting, Connecting Clamp, 2.75″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Tubular Conductors for Liquid Cooling, Bakeable to 450 degrees C
- Rated Voltage: 8,000 volts
- Rated Current: 1,000 amps
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: Conax Technologies
Description: tailgate process. Thesteam jacket around the gland maintains the temperature at 300°F(149°C) in order to prevent the sulfur from hardening and cementing the probe in place. Utilizing similar engineering capabilities, Conax can also design a water cooled compression seal fitting for
- Mounting Size: 1.25 inch
- Number of Wires: 1 #
- Temperature Range: 300.2 F
- Number of Elements: 1 #
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: liquids/gases and electrical power/signals. Housing diameter 56mm – 107mm. Max. 16 media transmission plus 96 electrical lines. Mechanical Specifications Pneumatic/Liquid feedthroughs: 1 – 16 feedthroughs Rotation speed: 0-300 rpm Contact material: silver-silver,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 440 volts
- Maximum Current: 2 to 10 amps
- Operating Temperature: -22 to 176 F
-
Supplier: Inductotherm Group
Description: optimum vacuum performance. The tank walls of the furnace are maintained in a hot condition to prevent condensation of atmospheric moisture when the chamber door is open. Insulated non-water cooled power feedthroughs prevent condensation of magnesium which reduces arcing
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: Inductotherm Group
Description: provided with additional sacrificial hot face protection to extend lining life Single or multi zone heater configurations depending on size and/or application Hot zones are assembled into a removable steel casing to permit easy removal and maintenance Water cooled copper
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Inductotherm Group
Description: provided with additional sacrificial hot face protection to extend lining life Single or multi zone heater configurations depending on size and/or application Hot zones are assembled into a removable steel casing to permit easy removal and maintenance Water cooled copper
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 510.00000000000006 to 1,500 mm
- Width / Tube O.D.: 450 to 1,600 mm
- Pressure Range: 145.0377 psi
Find Suppliers by Category Top
Featured Products Top
-
-rated connections, which are primarily tested for water resistance, hermetic feedthroughs provide stronger long-term protection against a wider range of fluids with varying viscosities and chemical properties. Douglas Electrical Components designs hermetic feedthroughs that securely seal electrical (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
requirement: maintaining a sealed boundary where power, signal, and data connections pass through the tank. Immersion cooling feedthroughs address this need. These hermetically sealed components allow electrical connections to pass through tank walls while preserving fluid containment, electrical (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components designs and manufactures hermetic electrical feedthroughs and connectors for the automotive industry, supporting everything from R&D to high-volume production. As vehicles become more advanced and connected, these solutions protect critical electrical systems (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
he needed a more permanent solution. Fortunately, he knew right where to look. Ungaro had previously used vortex tubes on similar molds that were old or uniquely designed such that they didn’t provide access to water. The tubes require no electrical connection or water at the cooling (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
industrial gases, wastewater and water treatment, (read more)
Browse Cable Glands Datasheets for Conax Technologies -
Douglas Electrical Components provides hermetic feedthrough solutions for oil transformers, where liquid insulators such as mineral oil and ester-based dielectric fluids are used for cooling and electrical insulation. Because these fluids can degrade over time and create risks from leaks or (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
JacketSeal™ sealed electrical feedthroughs provide a liquid-, fluid-, and water-tight sealing solution for applications where a true hermetic seal is not required. Designed for environments needing protection up to IP-67, IP-68, NEMA, and explosion-proof standards, JacketSeal™ (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
air, nitrogen, inert gases, vacuum, cooling water, hydraulic fluids Mechanical Customization Dimensions: external diameter, length, height (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
: Energy Costs Increase Almost every stage where a bottling and canning facility uses water (moving, treating, heating, cooling, and disposing of water), requires a significant amount of energy. Facilities constantly pump water through (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Carbon furnace infrared source
A, carbon rod; B, graphite lead; C, isolating carbon stuffing; D, water cooled electrical feedthroughs ; E, water cooling; F, calcium fluoride window; G, pump, argon gas bottle and manometer. .
-
K-shell excitation spectrum of Si in SiO vapour
The connectors and the Ta tube ends are then coupled together to the water - cooled electrical feedthroughs which are capable of carrying 500 A.
-
A compact high-temperature furnace for magneto-optical spectroscopy of atoms
10) @ring vacuum seals, (1 1) water - cooled electrical feedthroughs , (12) NW40 vacuum flanges.
-
Synthesis of isotopically-labeled graphite films by cold-wall chemical vapor deposition and electronic properties of graphene obtained from such films
The substrate was resistively heated to a high temperature by applying a current through two water - cooled electrical feedthroughs .
-
Single crystal growth of Al 13 Co 4 and Al 13 Fe 4 from Al‐rich solutions by the Czochralski method
1: Ni support containing a 10 ml alumina crucible; 2: Kanthal resistance heater; 3: ceramic seed holder; 4: thermocouples; 5: water - cooled electrical feedthroughs for power supply; 6: motor and rotary feedthrough for crucible rotation; 7: step motor- driven linear translation unit …
-
An experimental set-up for the nucleation rate determination in supported
undercooled liquid metal droplets
ThevacuumchamberismadeofacylindricalPyrexvessel, according to a previous design [21], mounted horizontally and sealed by a main flange equipped with two water - cooled electrical feedthroughs for the resistive heating, and a general purpose feedthrough for a thermocouple probe or a removable screen.
-
Water vapor adsorption isotherms on self-assembled monolayers using a quartz crystal microbalance
The standard assembly contains the water cooling and electrical feedthroughs , but was modified to include an additional feedthrough necessary for inserting a thermocouple into the vacuum chamber with the thermocouplewire vacuum sealed by silver soldering.
-
The effect
of the addition of noble gases on H- production in a dc
filament discharge in hydrogen
The chamber walls and the filament electrical feedthroughs are water cooled .
-
Compact pseudo-2D strip detector system for sub-meV IXS
… advantage of existing methods in high vacuum design, a set of three major mechanical parts were developed: a vacuum body with conflat nipple for mounting to the analyzer chamber, a cover plate with water - cooling and electrical feedthroughs , and a water-cooled …
-
An apparatus for surface tension determination at high temperatures
0.02 in tantalum sheet lugs spot-welded to the heater tube serve to locate it centrally between the ends of water - cooled flanged electrical feedthroughs G (Edwards type, TLli200).
Indicates content that may require registration and/or purchase.