-
Supplier: Aerzen USA Corp.
Description: Bringing large H2 volume flows to the highest possible intermediate and final pressures with just a few compressor stages, without having to set up huge reciprocating compressor systems for this purpose - precisely here is where the new VRW 536 M oil-free screw compressor
- Discharge / Operating Pressure: 43.51 to 130.53 psi
- Flow Capacity: 370.818 to 3,531.6 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Supplier: GENERON
Description: GENERON offers 2hp to 5,000hp (0.38kw - 3730kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 600 psig (41 barg). At GENERON our
- Discharge / Operating Pressure: 600 psi
- Flow Capacity: 5,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAG 32 is a zinc free, readily biodegradable, low toxicity lubricant designed for use in flooded rotary screw and vane compressors. A high resistance to hydrocarbon dilution makes CITGO Compressorgard PAG 32 an excellent choice for compressors used to
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
-
Supplier: Universal Air & Gas Products Corp.
Description: Classifications 1-12. Air and water cooled designs Products and Services include: Lubricated and Oil Free Recips for Air and Gas Compressor/Boosters, 1 or 2 stage, vertical or horizontal Bare blocks or turnkey custom packages Dry and Oil Flooded Rotary Screw Units
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
blower systems, screw compressors and screw blowers with the highest possible (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
manufacture our blower systems, screw compressors, and rotary lobe compressors with the highest possible standards. Doing so enables us to guarantee all our clients a safe and reliable operation that will not be limited, even in the high-demanding nature of cement applications (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
can be seamlessly integrated into plants that are implementing IoT, Industrie 4.0 or Water 4.0 strategies. For more information on Kaeser’s entire range of screw blower packages, visit us.kaeser.com/screwblower. To be connected with your representative for additional information, please call (877) 417-3527. (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
Oversized Phillips Pan Head Sealing Screws ZAGO Oversized Phillips Pan Head Sealing Screws are engineered with a 360° unbreakable rubber O-ring seal and built to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
and money in costly repairs/ replacement parts caused by contaminants (i.e.: dirt, water, oil, fluids, gas,) infiltrating or seeping out of equipment. ZAGO socket cap seal screws are reusable, too. INHERENTLY GREEN: Made from corrosion-resistant metals, including Steel (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Screw Blower Delta Hybrid direct driven The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
positive displacement blowers and screw compressors suitable for low-pressure and high flow applications. General rental companies often try to convince businesses to choose their oil-flooded units for use in instrument air systems and other processes. Process engineers must rely on the ANSI (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
More Information Top
-
Replacing Old Refrigerated Dryers - Reducing Maintenance, Reducing Pressure Drop
The first phase of the project deals with (3) 2000 SCFM oil flooded screw compressors with water cooled after-coolers that are fed with 60-65F closed loop chiller water.
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Liquid ring compressors and water flooded vane and screw compressors Reciprocating oilfree compressors Rotary oil-free compressors Radial and axial turbo compressors .
-
Chapter 14-Compressor Lubricants
Liquid ring compressors and water - flooded vane and screw compressors Reciprocating oil- free compressors Rotary oil-free compressors Radial and axial turbo compressors .
-
Membrane Technology
The purge nitrogen stream containing unreacted propylene and residual amounts of hydrogen, propane and water is compressed in an oil- flooded , screw compressor to 225 psia.
-
Study on the Application of Wellhead Compression in Offshore Facilities
However the oil- flooded screw compressor cannot be put in contact with water .
Indicates content that may require registration and/or purchase.