-
Supplier: ZAGO Manufacturing Company, Inc.
Description: incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Button Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: unique, malleable and strong captive “O” ring. This device delivers extraordinary results. The “O” ring, which fits tightly and precisely in the groove under the screw/bolt/rivet head, acts as a total deterrent against external/internal contamination from air, water, gas and other
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Flange Bolt, Hexagon Bolt / Tap Bolt
-
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: equipment. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: Device Technologies, Inc.
Description: abrasion, water absorption,low and high temperatures and compression set Indoor or outdoor use Fast assembly without the use of adhesives, rivets or screws Multi-axis flexibility for small inside and outside radius corners Applications Automotive Railway and Aerospace Food Service (FDA
- Gasket Type: Edge Trim
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight
- Length / Height: 16 inch
- Width/Diameter: 14 inch
- Depth: 7 inch
- Height: 16 inch
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
Find Suppliers by Category Top
Featured Products Top
-
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information and therefore require more expensive measures to protect their (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Lightweight Magnesium Intensive Body Structure
After confirming that the self-piercing riveted joints were more water - tight at the head than at the flared tips, designs were reviewed for accessibility of the robot arm and the SPR C-clamp so as to drive the rivets with the …
-
Drilling and Production Technique in the Baku Oil Fields
The Russian riveted casing is far from water - tight , which accounts for the large amount of cement put in around the casing.
-
Feasibility of measuring residual stress profile in different self-pierce riveted joints
… for the environment, high strength and better fatigue properties are achieved; low energy requirement so there is relatively low cost; very little or no damage to precoated material; and ‘ water tight ’ joint is formed.12–19 Rivet as well as sheet …
-
Plastics patents: Molding
This rivet with no weld linecan be sealed water - tight to a panel.
-
ZCP2009MST1283
Unlike straps attached to wood by spikes, cold-headed rods (to avoid burning) or the occasional hand-made bolt-nut pair, hot driven rivets fabricated WI, boilers and ship hulls with water tight joints due to the clinching force of the contracting …
Indicates content that may require registration and/or purchase.