-
Supplier: Allied Electronics, Inc.
Description: Compact 23⁄4" diameter tubular housing for use with highly efficient 12,000 hour life — state of the art compact fluorescent bulbs that deliver more light than conventional fluorescent while consuming 50% less energy. Minimum starting temperature: 50°F. Supplied with heavy duty
-
Supplier: Allied Electronics, Inc.
Description: Compact 23⁄4" diameter tubular housing for use with highly efficient state of the art compact fluorescent bulbs that deliver more light than conventional fluorescent while consuming 50% less energy. Minimum starting temperature: 0°F. Supplied with heavy duty adjustable steel
-
Supplier: Larson Electronics LLC
Description: Spray Booths. The EPL-48-2L fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is also approved for use in paint spray booth applications. This T6 temperature rated fixture comes standard with two
-
-
Supplier: LED Cool Lights
Description: lights for Canopy, Corridor, Window, Archway DIY Lights for home use Marine light Task lighting Replacement of Fluorescent light Decorative lights for holiday, event, show, exhibition Specification ›
-
Supplier: Banner Engineering Corp.
Description: Overview Tubular fluoresent lights provide easy, affordable, flicker free illumination of large objects. Connects directly to PresencePLUS vision sensors or an external power supply Illuminates large objects with flicker-free white fluorescent light Available in models with 24V
- Lifetime: 10,000 to 20,000 hours
- Maximum Voltage: 12 to 277 volts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Traffic Safety Warehouse
Description: The combination of flame resistant PVC coating on non-woven Nomex provides excellent thermal performance and maintains 100% waterproof protection, in a soft, lightweight rainsuit. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • 2" Silver Reflective Trim Reflects
-
Supplier: Checkers
Description: Includes a two conductor waterproof hotplug with 12″ pigtail, heavy duty Day Bright® fluorescent nylon mesh flag with or without 3M®Scotchlite® reflective X, New Rocket® II Super Bright Waterproof LED light, and a stainless steel threaded hex base New patent-pending
-
Supplier: Metaphase Technologies, Inc.
Description: Metaphase's new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown
- Active Area Diameter or Length: 96 inch
- Lifetime: 75,000 hours
- Color Temperature: 5,500 K
- Maximum Voltage: 24 volts
-
Supplier: Checkers
Description: II Super Bright Waterproof LED light, and a stainless steel threaded hex base New patent-pending waterproof LED light socket replaces old 1156 bulb and lamp socket Rocket® II Super Bright Waterproof LED comes standard with 9 changeable light modes, 7 flash
-
Supplier: Traffic Safety Warehouse
Description: The combination of flame resistant PVC coating on non-woven Nomex provides excellent thermal performance and maintains 100% waterproof protection, in a soft, lightweight rainsuit. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • 2" Silver Reflective Trim Reflects
-
Supplier: Traffic Safety Warehouse
Description: Highly visible, flame resistant, and loaded with special features. Comfort-Brite is lightweight, durable, and affordable. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • Loaded with Special Features for Multipurpose Applications • Fluorescent Yellow-Green or
-
Description: protection, reverse polarity protection,Zener protection > Protection degree: IP67 > Anti-ambient light: Sunshine≤10 000Lx, Incandescent ≤3 000Lx, Fluorescent lamp ≤1000Lx
- Operating Distance: 23.62206 to 118.1103 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: protection, reverse polarity protection,Zener protection > Protection degree: IP67 > Anti-ambient light: Sunshine≤10 000Lx, Incandescent ≤3 000Lx, Fluorescent lamp ≤1000Lx
- Operating Distance: 23.62206 to 118.1103 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: protection, reverse polarity protection,Zener protection > Protection degree: IP67 > Anti-ambient light: Sunshine≤10 000Lx, Incandescent ≤3 000Lx, Fluorescent lamp ≤1000Lx
- Operating Distance: 23.62206 to 118.1103 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: protection, reverse polarity protection,Zener protection > Protection degree: IP67 > Anti-ambient light: Sunshine≤10 000Lx, Incandescent ≤3 000Lx, Fluorescent lamp ≤1000Lx
- Operating Distance: 23.62206 to 118.1103 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: Caron Products and Services, Inc.
Description: Features & Benefits gLux™ energy efficient, high output lighting come standard in the Diurnal Incubators. These lights are 65% brighter and last up to twice as long as other light fixtures. gLux is modular, expandable and waterproof. The light package includes a cycle
-
Supplier: WETKEYS, LLC
Description: boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs! Compatible with Windows 7, Vista, XP or later and MAC Fluorescent backlight for use in low-light conditions USB with a
- Applications: Medical
- Interface: USB
-
Supplier: Caron Products and Services, Inc.
Description: the amount of electricity required to run the chamber. Versatile, earth friendly lamps. Our Plant Growth, Arabidopsis and Tissue Culture Chambers incorporate Caron’s earth-friendly gLux™ high efficiency fluorescent lamps. The modular, expandable and waterproof lamp banks are precisely
Find Suppliers by Category Top
Featured Products Top
-
secure. Modular and expandable. Pair strobes with sounders or stack lights with speakers—on the factory floor or in the field—thanks to easy coupling kits and combination options. Get heard in the chaos. Audible options like amplified (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Globally performing warning devices - Now in red
Trusted worldwide for rugged high-performance signaling and modular design, our new red finish enhances visibility, ensuring quick recognition in environments where urgent action and clear communication are critical.
More Info...
(read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Warning Lights
Global performance, trusted worldwide
(read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Compact Non-metallic Economical Warning Beacons
LP3XL STREAMLINE™ HAZARDOUS LOCATION LED LIGHTS COMPACT VISUAL SIGNAL FOR CLASS I DIVISION 2 APPLICATIONS • Compact hazardous location visual signal (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
safety showers, gas detection, food and beverage lines, and control systems without the size and cost of higher-output devices. 360-degree light output in a small footprint for tight spaces Three flash patterns: 60 FPM, simulated strobe, and steady 12–48 (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Meeting Hazardous Location Warning Needs on Budget
LP3XL STREAMLINE™ HAZARDOUS LOCATION LED LIGHTS COMPACT VISUAL SIGNAL FOR CLASS I DIVISION 2 APPLICATIONS • Compact hazardous location visual signal (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
FB2LED Family Now Available in Magenta
Federal Signal is pleased to announce that the FB2LED, FB2LEDX, and
FB2LEDX-CN models are now available in Magenta.These models offer three userselectable flash patterns (steady, 60 FPM, 120 FPM) and can be mounted easily on pipes or surfaces.
(read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
G-LED Global Series® Hazardous Location LED Signal
Federal Signal’s Global Series® LED Beacons feature a long-life LED with the ability to select one of 8 flash patterns (user-configurable) and offers two lens options (low or high-profile) within a GRP (Glass Reinforced Polyester) housing, designed to serve the demanding needs of offshore marine and land-based industrial applications.
(read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify specifying hazardous signals globally
One SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)
Available in 24VDC, 120VAC, 240VAC
Visual signals include Strobe and LED
Audible signals include Sounders, Amplified Speakers, and Loudspeakers
(read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Getting Attention in Life Safety Applications
Keeping people safe requires having clear, distinct warning devices.
(read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
Sell LED Lighting Fixture IP65 T8/T5
• Waterproof Fluorescent Lighting Fixture T8 & T5 IP65 1.
-
Effects of parasites on larval and juvenile stages of the coral reef fish Pomacentrus moluccensis
Larval samples for the second lunar month were collected by dip netting (mouth size: 250 9 500 mm, 1 mm mesh size) around an 8-W waterproof fluorescent light tube between 2130 and 0100 h.
-
fluorescent lamp ( Page 13 ) - offers from fluorescent lamp manufacturers, suppliers, exporters & wholesalers
Industrial waterproof fluorescent lighting fixture ...
-
t8 - offers from t8 manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : T8 Fluorescent Tubes, Fluorescent Tubes 2*36W, waterproof fluorescent lighting , fluorescent lighting ] .
-
color coded leads - offers from color coded leads manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : weatherproof light fixtures, weatherproof fluorescent light fixtures, waterproof outdoor light fixtures, waterproof light fixture suppliers ] .
-
Electrix - 7742 ACRYLIC - Lighting - Lighting Products - Allied Electronics
36 WATT 20IN FLUORESCENT MACHINE TUBE LIGHT , WATERPROOF , ACRYLIC .
-
Electrix - 7740 GLASS - Lighting - Lighting Products - Allied Electronics
18 WATT 17IN FLUORESCENT MACHINE TUBE LIGHT , WATERPROOF , GLASS .
-
Lighting - Optoelectronics & Lighting from Allied Electronics
18 WATT 17IN FLUORESCENT MACHINE TUBE LIGHT , WATERPROOF , ARCYLIC .
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
They have been used in transformers, capacitors, brake linings, plasticizers, pumps, hydraulic fluids, inks, heat exchange fluids, canvas waterproofing , ceiling tiles, fluorescent light ballasts, and other products.
-
Environmental Engineering 5th Edition Complete Document
They have been used in trans- formers, capacitors, brake linings, plasticizers, pumps, hydraulic fluids, inks, heat exchange fluids, canvas waterproofing , ceiling tiles, fluorescent light bal- lasts, and other products.
Indicates content that may require registration and/or purchase.