Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: • Ideal for the janitorial market for transfering detergents • Tested for transferring HCl in concentrations up to 30% at 100°F (38°C) • Self-priming, will not siphon
- Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke.
-
Supplier: Xylem Applied Water Systems
Description: 80 Size Epoxy Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
- Maximum Discharge Flow: 22 GPM
- Discharge Size: 1 inch
- Media Temperature: 180 F
- Pump Type: Flexible Impeller Pumps, Sampling Pumps, Self-Priming Pump
-
-
Supplier: Xylem Applied Water Systems
Description: 80 Size Epoxy Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your
- Maximum Discharge Flow: 22 GPM
- Discharge Size: 1 inch
- Media Temperature: 180 F
- Pump Type: Flexible Impeller Pumps, Sampling Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: 40 Size Epoxy Pedestal Pump Flow rate: Nominal 8.4 USgallons/min at 1725rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 30510-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
- Maximum Discharge Flow: 8 GPM
- Discharge Size: 0.75 inch
- Media Temperature: 180 F
- Pump Type: Flexible Impeller Pumps, Sampling Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: 40 Size Epoxy Pump Head Kit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
- Maximum Discharge Flow: 8 GPM
- Discharge Size: 0.75 inch
- Media Temperature: 180 F
- Pump Type: Flexible Impeller Pumps, Sampling Pumps, Self-Priming Pump
-
Supplier: DRUM-MATES Inc.
Description: Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 8 Gpm, includes 2" Npt bung adapter. Wt. 3 lbs. Ideal for most organic acids, waxes, plating solutions, alcohols, detergents and other inorganic chemicals Designed to fit, 15, 30, 55
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for most organic phase applications • Pump mild soaps, disinfectants, and other noncorrosive liquids (not recommended for high-pH solutions) • Sturdy carbon steel and HDPE construction ensures long life • T-shaped handle for comfortable grip • Larger outlet spout provides greater
- Pump Type: Piston / Plunger Pumps
-
Supplier: SAE International
Description: In an automotive cooling circuit, the wax melting process determines the net and time history of the energy transfer between the engine and its environment. A numerical process that gives insight into the mixing process outside the wax chamber, the wax melting process
Find Suppliers by Category Top
Featured Products Top
-
including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM Technology, the rotor/stator assembly of the VM-600 creates a powerful suction that draws (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Rheology of Crude Oil at High Pressure
. and stick to pipe walls or form sludge at the. bottom of a storage tank, even in warm climates. This wax deposition can block flow lines, reduce. throughput, clog pumps, and inhibit the performance. of metering devices that measure transferred. crude oil. The pressure required to start the flow
More Information Top
-
Air Powered Drum Pump Motor 1 2 HP 9000 rpm on off 17 cfm 85 psi from Cole-Parmer
We need a pump that the hot wax did not go through and this pump transfers the wax through a shaft but the wax doesn't have to go through the pump.
-
Pumping biofuels | Archive | The Engineer
Its raw materials are always hot and aggressive, attacking rotors and seals, and there is the constant possibility of transfer pumps becoming clogged with wax and fatty deposits.
-
Investment Casting
The liquid injector benefits from the liquid wax in that this is easily pumped through piping from a central wax transfer system, making it the easiest to maintain wax levels in the machine with a minimum amount of human intervention.
-
Effluent Water Quality Improvement
…of the Terminal are: -4 Crude Oil Storage Tanks totaling 1.64 million barrels storage capacity, -4 Free Water Knock-Out Vessels (FWKO) -An Effluent Treatment Plant (ETP) -An Emulsion and Wax Treatment Plant (EWTP) and -Export Pumps and Custody Transfer Meters.
-
Heavy Organic Deposition and Plugging of Wells (Analysis of Mexico's Experience)
ABSTRACT The pipeline transportation of petroleum fluids can be significantly affected by flocculation, deposition, and plugging of asphaltene, paraffin/ wax , and/or diamondoid in the transfer pipelines, tubulars, pumps , and other equipment.
-
Fleet Test Evaluation of B5 Blends (5% Biodiesel) in Pickups
Besides that, some deposits, in wax form, where found on the pre-filter of the transfer pump that is assembled inside the fuel tank, also known as fuel delivery module.
-
Thermally Actuated Hydraulic Pumps - Nasa Tech Briefs :: NASA Tech Briefs
The pump chamber would be a cylinder containing encapsulated wax pellets and containing radial fins to facilitate transfer of heat to and from the wax.
-
Thermally Actuated Hydraulic Pumps
The pump chamber would be a cylinder containing encapsulated wax pellets and containing radial fins to facilitate transfer of heat to and from the wax.
-
Organochlorine chemical residues in bluegills and common carp from the irrigated San Joaquin Valley Floor, California
As listed in Chemical Abstracts b Vacuum pump lubricants; gas turbine lubricants, hydraulic fluids; plasticizers; heat transfer fluids; wax , pesticide, ink, lubricant, and cutting oil extenders; dedusting agents; carbonless reproducing paper (Hutzinger et al. 1974) .
-
National Pesticide Monitoring Program: Residues of organochlorine chemicals in freshwater fish, 1980–81
Dielectric fluid in capacitors; transformer fluid; vacuum pump lubricants; gas turbine lubricants; hydraulic fluids; plasticizers; heat transfer fluids; wax , pesticide, ink, lubricant, and cutting oil extenders; dedusting agents; carbonless reproducing paperc Insecticide .
Indicates content that may require registration and/or purchase.