Products/Services for Wedge Air Brakes
-
Pneumatic Brakes - (121 companies)Pneumatic brakes, or air brakes or compressed air brakes, use compressed air generated by a compressor and stored in a reservoir. When the operator actuates the lever or pedal, a valve allows the compressed air to flow to a piston that engages...Brake EngagementBrake TypeBrake Operation -
Electric Brakes - (216 companies)...the armature to separate, and disengagement to occur. Springs are used to help push the armature away from the surface and maintain an air gap. Electromagnetic Brake. Image Credit: Ogura. Eddy Current Brakes. Eddy current brakes develop torque... -
Pneumatic Brake and Clutch Assemblies - (52 companies)...components that consist of pneumatic brakes for slowing or stopping shafts and pneumatic clutches for connecting or disconnecting shafts. Pneumatic brake and clutch assemblies transmit force from one point to another point using compressed air... -
Hydraulic Brake and Clutch Assemblies - (36 companies)...by compression springs that force plates together. Ball Detent --Ball detent is a slip mechanism in which, upon overload, balls ride up out of seats to overcome springs or air pressure engagement. Roller Detent --Rollers, held in place by springs, wedge... -
Mechanical Brake and Clutch Assemblies - (46 companies)...overload, balls ride up out of seats to overcome springs or air pressure engagement. Roller Detent --Rollers, held in place by springs, wedge between the inner and outer races to engage the clutch. Pawl Detent --Pawl detent is a slip clutch mechanism... -
Electric Brake and Clutch Assemblies - (102 companies)...by springs wedge between the inner and outer races to engage the clutch. Brake Specifications. Brake specifications for electric brake and clutch assemblies include torque rating, power, speed, and operating voltage. Spring-return brakes require power...
-
Electric Clutches - (166 companies)...may be applied independently of shaft speed. The magnetic torque is frictionless because the magnetic flux field operates in the air gap between the rotor and the stationary poles. Brakes and clutches that use hysteresis are suitable for precision...
-
Pneumatic Clutches - (102 companies)Pneumatic clutches are air-actuated assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Pneumatic clutches are equipment drive assemblies that contain pneumatic components for connecting two...
-
Hydraulic Clutches - (83 companies)Roller Detent --Rollers, held in place by springs, wedge between the inner and outer races to engage the clutch. Pawl Detent --Pawl detent is a slip clutch mechanism in which, upon overload, the pawl overcomes spring or air pressure engagement...
-
Mechanical Clutches - (173 companies)...together. Ball Detent: Ball detent is a slip mechanism in which, upon overload, balls ride up out of seats to overcome springs or air pressure engagement. Roller Detent: Rollers, held in place by springs, wedge between the inner and outer races to engage...
Product News
-
Running Industry Co., Ltd
Air/Spring brake actuator The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber. air disc brake chamber. wedge brake chamber. special brake chamber... (read more) -
Kuriyama of America, Inc.
Air Brake Tubing & Fitting Built for the Long Haul DOT Air Brake Tubing. General Applications: * Auxiliary air systems. * Trailer air brake systems. * Truck, bus and commercial vehicle air brake systems. Construction: Specially designed polyester compounds. Service Temperature Range: -85 F (-65 C) to +200 F (+93 C). Features and Advantages: * Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus. traditional nylon tubing. * Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Isabellenhutte USA
BRAKING RESISTORS / PRECHARGE RESISTORS BRAKING RESISTORS / PRECHARGE RESISTORS. Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and make them easy to mount. Rugged Extruded Aluminum Housing. Flying leads and tab terminals available. IP 54 protection type. Customizable. PRECISION & POWER RESISTORS. When you can 't afford to take chances --take charge. When you are developing a design with no tolerance for failure --whether... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Nord-Lock Group
WEDGE-LOCK WASHERS Nord-Lock wedge-locking washers utilise tension instead of friction in order to secure bolted joints exposed to severe vibration and dynamic loads. Over the operational life cycle, Nord-Lock washers offer increased operational reliability and lower maintenance costs, while significantly reducing the risks of production stops, accidents and warranty claims. (read more)Browse Washers Datasheets for Nord-Lock Group -
Branham, W.C. Inc.
Caliper Disc Brakes - Pneumatic P47 Series Our pneumatic series caliper disc brakes can be used in either industrial or mobile, off-highway applications. Aluminum Construction. Hardcoated. Fits on Brake Discs with Unlimited Diameter or Steel Plate. Dynamic Torque (inch/lb.): 144 lbf per 100 psi x Braking Radius. 200 PSI Maximum Air Pressure. Buna-N Seals Standard. Braking function can be used as stopping, holding, or tensioning. P47D model shown. (read more)Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
RIFTEK EUROPE Sp. z.o.o.
Wedge Wire Screen inspection machines We are pleased to introduce a new generation of our measuring machine designed for inspection of Wedge Wire Screens. Wedge Wire Screen also called Johnson Screen or Wedge Wire Profile are intended for the construction of high-quality water wells, oil wells, gas wells and other filtration equipment. One of the main parameters characterizing the quality of the screen is the constancy of the interwire gap (slot opening) along its length. Currently, gap measurements are primarily performed manually... (read more)Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Wedge Prism It is made of UV-grade fused silica, offering high UV transmittance, low birefringence, and excellent thermal stability. Applications of fused silica wedge prisms. UV laser systems. Spectrometers and interferometers. Fluorescence detection and bioinstrumentation. Space optics. Material comparison between fused silica wedge prisms and BK7(K9) wedge prisms. Property. UV Fused Silica. Optical Glass BK7. Main components. SiO2. Borosilicate glass (containing boron oxide and alkali metal oxides... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Precision Wedge Prisms for Laser Systems In high-performance laser systems, manufacturing precision is just as important as optical design. Even small variations in wedge angle, flatness, or surface quality can directly affect beam alignment, laser performance, and long-term system stability. For laser equipment manufacturers and optical system designers, selecting wedge prisms with consistent manufacturing quality is essential for achieving reliable optical performance. Cening Optics manufactures wedge prisms using high-quality N-BK7... (read more)Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
BK7 Optical Glass Wedge Prism Comparison of optical performance between fused silica wedge prisms and BK7(K9) wedge prisms. Parameter. UV Fused Silica. Optical Glass BK7. Transmission Range. 170 nm -2.1 mm (deep UV to NIR). 350 nm - 2.0 mm (VIS is dominant). UV transmittance@200nm. >90% (Thickness=1mm). <10% (strong absorption). Refractive Index@587.6nm. 1.458. 1.517. Dispersion ( nd). 67.8 (low dispersion). 64.2 (moderate dispersion). Birefringence. No (isotropic). No (isotropic). Laser Induced Damage Threshold. Higher... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Placid Industries, Inc.
Magnetic Particle Brakes Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. (read more)
-
Fleet Manager's Guide to Vehicle Specification and Procurement, Second Edition
125-amp Delco alternators Stop master air wedge brakes 5-speed Clark manual transmission, 255 cu. in. 150-hp engines All-weather tread tires 14-ply steel belted radial regroovable and recapable casings .
-
Brake Design and Safety, Third Edition
This requirement most likely will lead to the installation of larger drum brakes with higher brake factors including wedge brakes or air -over-hydraulic disc brakes on the front axle.
-
States > Washington > State > Regulations > Title 204 - State Patrol (Commission on Equipment) > [WAC 204-76] 076 - Standards for Brake Systems
Air operated wedge brake adjustment.
-
States > Washington > State > Proposed Regulations > 2013 Documents > October 21‚ 2013 > WAC 204-76 - Standards for Brake Systems
In air applied wedge brake systems, the brake actuator axis is parallel to the axle and pushes directly on the wedge in this direction instead of being mounted at right angles to push a slack adjuster and rotate a cam as in …
-
Washington Administrative Code - Title 204 - State Patrol (Commission on Equipment) (Extracts).
In air applied wedge brake systems, the brake actuator axis is parallel to the axle and pushes directly on the wedge in this direction instead of being mounted at right angles to push a slack adjuster and rotate a cam as in …
-
BALANCED PLUMBING | Today's Trucking
Wedge brakes require more air pressure to achieve the same braking power and can be very difficult to coordinate with an s-cam equipped tractor.
-
Mexican Official STANDARD NOM-068-SCT-2-2014, Land Transportation – Federal Transit, Tourism and Cargo Motor Transport Service, Auxiliary Services and Private ...
2) Drum air brakes (cam and wedge type).
-
Mack RM6866SX (6 × 6) 10,000 kg truck
… litres Engine: Mack 6-cylinder turbocharged water-cooled 4-stroke diesel developing 300 hp Transmission: Mack TRL1078 5 speed or optional automatic Clutch: CL697 Transfer case: TC15, 2 speed Tyres: 11.00 × 22 Brakes : (front) air wedge type (rear) air cam …
-
Equipment Regulation.
3) If the wheel brakes of a vehicle equipped with wheel brake air chambers have wedge type brakes, the combined movement of both brake shoe linings shall not exceed one-eighth of an inch.
Indicates content that may require registration and/or purchase.