Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: this time we are able to process free print catalog requests for U.S. and Canadian customers only. If you would like an NFPA Catalog shipped internationally, please contact your local NFPA distributor.
-
Supplier: Senior Aerospace Metal Bellows
Description: with a variety of standard end configurations. For more information see our OTS bellows catalog. Custom Bellows and Bellows Assemblies In addition to the standard bellows, above, Senior Aerospace can provide custom designs for more complex bellows and bellows assembly projects. Bellows are
- Inside Diameter: 0.125 to 16 inch
- Outside Diameter: 0.375 to 18 inch
- Free Length: 0.21 to 1.17 inch
- Spring Rate: 13 to 350 lbs/in
-
Supplier: Mueller Company
Description: used throughout the water system from source to customer. We catalog thousands of items to suit the needs of virtually any water system application, and for use with any water main or service line pipe material. Mueller® Water Distribution Products are available through Authorized Mueller
- Capacity / Opening: 2 to 8 inch
- Clamping Width: 6 to 7.5 inch
- Type: Band Clamps
- Material: Plastic
-
-
Supplier: Superlok - Mako Products
Description: pressure. Available in three series, the The SUPERLOK DIN type fittings and accessories are manufactured in accordance with DIN2353. The fittings and components listed in this catalog are intended solely for the assembly of connections for fluid applications. Design and Construction The three
- Metric Size: 253.9998628400741 to 965.1994787922815 mm
- Fitting Type: Adapter, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Superlok - Mako Products
Description: pressure. Available in three series, the The SUPERLOK DIN type fittings and accessories are manufactured in accordance with DIN2353. The fittings and components listed in this catalog are intended solely for the assembly of connections for fluid applications. Design and Construction The three
- Metric Size: 152.39991770404444 to 1,066.7994239283112 mm
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Superlok - Mako Products
Description: pressure. Available in three series, the The SUPERLOK DIN type fittings and accessories are manufactured in accordance with DIN2353. The fittings and components listed in this catalog are intended solely for the assembly of connections for fluid applications. Design and Construction The three
- Metric Size: 253.9998628400741 to 965.1994787922815 mm
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Superlok - Mako Products
Description: pressure. Available in three series, the The SUPERLOK DIN type fittings and accessories are manufactured in accordance with DIN2353. The fittings and components listed in this catalog are intended solely for the assembly of connections for fluid applications. Design and Construction The three
- Metric Size: 152.39991770404444 to 1,066.7994239283112 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
- Features: Metric
-
Supplier: Niland Company
Description: life time. Only Niland "wrap" welds all contact points on opposing steel surfaces thereby eliminating the possibility of an unpainted surface and corrosion caused paint failures. Wrap welding ensures longevity in all of our site designs. Call now for a free color catalog.
-
Supplier: Niland Company
Description: life time. Only Niland "wrap" welds all contact points on opposing steel surfaces thereby eliminating the possibility of an unpainted surface and corrosion caused paint failures. Wrap welding ensures longevity in all of our site designs. Call now for a free color catalog.
- Volume Capacity: 24 to 36 gallons
- Container Type: Can
- Application: Trash / Recycling
-
Supplier: Niland Company
Description: life time. Only Niland "wrap" welds all contact points on opposing steel surfaces thereby eliminating the possibility of an unpainted surface and corrosion caused paint failures. Wrap welding ensures longevity in all of our site designs. Call now for a free color catalog.
- Features: Lights
-
Supplier: Hy-Lok USA, Inc.
Description: leak-free performance when used with non-flared tube connections. These fittings meet the requirements for many different types of high pressure situations. Hy-Lok’s single ferrule bite type fittings consist of a body, a one-piece ferrule, and a nut are available in carbon steel, brass, and
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Reducer, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
-
Supplier: Visual Components
Description: With the Visual Components robot simulation software, you can simulate robot motion paths and operations in a life-like three-dimensional workspace. No time to learn the topic of robot simulation? You can get free training through a series of video lessons about robot programming in the
-
Supplier: Loren Cook Company
Description: sizes and arrangements can be field rotated to any of the standard discharge positions. In addition, models MH and MHR can be reversed in the field to obtain clockwise or counter-clockwise rotation. Models MHA and MHB cannot be reversed. All units have continuously welded housings for
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Yamaha Corporation
Description: the minimum stroke may be supported. For details, please consult YAMAHA. Lead beyond catalog - The lead may be changed to that not stated in the catalog. For details, please consult YAMAHA. Origin non-motor specifications - Even when not stated in the catalog, the origin may be
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Force: 198.45 lbs
-
Supplier: Savin
Description: particles deliver sharper images and better fills with a matte finish for commercial-quality output. · Use the new Paper Library feature to apply settings by selecting a preset or custom media type. This function integrates with the Fiery Paper Catalog on a connected EFI controller. · Quickly
Find Suppliers by Category Top
Featured Products Top
-
Automotive restoration Prototype construction Weapon repair Weapon restoration Repair welding Distortion-free welding Welding with low heat input (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
welding processes used in creating these devices must ensure that the final products are defect-free and meet all the required medical standards. Here, the gas mix used in welding plays a pivotal role. A precisely blended gas mixture, typically involving inert gases like argon or helium, ensures a stable (read more)
Browse Datasheets for Environics, Inc. -
standard tolerances of ±.005 World Class Burr-Free Cutting Burr-Free Production No Work Hardening No Recast Faster than EDM Top 10 Guidelines for (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-performance motors for consistent and accurate welding. Effortless Programming: Intuitive software makes setup and operations simple, with free lifetime upgrades included (read more)
Browse Robots Datasheets for HIWIN Corporation -
Weld Neck vs. Slip-On Flanges: Key Differences and Applications Flanges are indispensable parts of piping systems, providing leak-free connections that (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
Thermatool has advanced its in-line Post Weld Heat Treatment, or HF Weld Seam Annealing, to meet the changing needs of oil and gas applications. Each Seam Annealer is built using decades of experience, real-world testing, and data-driven software to deliver reliable and easy-to-use solutions for (read more)
Browse Soldering Irons, Stations, and Accessories Datasheets for Inductotherm Group -
LASER SYSTEMS FOR INDUSTRIAL USE Welding Laser Systems Laser welding is the fastest growing industrial laser application. In addition to its superior (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
STANDARD TUBING/BAR Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
minutes. Since the gages are welded in place, they can be used immediately after attachment without waiting for adhesives to cure. Armored cables lead to and from each gage, making both installation and fiber protection fast and easy. The armored cable is compatible with connector protection (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
many applications that leverage induction heating and contact us today to take advantage of free application testing. (read more)
Browse Datasheets for Ambrell Induction Heating Solutions
Conduct Research Top
-
What Exactly is a Free Standing Bridge Crane
rather than welded, it is easily dismantled and moved to another location, an advantage when used in a leased building either within your plant or in an entirely new location. The free standing bridge crane cranes low headroom design maximizes lift when headroom is at a premium.
-
Berg Steel Pipe: Multiple-Wire Welding Creates High Productivity and Quality
As a key supplier to the Gulfstream Pipe Project, Berg Steel Pipe Corporation of Panama City, Florida is challenged with producing high-quality, defect-free linepipe at top levels of productivity. To do this, the company employs a number of innovative welding systems, which includes a continuous
-
Safe and Fast: nanoScan3 Makes Cobot Welding Even More Efficient
German welding manufacturer Lorch Schwei SStechnik is continuously setting new technological standards in the market. This is evident in the electric arc welding systems it manufactures for industrial applications, as well as for use in collaborative robot systems. Lorch has established itself
-
EFO Wand for Welding Wire Machine
Superior electrode material assures the lifespan of EFO wand, consistent shape and size of free air ball. The tip of EFO wands are made of by Iridium, platinum & Iridium alloy or platinum. It can keep the consistent shape and size during the flame process. Over decades of special polishing
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
It is necessary to introduce in advance that all operations performed by the Micro Sensor must be completed in a clean and dust-free environment in the purification workshop, and have very high requirements for the level of technology. First of all, let's introduce gold wire bonding, also known
-
Separation of Arc Plasma and Current in Electrical Arc - An Initial Study
The authors consider a welding arc as a composite of an electron flow and electrically neutral arc plasma consisting of equal numbers of ions and electrons. In normal welding conditions, the arc plasma and electron flow are merged forming an arc of classical definition. In this paper, the arc
-
Beware Thermal Cycling in Bioprocessing Part 2
By Dave Simko, Swagelok Corp. to read Part 1 of this series. In bioprocessing, both the process (hygienic) and clean utility systems are connected by welding or sanitary connections. When the connections are to be repeatedly made and broken, gasket-sealed, clamp-type sanitary fittings are usually
-
Flowmeters Benefit From Silicon Advances
GSI series diaphragm valves feature Kwik-Clamp and TS series sanitary clamp and tube butt weld end connections. Series includes sterile access valves, close-coupled branch valves, tee-pattern valves, and point-of-use valves that feature a compact, patented design that eliminates deadleg areas
More Information Top
-
POCKET WELDING GUIDE
For more information and a free catalog , visit us at www. welding .org, or contact us at: Hobart Institute of Welding Technology, 400 Trade Square East, Troy, OH 45373 Phone: 800 332-9448 or 937 332-5000 • Fax: 937 332-5200 .
-
Newbie
For a lot of free information, head on down to your local Pima Welding Supply (IWDC distributor in Tucson) and get yourself one of their catalogs .
-
Industrial And Research News
The 1985 30 page catalogue of training and inspection aids, books, publications, films and videos-on all aspects of welding -is now available free of charge.
-
Products and Literature (October 2008)
Products and Literature Submerged arc welding ESAB Welding and Cutting Products, Florence, S.C., has just released a new catalog highlighting the company's extensive … … Phasor CV, Phasor 16/16 Weld , and Phasor XS. www … … N.J., offers a free CD-ROM that assists …
-
Construction of sicherheitsgerechter products
… shaft 242 47 construction, methodical 547 construction errors, 52 object, controlled 83 construction errors on protection devices 7 construction catalog 9, 547 construction costs … … 510 498 504 body free spaces 504 body balance … … plastic disc 265 plastics welding machine 240 curve disc …
-
Weld Integrity and Performance
This catalogue begins with what ment may be sufficiently irregular that the worst notch can be located in the weld metal; however, this situation can be avoided by proper welding. All welding processes can produce either "Ideal" welds free of discontinuities or "Nomi- nal" welds with a …
-
The Decline of the Printed Catalogue in Britain
For example, the reviewer of a catalogue issued in 1903 by Shrewsbury Free Library commented on the entry: French, Surname of, in England, County Records of the, 1100–1350, by A. D. Weld French .
-
Holding On (.pdf)
Large or small, there is a modular fixturing system ideal for all your welding jobs. Call for a free catalog (800-535-0135) Visit our website (www.Bluco.com .
Indicates content that may require registration and/or purchase.