-
Supplier: ESAB Welding and Cutting Products
Description: technology and software provide reliability and outstanding welding performance. Features Equipped with V/A digital meter with hold feature Creep start – gradual feed of wire for ultimate starts Adjustable wire feed speed Adjustable burnback timer –
- Duty Cycle: 25 to 1 %
- Output Current Range: 11 to 3 amps
- Equipment Type: Complete System, Power Source / Station
- Process Capability: MIG (GMAW), Welding Equipment
-
Supplier: Gullco International Limited
Description: distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Gullco International Limited
Description: distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Diamond Core Technology - Delivers a forgiving arc MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls Digital meters - For set up, meters display your preset voltage and wire feed speed. During welding, actual
- Duty Cycle: 40 %
- Output Current Range: 30 to 300 amps
- Output Voltage Range: 26 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Diamond Core Technology - Delivers a forgiving arc MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls Digital meters - For set up, meters display your preset voltage and wire feed speed. During welding, actual
- Duty Cycle: 40 %
- Output Current Range: 30 to 300 amps
- Output Voltage Range: 26 volts
- Output Power Capability: DC Output
Find Suppliers by Category Top
Featured Products Top
-
Highlight Specifications Maximum workpiece: 2,500 × 1,300 × 1,300 mm Maximum diamond wire speed: 40 m/s Repeat positioning accuracy: 0.03 mm (Y and Z axes); minimum feed increment: 0.01 mm Total power: 4 kW; power supply: 220 V, 50 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SVI 250-80 is an ultra-huge diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
, Inc. We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
reducing and oxidizing environments. Maintains corrosion resistance in welded condition. Excellent resistance to pitting and stress-corrosion cracking (SCC). Widely used in severest environments in chemical processing, pollution control, pulp and paper (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Practice knowledge welding technique
Welding position Drahtelektro- dendurch- blade working voltage welding current wire feed speed protective gas number of plies .
-
Laser Hybrid Welding and Laser Brazing at Audi And VW
The process was finally optimised for a weld- ing speed of 4.2 meters per minute, for a wire feed speed of 6.5 meters per minute and a laser power of 2.9 kilowatt.
-
Shopping In Other - Big Bruin
• Digital meters - For set up, meters display your present voltage and wire feed speed ; during welding , actual voltage is displayed.
-
Shopping In Other - Big Bruin
• Digital meters - For set up, meters display your present voltage and wire feed speed ; during welding , actual voltage is displayed.
-
Characteristics of a pulsed-current, vertical-up gas metal arc weld in steel
where d is the wire diameter (in meters ), Vw is the wire feed rate (in m/min), w is the mass density of filler wire at ambient temperature (in kg/m3 ), and S is the welding speed (in m/min).
-
Feasibility study of laser welding assisted by filler wire for narrow-gap butt-jointed plates of high-strength steel
… were selected: (1) the laser power was set at a full power of 4 kW, (2) the welding speed was selected to be 6 mm/s, (3) the wire feed rate was set at … … 0.85 standard cubic meters per hour (SCMH), and …
Indicates content that may require registration and/or purchase.