-
Supplier: Accuris
Description: Standard Method for Evaluating Stress Corrosion Effect of Wicking-Type Thermal Insulations on Stainless Steel
-
Supplier: ASTM International
Description: 1.1 This test method covers two procedures for the laboratory evaluation of thermal insulation materials to determine whether they contribute to external stress corrosion cracking (ESCC) of austenitic stainless steel due to soluble chlorides within the insulation. This
-
Supplier: ASTM International
Description: This specification covers the requirements for fibrous glass blanket thermal and acoustical insulation for use in aircraft applications up to a specified temperature. The fibrous glass blanket insulation are classified into types according to temperature limits, into classes
-
-
Supplier: ASTM International
Description: This specification covers the requirements for fibrous glass blanket thermal and acoustical insulation for use in aircraft applications up to a specified temperature. The fibrous glass blanket insulation are classified into types according to temperature limits, into classes
-
Supplier: Boyd
Description: SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde
- Bulk Density: 0.34 lbs/ft³
- Noise Reduction Coefficient (NRC): 0.7
- Use Temperature: 400 F
- Thermal Conductivity: 0.33974009189622817 BTU-in/hr-ft²-F
-
Description: It is multiple plies heat insulation twisted rope made of the ceramic fiber strip. ■Characters ○Excellent abilities of heat resistance and thermal insulation ○Low density ,economically ○Soft and convenient to be used ■Applications ○wick,the core of rope Specification Range
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Flotemp Cement No. 4 is used for potting applications where high electrical insulation and thermal conductivity are required. No. 4 is specially formulated to limit the wicking nature of a porous substrate. This will prevent permeation of water into the substrate and
- Use Temperature: 2,200 F
- Thermal Conductivity: 0.788926613 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.18 µin/in-F
- Tensile Strength (Break): 345 psi
-
Description: Using twisted muti-ply ceramic fiber yarn to make it a high temperature resistance product. ■Characteristics ○Excellent qualities of heat resistance and thermal insulation. ○Stay twisted and the cutting area is not easy to loose. ○Soft,light weight. ○Easy to be processed. ■Applications
-
Description: ※Different kinds of yarn, such as glass fiber yarn and ceramic fiber yarn, can be used to make the mesh. ■Characteristics ○Excellent qualities of heat resistance and thermal insulation. ○Stay twisted and the cutting area is not easy to loose. ○Soft,light weight. ○Easy to be processed.
-
Description: Glass Fiber 3-ply Twisted Rope Glass Fiber Single-ply Twisted Rope ■Characteristics ○Excellent heat resistance and thermal insulation. ○Stay twisted and the cutting area is not easy to loose. ○Soft and light weight. ○Easy to be processed. ■Applications ○Thermal insulation
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature shredder pump Withstands temperatures up to 200°F (93°C) 304 stainless steel for superior corrosion resistance Wear-resistant shredding system Heavy duty lifting rings Built in thermal protection Cable entry sealing system to prevent wicking ANSI For NPT
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Media Temperature: 200 F
- Horsepower: 1 to 20 HP
-
Supplier: Epoxies Etc...
Description: 20-2162 is a unique high performance two component urethane system. The 20-2162 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries and substrate wicking. This product offers outstanding durability and adhesion to a
- Viscosity: 750 to 1,200 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Tensile Strength (Break): 800 psi
- Elongation: 200 %
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and
- Other Output Power: 0.0666666666666667 HP
- Continuous Current: 1 amps
- Continuous Torque: 16 In-lbs
- Gearbox Ratio: 10 : 1
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Unvented gearhousing. Industrial lip type
- Other Output Power: 0.111111111111111 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 93 to 111 In-lbs
- Gearbox Ratio: 60 : 1
-
Supplier: Bodine Electric Company
Description: Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal
- Other Output Power: 0.111111111111111 HP
- Continuous Current: 0.63 amps
- Continuous Torque: 93 In-lbs
- Gearbox Ratio: 40 : 1
-
Supplier: Bodine Electric Company
Description: Metric mounting threads and metric drive shaft dimensions. Die cast terminal box with terminal block installed. IP-44. Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for
- Other Output Power: 0.0666666666666667 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 34 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: Quantachrome Instruments
Description: The cell type of porous materials correlates with performance attributes such as strength, fluid exclusion (or acceptance) and insulating properties. Closed cells impart water resistance, thermal insulation, buoyancy and resilience. Open cells determine properties related to
- Pressure Range: 2 to 18 psi
- Specimen Cell Volume Range: 10 to 135 cc
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments, Pycnometer
-
Supplier: Armacell LLC
Description: resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening. AP Armaflex is 25/50 rated through 1” and AP Armaflex FS is 25/50 rated in 1-1/2 and 2” thicknesses. AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal
- Noise Reduction Coefficient (if applicable): 0.4 NRC
- Thickness: 1.5 to 2 inch
- Width: 36 to 60 inch
- Height: 48 inch
-
Supplier: FX PCB Co., Ltd.
Description: transmission rate. Thermal insulation layer: Copper core PCBs use a high thermal conductivity insulator to improve heat transfer. Circuit layer: The circuit layer is typically made of copper foil, which weighs between 1 and 10 ounces. Dielectric layer: The copper substrate
Find Suppliers by Category Top
More Information Top
-
Review of ASTM Guide for Removable Insulation Covers (C 1094)
wicking Type Thermal Insulation for Use Over Austenitic Stainless Steel .
-
Athletic Footwear and Orthoses in Sports Medicine
This is because synthetic fibers have been engineered to have physical properties which are desirable for athletic performance: water resistance, wicking , thermal insulation , wind resistance, anti-microbial resistance, reduced weight, cushion and resiliency, and reduced coefficient of friction.
-
Dynamically responsive intervention for tremor suppression
testing thermal insulation , wicking , water vapor perme- ability, fabric shear ➤ .
-
Fundamentals of Electrochemical Corrosion
• C 692, Method of Evaluating the Influence of Wicking -Type Ther- mal Insulations on the Stress Corrosion Cracking Tendency of Austenitic Stainless Steel .
-
New Approach for a Concrete Scaling Test Based on Field Conditions
ASTM Method of Evaluating the Influenceof Wick- ing -Type Thermal Insulations of the Stress Corrosion Cracking Tendency of Austenitic Stainless Steels (C 672) is the most widely used laboratory test for assessing scaling resistance of concrete surfaces.
-
A New Apparatus and Test Procedure for Running ASTM C 692 Stress Corrosion Cracking Tests
The new technique uses a steam heated pipe for heating the coupons and uses an "upside down" dripping action rather than a "wick- ing" action, as in ASTM Evaluating the Influence of Wicking -Type Thermal Insulations on the Stress Corrosion Cracking Tendency …
Indicates content that may require registration and/or purchase.