-
Supplier: RS Components, Ltd.
Description: RS PRO 300516 Step Ladder
- Weight Capacity: 330.75 lbs
- Height: 5.249346666666667 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: Raymond Handling Consultants, L.C.
Description: STAINLESS STEEL-LOCKSTEP LADDERS
- Height: 7.75 ft
- Material: Steel
- Ladder Type: Step Ladder
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy-duty boot with maximum slip-resistant surface area
- Weight Capacity: 300 lbs
- Height: 5 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
-
Supplier: C & C Lift Truck, Inc.
Description: roller tray. Handy bucket holder clip. Internal steel spreaders protect against abuse, storage and transport damage. Double-riveted aluminum steps are deeply serrated for slip resistance. Combination rail end shield and shoe with extruded rubber slip-resistant foot pad. Front rails 3-1/8"W.
- Height: 8 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: Raymond Handling Consultants, L.C.
Description: LITTLE GIANT® SELECT STEP FIBERGLASS STEPLADDER
- Ladder Type: Step Ladder
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Durable top with magnet and multiple tool slots Automatic Closing pail shelf provides ease of use 25% greater surface* (step surface is 3.75" vs. 3" industry standard) Slip-resistant aluminum shoes
- Weight Capacity: 300 lbs
- Height: 8 ft
- Material: Aluminum
- Ladder Type: Step Ladder
-
Supplier: Southland Equipment Service
Description: and back rail. Back-up aluminum plate reinforces all top connectors. Heavy-duty 1-1/4" inside aluminum spreader bars. 3-1/4" extra wide Traction-Tred® deeply serrated aluminum steps, knee-braced and triple riveted. Full set of extra-strength knee-braced rear horizontals spaced one per
- Height: 3 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY ALUMINUM STEPLADDER
- Material: Aluminum
- Ladder Type: Step Ladder
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps Heavy duty boot with maximum slip-resistant surface area
- Weight Capacity: 375 lbs
- Height: 12 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Durable top with magnet and multiple tool slots and comfort when climbing the ladder. Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with
- Weight Capacity: 300 lbs
- Height: 4 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: Terra Universal, Inc.
Description: mm)-diameter perforations accommodate vertical laminar air-flow and minimize particle accumulation Custom sizes and configurations available—call with your specifications! These folding step ladders comply with OSHA's Part 1926-1053 safety standards for Type I ladders (250 lb.
- Weight Capacity: 250 lbs
- Height: 1.8333333333333333 to 3.75 ft
- Material: Steel
- Ladder Type: Step Ladder
-
Supplier: Terra Universal, Inc.
Description: Cleanroom-compatible construction: Electropolished 304 stainless steel frame and steps are easy to wipe down and won’t shed contaminants Meets OSHA safety standards Unique polyurethane non-slip leveling glides enhance safety Non-marring wheels simplify transport of ladders; fold, tilt
- Weight Capacity: 225 lbs
- Height: 4 to 10 ft
- Material: Steel
- Ladder Type: Step Ladder
-
Supplier: Raymond Handling Consultants, L.C.
Description: LOCK-N-STOCK FOLDING LADDER
- Ladder Type: Step Ladder
-
Supplier: Terra Universal, Inc.
Description: These heavy-duty step ladders are compliant with OSHA's Part 1926-1053 safety requirements for Type IAA special-duty industrial ladders. They are ideal for repair work or other out-of-reach tasks that could require the use of tools. They can safely handle up to 375 pounds of
- Weight Capacity: 375 lbs
- Height: 4.083333333333333 to 5.375 ft
- Material: Steel
- Ladder Type: Step Ladder
Find Suppliers by Category Top
Featured Products Top
-
mounted inside the hub of a lightweight aluminum wheel with custom tread. Designed for mobile robot applications, the MPW combines optimum performance with high-efficiency, quiet operation and long life. ElectroCraft MobilePower™ MPW series wheel drives feature an integrated design (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
emergency vehicle accessories, forklifts, bus accessories, utility winches, lawn and garden equipment, and control of ladders, conveyors, and other moving parts. Electromechanical contactors for such applications have long been available from leading manufacturers such as (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
Federal Register > Monday, May 24, 2010 > [75 FR 28862] Walking-Working Surfaces and Personal Protective Equipment (Fall Protection Systems)
This term (also known as "ladder stand") means a mobile, fixed-size, self-supporting ladder consisting of wide flat treads in the form of steps accessing a top step.
-
States > Texas > State > Register > 2004 > [TexReg 2004-0402is] 04/03/2004
Ladders , steps , and recessed treads shall conform to the fol- lowing: (1) in post-10/01/99 pools, areas where the vertical dis … … in post-10/01/99 pools, if the deep portion of the pool is more than 30 feet wide , opposite sides of the …
-
States > Texas > State > Register > 2004 > [TexReg 2004-0806is] 08/06/2004
Ladders , steps , and recessed treads shall conform to the fol- lowing: (1) in post-10/01/99 pools, areas where the vertical dis … … in post-10/01/99 pools, if the deep portion of the pool is more than 30 feet wide , opposite sides of the …
-
States > Iowa > State > Administrative Bulletin > 2005 > [2005 IA Register 202] 02/02/2005
A spa shall have at least one stairway, ramp, ladder , or set of recessed steps designating a point of entry and exit for every 50 ft of perimeter or fraction thereof. 1) Stair steps leading into a spa shall be at least 12 inches wide , the tread depth shall be no less than 10 inches, and the riser height shall be no more than 12 inches.
-
States > Iowa > State > Regulations > Title 641 - Public Health Department > [IA AC 641 chapter 15] 015 - Swimming Pools and Spas
A spa shall have at least one stairway, ramp, ladder , or set of recessed steps designating a point of entry and exit for every 50 ft of perimeter or fraction thereof. 1) Stair steps leading into a spa shall be at least 12 inches wide , the tread depth shall be no less than 10 inches, and the riser height shall be no more than 12 inches.
Indicates content that may require registration and/or purchase.