-
Supplier: Newark, An Avnet Company
Description: WIRE DEREELER ASSY
-
Supplier: Eraser Company, Inc.
Description: The DE700 compensating dereeler prevents material over-runs when used with wire cutters or cut and strip machines. The dereeler provides fine adjustment control on the reel payout tension by means of a clutch.
-
Supplier: Eraser Company, Inc.
Description: The DE100 single station ball bearing turntable will accommodate a reel or spool of wire and other material up to 100 lbs. (45 Kg) in weight. Free-running, and perfect for all dereeling applications.
-
-
Supplier: Eraser Company, Inc.
Description: A collapsible reeler and dereeler for producing neat coils of wire and dereeling hanks or coils of material by reversing the reeling operation. An adjustable friction clutch is incorporated to prevent overruns in dereeling operations. The ideal unit for use in dereeling, measuring,
-
Supplier: Eraser Company, Inc.
Description: A collapsible reeler and dereeler for producing neat coils of wire and dereeling hanks or coils of material by reversing the reeling operation. An adjustable friction clutch is incorporated to prevent overruns in dereeling operations. The ideal unit for use in dereeling, measuring,
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools WIRE DEREELER ASSY
-
Supplier: TE Connectivity
Description: MTA 100/156 FEED TRACK DEREELER
- Application / Connector Type: General Application
Find Suppliers by Category Top
More Information Top
-
Welding grooving niche manufacturing process 1
The wire is withdrawn from a wire reel and promoted into the hose packet.
-
Dictionary of the production technique. Dictionary of Production Engineering. Dictionnaire of the Techniques de of Production of Mécanique Vol. I/1
266 wire reels (f) .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34717/48995488-MIT.pdf?sequence=2
"Lead Preparation - Wire dereeler -to remove wire from reel for the cutter - Wire cutter-to cut wire to length repeatability - Wire stripper-to strip the proper length of insulation repeatability .
-
Importance and methods of tension control [coil winding process]
Abstract: Within this paper the main requirements on electronic active wire controllersbeing part of modern coil winding machines are discussed and compared to the largely used passive mechanical wire dereelers .
-
Laser wire coating
The transport of the wire happens uber a four-roller feed rnit wire reels and a hose packet (Abb.2).
-
Laser wire coating with preheated additional material
Wiring transport takes place with a handelsublichen four-roller feed with wire reel and hose packet.
-
Short messages
The automatic adjustment the gives once adjusted Anprefldruckes of the transport rollers a spurbare time saving by the wire reel exchange.
-
Technical communications
The InWalzwerken genfigt even temperature radiation ° of the " rolling good yon about 65o-7oo to control the wire reel drives selbstt ~ tig by means of light relay.
Indicates content that may require registration and/or purchase.