-
Supplier: Eraser Company, Inc.
Description: The DE100 single station ball bearing turntable will accommodate a reel or spool of wire and other material up to 100 lbs. (45 Kg) in weight. Free-running, and perfect for all dereeling applications.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Our products are widely used in
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
-
Supplier: KAYDON Bearings
Description: Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and
- Bore Size: 21.03 inch
- Outside Diameter: 29.45 inch
- Overall Width: 2.205 inch
- Bore: 21.03 inch
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Our
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment, virtual 3D, VR equipment, vehicle satellite antenna, ship-borne satellite wire, cable reel, window cleaning machine equipment, rotating table, rotating stage, rotating screen, rotating restaurant, Electric engineering machinery, the latest VR simulation equipment.Factory
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: DHK090 Through Bore Slip Ring Technical Parameters DHK090 Through Bore Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the
- Number of Circuits: 36
Find Suppliers by Category Top
Featured Products Top
-
automation – rotary tables, cable reels, packaging machinery Defense & radar systems – antenna rotators, turntables with large center openings (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Turntables and indexing drives Test equipment with rotating pneumatic fixtures Cable reels requiring pneumatic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Construction safety program for the National Ignition Facility, July 30, 1999 (NIF-0001374-OC)
To avoid kinks, the reel of wire rope must be mounted on jacks or a turntable to allow it to revolve as rope is pulled off.
-
Construction Safety Program for the National Ignition Facility Appendix A
To avoid kinks, the reel of wire rope must be mounted on jacks or a turntable to allow it to revolve as rope is pulled off.
-
Construction safety program for the National Ignition Facility, Appendix A
To avoid kinks, the reel of wire rope must be mounted on jacks or a turntable to allow it to revolve as rope is pulled off.
-
National Ignition Facility start-up/operations engineering and special equipment construction health and safety plan
To avoid kinks, the reel of wire rope must be mounted on jacks or a turntable to allow it to revolve as rope is pulled off.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
SWG Abbreviation for: standard wire gauge. .... SWIFT Reel or turntable on which prestressing ten- dons are placed to facilitate handling and placing.
-
Mooring an Ocean Victory Class MODU on a Pre-laid Mooring in 3,200 Feet of Water at Green Canyon 254
One 2,000 foot, insert wire on turntable , q. .... Two 3,200 foot, riser, pendant wires on storage reels , q .
-
Transactions. Impressions of the schweisstechnischen trade fair "welding and cutting" ︁
Devices etc. took up a coarse space the automation aids like, e.g., roller block turntables . .... Also in the pipeline construction, the trend goes to the mechanized SchweiRen.
Indicates content that may require registration and/or purchase.