Products/Services for Wire Rope Guide Rollers

  • Sheaves-Image
    Sheaves - (145 companies)
    Sheaves are grooved wheels or pulleys used with rope or chain to change the direction and point of application of pulling force. There are many different types of products. Often, suppliers categorize sheaves by materials of construction...
    Rope, Cable or Chain
    Common Cable or Rope Sizes
    Material
  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    ...the flow. Features. Industrial winches are also available with features that. Pressure rollers push the slack wire to the drum to help spool the wire better on the drum. Slack rope devices sound an alarm or stops when it detects slack wires. Limit switches...
  • Wire Rope and Mechanical Cable-Image
    Wire Rope and Mechanical Cable - (396 companies)
    Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications. Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical...
  • Round Belt Pulleys-Image
    Round Belt Pulleys - (58 companies)
    ...or to apply/transmit power. The round belt pulley accommodates a belt, cable, or rope in a groove around the circumference of the device to guide the drive element. Round belt pulleys are very efficient (approx. 95%), they can produce a mechanical advantage...
  • Wire Rope Fittings and Cable Fittings-Image
    Wire Rope Fittings and Cable Fittings - (248 companies)
    Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies. Wire rope and control cable fittings include clips, sleeves, stud ends, eyes, forks, and other hardware used...
  •  
    Presses (metalworking) - (518 companies)
    ...presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines. Image Credit: Savage Engineering, Inc. Industrial presses (metalworking) use a ram to shear, punch, form, or assemble metals or other materials by cutting...
  •  
    Conveyor Belts - (493 companies)
    Leather. Rubber or synthetic rubber (neoprene). Nitrile. Nylon. Polyester/polyurethane (PU)/Urethane. Polyvinyl chloride (PVC). Silicone. Steel and stainless steel. Tape. Wire mesh. Proprietary materials. Dimensions are specified in English units...
  •  
    Lubricators and Lubrication Systems - (517 companies)
    Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant.
  •  
    Roller Bearings - (594 companies)
    Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
  •  
    Drive Rollers and Idler Rollers - (434 companies)
    ...multiple units. Belt-driven drive rollers move resources with increased speed and minimum energy consumption. Conveyor rollers guide conveyor belts and support the carried masses. Rubber-coated rollers possess a diverse set of attributes, making...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire