-
Supplier: Certex UK
Description: Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309
- Diameter: 1.8110246 inch
- Breaking Strength: 466,460 lbs
- Application: Crane / Hoist / Lift
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309
- Diameter: 1.0236226 inch
- Breaking Strength: 148,997.44 lbs
- Application: Crane / Hoist / Lift
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309
- Diameter: 0.9448824 inch
- Breaking Strength: 126,944.56 lbs
- Application: Crane / Hoist / Lift
- Material: Steel - Galvanized
-
-
Supplier: Certex UK
Description: Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309
- Diameter: 1.8897648 inch
- Breaking Strength: 507,823.2 lbs
- Application: Crane / Hoist / Lift
- Material: Steel - Galvanized
-
Supplier: RS Components, Ltd.
Description: Spool Kit, 1.0mm Wire, 150m, 100 Devices
- Overall Length: 164.04208333333335 yd
- Breaking Strength / Load: 22.05 lbs
- Type: Rope / Cordage
- Features: Specialty / Other
-
Supplier: SFCable.com
Description: SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 50ft 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker. RoHS Comliant.
- Product Category: Bulk Cable
- Standards / Certifications: RoHS
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Diameter: 0.375 inch
- Breaking Strength: 10,800 lbs
- Number of Strands: 19
- Wires per Strand: 7
-
Supplier: David Round
Description: Reliable industrial winces for demanding applications and maintenance Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available. By adding
- Load Capacity: 10,000 lbs
- Line Diameter: 0.5 inch
- Line Length: 420 ft
- Maximum Loaded Line Speed: 13.999999999999998 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: standard. Free spool feature permits the wire rope to be pulled off the cable drum by hand. Ideal for mobile pulling operations
- Load Capacity: 0 to 11,020 lbs
- Line Diameter: 0.625 inch
- Line Length: 3,058 ft
- Maximum Loaded Line Speed: 73 ft/min
-
Supplier: CSA Group
Description: ISO 16625:2013 specifies the minimum practical design factors, Zp, for the various classifications of mechanism, rope types, rope duties and types of spooling and demonstrates how these are used in the determination of the minimum breaking force of the wire rope. It
-
Supplier: SFCable.com
Description: Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 100ft 18/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker.
- Product Category: Bulk Cable
-
Supplier: SFCable.com
Description: Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost.. 50ft 24/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker.
- Product Category: Bulk Cable
-
Supplier: David Round
Description: Weather resistant components make The David Round Company’s marine winches ideal for shipboard use including anchor, ladder and gangway lifting as well as buoy handling. Sealed and accessible gearing Optional free-spooling capability Electric, air and hydraulic units available
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Overall Width / OD: 0.0625 inch
- Overall Length: 333.3333333333333 yd
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Overall Width / OD: 0.0625 inch
- Overall Length: 83.33333333333333 yd
- Type: Rope / Cordage
-
Supplier: Hykon Manufacturing Company, Inc.
Description: The HYKON TUMS Wire Measuring Unit is light enough to be portable, or can be tagged to the floor for permanent mounting. Welded steel framework supports. Meter and Take-Up Reel at height most convenient for worker. The HYKON Meter takes wire, rope, and other flexible materials
- Reading Method / Display: Direct Reading Scale
- Measurement Scale / Units: Inch / English
- Measuring Technology: Mechanical
- Features: Other
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction without
- Load Capacity: 0 to 8,500 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 170 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released multi-disc
- Load Capacity: 0 to 75,000 lbs
- Line Diameter: 1.25 inch
- Line Length: 3,245 ft
- Maximum Loaded Line Speed: 634 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction without
- Load Capacity: 0 to 6,000 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 100 ft/min
-
Supplier: CSA Group
Description: ISO 4309:2017 establishes general principles for the care and maintenance, and inspection and discard of steel wire ropes used on cranes and hoists. In addition to guidance on storage, handling, installation and maintenance, this document provides discard criteria for those running
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.25 to 0.3125 inch
- Length: 2,400 inch
- Features: Plastic Jacket / Coating
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.125 inch
- Length: 3,000 inch
- Material: Stainless Steel
-
Supplier: Pivot Point, Inc.
Description: Bulk aircraft cable cut to length or on spools is available from stock in galvanized steel or stainless steel, bare or coated. Construction is 7 x 7 aircraft quality for strength and flexibility. Save yourself the hassle of making assemblies in house and ask us for a quote on complete Steel Lanyard
- Breaking Strength: 920 lbs
- Features: Specialty / Other
-
Supplier: Argent International, Inc.
Description: Argent International is a 3M Preferred Converter, specializing in designing, fabricating, and distributing a wide variety of custom adhesive and die-cut solutions - for over 40 years! Our commitment to manufacture products of the highest quality has been fundamental to our success. Argent is TS
- Applications: Adhesives / Tape, Coated Abrasives / Jumbos, EMI / RFI Shielding, Insulation, Masks / Masking, Rope / Cable, Seals / Gasketing, Sheet / Film, Stock Shapes, Wire Cloth / Screen
- Processes: Assembly, Coating, Cutting, Die Cutting, Finishing, Flattening / Straightening, Heat Sealing, Laminating, Packaging, Printing, Rewinding, Sheeting, Slitting, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Paper / Paperboard, Plastic, Rubber / Elastomer, Textile / Fabrics
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
Sell 9500DWT Bulk Carrier
• Portability to cater for onshore and offshore rental, our wire rope spooler is a hydraulic-controlled constant back tensioning machine built specially for even coiling/uncoiling of wire rope.
-
Sell Pivot Gravity Davit
• Portability to cater for onshore and offshore rental, our wire rope spooler is a hydraulic-controlled constant back tensioning machine built specially for even coiling/uncoiling of wire rope.
-
Sell Yacht Crane
• Portability to cater for onshore and offshore rental, our wire rope spooler is a hydraulic-controlled constant back tensioning machine built specially for even coiling/uncoiling of wire rope.
-
Testing of a Large-Diameter Polyester Rope Offshore West Africa
Rope spooling : a spooler was used with 10 tons capacity to spool the wire onto the AHV drum.
-
States > Utah > State > Regulations > Title R614 - Labor Commission: Occupational Safety and Health > [UAC R 614-2] 002 - Drilling Industry
The hoisting line ( wire rope ) shall not be in direct contact with any derrick member, any stationary equipment, or material in the derrick except the crown block and any traveling block sheaves, a line spooler , a line stabilizer or weight indicator.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Oil and Gas Well Drilling > [WY Regs dws/ogd - 6...
(f) The hoisting line ( wire rope ) shall not be in direct contact with any derrick member, any stationary equipment or material in the derrick, except the crown block and any traveling block sheaves, a line spooler , a line stabilizer or weight indicator.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Oil and Gas Well Services > [WY Regs dws/ogs - 6...
(g) The hoisting line ( wire rope ) shall not be in direct contact with any derrick member, any stationary equipment or material in the derrick, except the crown block and any traveling block sheaves, a line spooler , a line stabilizer, weight indicator or …
-
States > Wyoming > State > Proposed Regulations > 2011 Documents > October 18‚ 2011 > [2011 WY Proposed wy-20111018-0025-0002235] Chs. 1-11 - Oil and Gas...
(f) The hoisting line ( wire rope ) shall not be in direct contact with any derrick member, any stationary equipment or material in the derrick, except the crown block and any traveling block sheaves, a line spooler , a line stabilizer or weight indicator.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
"Contractor's standby" (half hitch and clips) shall not be used in any wire rope . … any structural members of the derrick or mast or stationary equipment therein, line spoolers and line stabilizers …
-
States > Wyoming > State > Proposed Regulations > 2012 Documents > March 19‚ 2012 > [2012 WY Proposed wy-20120319-0039-0003602] Ch. 1, 4 and 6 - Wyoming ...
(g) Every overhead sheave or pulley on which a line spooler counterweight rope runs (h) All wire rope shall be periodically inspected.
Indicates content that may require registration and/or purchase.