-
Supplier: Oerlikon Metco
Description: Our mandrel uncoiling device accommodates DIN 8559 spools. The spool holders are equipped with easy adjustable break systems. These provide sufficient resistance to keep the wire properly taut and prevent excessive unreeling. Special adapters are available to make this
-
Supplier: Oerlikon Metco
Description: Our spindle uncoiling device accommodates DIN 8559 spools. The spool holders are equipped with easy adjustable break systems. These provide sufficient resistance to keep the wire properly taut and prevent excessive unreeling.
-
Supplier: ESAB Welding and Cutting Products
Description: controls gas pre- and post-flow operations - full depression provides wire feeding as well as gas flow Wire feed control mounted on gun provides precise adjustment of wire feed rate at torch MT-250 SG Spool Gun MT-250 SG Spool holder adjusts to balance in
- Duty Cycle: 1 %
- Output Current Range: 2 amps
- Equipment Type: Gun / Iron / Torch
- Process Capability: MIG (GMAW), Welding Equipment
-
-
Supplier: Gullco International Limited
Description: Range: 24 to 791 IPM (0.6 to 20 m/m) Manual Adjustment Vertical and Horizontal Slides: 1-3/4” (44.4 mm) adjustable range Welding Spool Size: The standard spool holder, 2” (50 mm) hub diameter, will accept both 8” and 12” diameter wire spools Wire Feeder
- Accessory: Feeder
-
Supplier: Gullco International Limited
Description: Range: 24 to 791 IPM (0.6 to 20 m/m) Manual Adjustment Vertical and Horizontal Slides: 1-3/4” (44.4 mm) adjustable range Welding Spool Size: The standard spool holder, 2” (50 mm) hub diameter, will accept both 8” and 12” diameter wire spools Wire Feeder
- Accessory: Feeder
-
Supplier: BUG-O Systems, Inc.
Description: The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners with heights of 3" to 16" (75-400mm) and widths up to 12" (0-300mm). The unit is
- Equipment Type: Complete System
- Process Capability: Submerged Arc, Welding Equipment
-
Supplier: BUG-O Systems, Inc.
Description: The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners with heights of 4" to 18" (102-457mm) and widths of 4" to 12" (102-305mm). The
- Process Capability: Flux Cored Arc (FCAW), Gas Torch, MIG (GMAW), Multi-process, Submerged Arc, Surface Mount Device / SMT Processing, TIG (GTAW), Welding Equipment
- Features: Other, Other Welding Processes
-
Supplier: TEGAM, Inc.
Description: Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual. NSN: 6625-01-377-6166 3 year warranty Made in USA
- Resistance Range: 0.002 to 20 kohms
- DC Current: 0.0004 to 0.04 amps
- DC Voltage: 0.08 to 8 volts
- Frequency Response: 0.0256 kHz
-
Supplier: TEGAM, Inc.
Description: Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual. NSN: 6625-01-377-6166 3 year warranty Made in USA
- Resistivity Range: 0.002 to 600 kohm-cm
- Operating Temperature: -40 to 131 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel, Manual Controls
-
Supplier: Gullco International Limited
Description: Carriage Features: - Integrated Wire Feeder for Improved Effiecency and Productivity - Holds up to 12” Diameter Spools - Continuous or Stitch Welding Modes - Step Back Feature Reduces Weld Cracks - Programmable Control Additional carriage options are available: - Lap Weld Guide Wheels
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
MIG Spoolgun from a CC power source???
So we're on the same page, push-pull means that a wire feeder box (the XR Control in this case), with a wire spool holder and a wire drive motor inside the box, pushes welding wire down a hollow flexible conduit, and …
-
Millermatic 180 Spool Wire
Make a wire spool holder that is external to the welder, like Elvergon did.
-
converting XR push-pull gun into spool gun?
I notice that they appear to be the same gun, except the Spoolmatic has a wire spool holder attatched to the back of it instead of a wire conduit going to a feeder.
-
MM 251 used with wire feeder?
… home but that slow is just awful...feels like i'm waitin for it to weld and burn in...that's why i wanted to know if the 251 can be used with an external feeder and wire spool holder ...or does anyone know …
-
MM 251 used with wire feeder? [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
… home but that slow is just awful...feels like i'm waitin for it to weld and burn in...that's why i wanted to know if the 251 can be used with an external feeder and wire spool holder ...or does anyone know …
-
WERNER Stepladder,Fiberglass,10 ft H,375 lb Cap - Stepladders - 1FCF4|OBEL10 - Grainger Industrial Supply
• IncludesJob Top, Tool Lasso(TM) System, Multi Purpose Hooks, Conduit Holder, Wire Spool Holders .
-
MM 251 used with wire feeder?
… home but that slow is just awful...feels like i'm waitin for it to weld and burn in...that's why i wanted to know if the 251 can be used with an external feeder and wire spool holder ...or does anyone know …
-
Effect of heat treatment on the shear strength and fracture modes of copper wire thermosonic ball bonds to Al-1% Si device metallization
Bonding experiments were carried out on a K&S 4124 ther- mosonic ball/wedge bonder, modified to provide high purity gas cover to the following areas: 1) the ball forming elec- tronic discharge facility, b) the wire spool holder , and c) the substrate, as …
-
Failure analysis for Copper Wire Bonding process from machine perspective
when securing wire spool spool holder .
-
American Electricians' Handbook, Sixteenth Edition > POLE LINES: GENERAL, CONSTRUCTION, AND EQUIPMENT
Typical spool and wire - holder insulator assemblies are shown in Figs. 8.32 to 8.35.
Indicates content that may require registration and/or purchase.