Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ZyXEL Communications, Inc.
Description: - Easy identification LED design for power and wireless link status - Complies with IEEE 802.11b and 802.11g standard for 2.4GHz Wireless LAN. - Ensures great security by providing the 64/128 bits Wired Equivalent Privacy (WEP) defined in the IEEE 802.11b standard. WPA and WPA2
-
Supplier: Sealevel Systems, Inc.
Description: The P312 CompactFlash Adapter features a Type II compatible slot that can be accessed from the rear of the PC. The P312 supports Sealevel CompactFlash serial interface cards as well as IBM MicroDrives, Bluetooth cards, Wireless LAN cards, GPS cards, CompactFlash memory cards,
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Tripp Lite by Eaton
Description: patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to RJ45 (M/F) Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F) Cisco rolled
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
-
Supplier: Tripp Lite by Eaton
Description: (2) Cat5 patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to RJ45 (M/F) Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F) Cisco
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: cords, 6 ft. (2) Cat5 patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna (2) 4G swivel-blade antenna Coaxial cable antenna extender w/magnetic base, 10 ft. Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter,
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
Find Suppliers by Category Top
Featured Products Top
-
minimize power supply dust infiltration). Local/Remote interfacing is common across the entire product platform (1kW to 15kW) by multiple methods. These include local front panel control, remotely via the built-in LAN (LXI 1.5), USB (2.0) or RS-232/RS-485 Remote Digital interfaces or by use of the (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Smart Computing Article - Create A Hybrid Network
wireless router may look similar to this. If your wired network uses a length of crossover cable in lieu of a central connecting device, then you can add wireless capabilities by purchasing a wireless router and plugging the wired computers into the numbered LAN (local-area network) ports on the back
More Information Top
-
DRIVER NEEDED: Orion PCI Wireless network card (Windows 98SE) - Free Drivers Download | Request and Support Forums
The numbers on it are:W1288P, 41713-82803-D, 341DA, S/N: 23W0112829, MAC:0006F40460F1, Wireless LAN PCI Adapter 802.11b Compliant 11Mbps Data Transfer Rate.
-
Network Adapter Request Board - Page 10 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Zio ZIO X9 Networking Card 802.11g 54Mbps Wireless LAN PCI Adapter (Windows XP Professional) [Parallel Port] .
-
DRIVER NEEDED: Topcom Wireless lan PCI card (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Zio ZIO X9 Networking Card 802.11g 54Mbps Wireless LAN PCI Adapter (Windows XP Professional) [Parallel Port] .
-
DRIVER NEEDED: Orion PCI Wireless network card (Windows 98SE) - Free Drivers Download | Request and Support Forums
The numbers on it are:W1288P, 41713-82803-D, 341DA, S/N: 23W0112829, MAC:0006F40460F1, Wireless LAN PCI Adapter 802.11b Compliant 11Mbps Data Transfer Rate.
-
DRIVER NEEDED: Trendnet 11mbps Wireless LAN PC Card (Windows XP Professional) [PCMCIA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Zio ZIO X9 Networking Card 802.11g 54Mbps Wireless LAN PCI Adapter (Windows XP Professional) [Parallel Port] .
-
DRIVER NEEDED: ViewSonic viewsonic wireless 802.11g pc card (Windows XP Home) [PCMCIA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Zio ZIO X9 Networking Card 802.11g 54Mbps Wireless LAN PCI Adapter (Windows XP Professional) [Parallel Port] .
-
Network Adapter Request Board - Page 14 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Zio ZIO X9 Networking Card 802.11g 54Mbps Wireless LAN PCI Adapter (Windows XP Professional) [Parallel Port] .
-
DRIVER NEEDED: Fujitel fuj108p (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
wireless LAN pci adapter ;; need this device driver .
-
DRIVER NEEDED: Linksys wireless adapter (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Zio ZIO X9 Networking Card 802.11g 54Mbps Wireless LAN PCI Adapter (Windows XP Professional) [Parallel Port] .
-
Network Adapter Request Board - Page 13 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Surecom 54M Wireless LAN PCI Adapter (Windows XP Home) .
Indicates content that may require registration and/or purchase.